- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Voltage-Input | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Power Rating | Depth | Approval Agency | Efficiency | Output Voltage | Note | Number of Ports | Output Current | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-9501G/48VDC Microchip Technology | 35 |
| Datasheet | 12 Weeks | - | Desktop | - | - | -10°C~45°C | 2014 | PowerDsine® | 6.53Lx3.46W x 1.68 H 165.9mmx87.9mmx42.7mm | Active | - | - | Midspan Injector | - | - | - | - | CE | - | - | - | 1 | - | 54V~57V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | - | 60W | IEEE802.3af, IEEE802.3at | - | - | - | Non-RoHS Compliant | ||
![]() POE36D-1AT Phihong USA | 9 |
| - | 26 Weeks | - | Desktop | 0.441lb 200.03g | - | -20°C~50°C | 2011 | POE36x | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CE | 80% | - | AC Power Cord Sold Separately | 1 | - | 56V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 33.6W | IEEE802.3at | 36.068mm | - | - | RoHS Compliant | ||
![]() POE80U-560(G) Phihong USA | 2252 |
| - | 26 Weeks | - | Desktop | 4.3lbs 2kg | - | -40°C~55°C | 2011 | - | 8.00Lx5.20W x 2.49 H 203.4mmx132.0mmx63.2mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CCC, CE, C-Tick, cULus, IRAM, K-Mark, SAA | 75% | - | AC Power Cord Sold Separately | 1 | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 80W | IEEE802.3af | 63.246mm | - | - | RoHS Compliant | ||
![]() POE33U-1AT Phihong USA | In Stock | - | - | 26 Weeks | Brackets | Bracket Mount | 6.2lbs 2.8kg | - | -40°C~60°C | 2012 | - | 9.93Lx6.93W x 3.07 H 252.1mmx176.0mmx78.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -40°C | 33.6W | 82mm | CE, cULus | 70% | - | - | 1 | - | 56V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | IP67, OCP, OVP, SCP | 33.6W | IEEE802.3at | 77.978mm | 252.222mm | 176.022mm | RoHS Compliant | ||
![]() POE-24IR Laird Technologies IAS | In Stock | - | Datasheet | 5 Weeks | Desktop | Desktop | 0.324lb 146.96g | - | -10°C~60°C | 2007 | - | 3.25Lx3.00W x 1.50 H 82.6mmx76.2mmx38.1mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 60°C | -10°C | - | - | CE, EN | 70% | - | AC Power Cord Included | 1 | - | 24V | - | IEC 320-C6 | RJ45 (Data, Power) | OCP, SCP | 19.2W | IEEE802.3af | 38.1mm | 82.55mm | 76.2mm | Non-RoHS Compliant | ||
![]() 3239 Adafruit Industries LLC | In Stock | - | Datasheet | - | - | Desktop | 0.147lb 66.68g | - | - | - | - | 3.15Lx2.17W x 1.18 H 80.0mmx55.0mmx30.0mm | Active | 1 (Unlimited) | - | Splitter | - | - | - | - | CE | - | - | - | 1 | - | 5V 9V 12V | 10/100 Mbps | RJ45 (Data, Power) | 2.5mm Plug (Power), RJ45 (Data) | - | - | IEEE802.3af | - | - | - | - | ||
![]() TP-POE-48G Tycon Systems Inc. | 72 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | FCC, TUV | 85% | - | - | 1 | - | 48V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 24W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() TP-POE-1824G Tycon Systems Inc. | 150 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | FCC, TUV | - | - | - | 1 | - | 18V 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 24W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() POE20U-560(G) Phihong USA | In Stock | - | Datasheet | 16 Weeks | - | Desktop | 0.441lb 200.03g | - | 0°C~40°C | 2012 | POE20U | 5.98Lx2.56W x 1.42 H 152.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | - | - | CCC, CE, C-Tick, cULus, K-Mark, SAA, SABS, S-Jet | 65% | - | AC Power Cord Sold Separately | 1 | - | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | 19.6W | IEEE802.3af | 36.068mm | - | - | RoHS Compliant | ||
![]() POE29U-1AT Phihong USA | In Stock | - | Datasheet | 5 Weeks | - | Desktop | 0.474lb 215g | - | -20°C~40°C | 2015 | POE29U | 5.51Lx2.55W x 1.42 H 140.0mmx65.0mmx36.0mm | Obsolete | 1 (Unlimited) | - | Passive Injector | - | - | - | - | CE, cULus | 80% | - | AC Power Cord Sold Separately | 1 | - | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | - | - | - | RoHS Compliant | ||
![]() POE576U-16AT-N Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 8.5lbs 3.9kg | 90V~264VAC | 0°C~40°C | 2011 | POE576U | 17.20Lx9.06W x 1.73 H 437.0mmx230.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 538W | 44mm | CE, cULus | 75% | - | AC Power Cord Sold Separately | 16 | - | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 30W | IEEE802.3at | 43.942mm | - | - | RoHS Compliant | ||
![]() TP-MS308 Tycon Systems Inc. | 2108 |
| Datasheet | - | - | Desktop | - | - | 0°C~65°C | - | TP-MS3xx | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | - | Midspan Injector | - | - | - | - | - | - | - | - | 8 | - | 48V | - | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 16.8W | IEEE802.3af | - | - | - | ROHS3 Compliant | ||
![]() TP-MS324 Tycon Systems Inc. | 509 |
| Datasheet | - | - | Desktop | - | - | 0°C~65°C | - | TP-MS3xx | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | - | Midspan Injector | - | - | - | - | - | - | - | - | 24 | - | 48V | - | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 16.8W | IEEE802.3af | - | - | - | ROHS3 Compliant | ||
![]() TP-MS316 Tycon Systems Inc. | 839 |
| Datasheet | - | - | Desktop | - | - | 0°C~65°C | - | TP-MS3xx | 16.90Lx11.40W x 1.70 H 429.3mmx289.6mmx43.2mm | Active | - | - | Midspan Injector | - | - | - | - | - | - | - | - | 16 | - | 48V | - | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OTP, OVP | 16.8W | IEEE802.3af | - | - | - | ROHS3 Compliant | ||
![]() TP-POE-18G Tycon Systems Inc. | 39 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | FCC, TUV | 85% | - | - | 1 | - | 18V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 18W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() TP-POE-48GD Tycon Systems Inc. | 128 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | FCC, TUV | 85% | - | - | 1 | - | 48V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 16.8W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() TP-POE-24G Tycon Systems Inc. | 1023 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | FCC, TUV | 85% | - | - | 1 | - | 24V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 19W | IEEE802.3af, IEEE802.3at | - | - | - | ROHS3 Compliant | ||
![]() TP-POE-HP-56G Tycon Systems Inc. | 2829 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 5.90Lx4.60W x 1.60 H 149.9mmx116.8mmx40.6mm | Active | - | - | Passive Injector | - | - | - | - | CE, FCC, TUV | 85% | - | - | 1 | - | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 100W | - | - | - | - | ROHS3 Compliant | ||
![]() TP-MS4G-VHP Tycon Systems Inc. | 2047 |
| Datasheet | - | - | Desktop | - | - | -30°C~60°C | - | - | 4.60Lx3.50W x 1.50 H 116.8mmx88.9mmx38.1mm | Active | - | - | Midspan Injector | - | - | - | - | - | - | - | - | 8 | - | - | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | - | IEEE802.3ab | - | - | - | ROHS3 Compliant | ||
![]() POE480U-8UP Phihong USA | In Stock | - | - | 26 Weeks | Rack | Rack Mount | 2.5lbs 1.1kg | - | 0°C~40°C | 2012 | - | 17.26Lx8.94W x 1.73 H 438.5mmx227.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | - | - | 480W | 44.5mm | CE, cULus | 75% | 56V | AC Power Cord Sold Separately | 8 | 1.07A | - | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OTP, OVP, SCP | 60W | - | 43.942mm | - | - | RoHS Compliant |