- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Power Rating | Depth | Approval Agency | Efficiency | Note | Number of Ports | Voltage - Output | Data Rate | Input Connector | Output Connector | Features | Power (Watts) - Per Port | Compliance | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-9012G/ACDC/M-US Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Rack Mount | - | - | 0°C~40°C | - | PowerDsine® | 17.30Lx10.80W x 1.75 H 439.4mmx274.3mmx44.5mm | Active | - | - | Midspan Injector | - | - | CE | - | - | 12 | 55V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | - | 36W | IEEE802.3af, IEEE802.3at | - | - | ||
![]() POE-48I5S-AFI Laird Technologies IAS | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() PD-9004G/AC-AU Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Desktop | - | - | 0°C~40°C | - | PowerDsine® | 8.82Lx5.82W x 1.69 H 224.0mmx147.8mmx42.9mm | Active | - | - | Midspan Injector | - | - | CE | - | - | 4 | 55V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | - | 30W | IEEE802.3af | - | - | ||
![]() PD-9506G/ACDC/M Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Rack Mount | - | Commercial grade | 0°C~40°C | - | PowerDsine® | 17.30Lx10.80W x 1.75 H 439.4mmx274.3mmx44.5mm | Active | - | - | Midspan Injector | - | - | CE | - | - | 6 | 54V~57V | 10/100/1000 Mbps | Terminal Block (Power), RJ45 (Data) | RJ45 (Data, Power) | - | 72W | IEEE802.3af, IEEE802.3at | - | - | ||
![]() POE75U-1UP Phihong USA | In Stock | - | - | 26 Weeks | Desktop | 1.1lbs 499g | - | -20°C~40°C | 2012 | POE75U | 6.53Lx3.15W x 1.73 H 166.0mmx80.0mmx44.0mm | Active | 1 (Unlimited) | Power, RJ45 | Midspan Injector | 75W | 51.2mm | CE, cULus | 80% | AC Power Cord Sold Separately | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 | RJ45 (Data, Power) | OCP, OVP, SCP | - | IEEE802.3af | 43.942mm | RoHS Compliant | ||
![]() TP-POE 10G Tycon Systems Inc. | 132 |
| Datasheet | - | Desktop | - | - | -20°C~50°C | - | TP-POE | 5.50Lx2.50W x 1.40 H 139.7mmx63.5mmx35.6mm | Active | Not Applicable | - | Passive Injector | - | - | CE, FCC | 84% | - | 1 | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, SCP | 56W | IEEE802.3at | - | ROHS3 Compliant | ||
![]() POE60U-1BT-5-R Phihong USA | 1122 |
| Datasheet | - | Desktop | - | - | -10°C~40°C | - | POE60U | 5.51Lx2.56W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | Not Applicable | - | Midspan Injector | - | - | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | IEEE802.3bt | - | RoHS Compliant | ||
![]() POEA30U-560-X-R Phihong USA | 26 |
| Datasheet | - | Desktop | - | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | - | - | ROHS3 Compliant | ||
![]() POE90U-560-2-R Phihong USA | In Stock | - | Datasheet | - | Desktop | - | - | -20°C~60°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | - | Midspan Injector | - | - | CE, cULus | 75% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | - | - | RoHS Compliant | ||
![]() POE90U-1BT6-R Phihong USA | 957 |
| Datasheet | - | Desktop | - | - | -20°C~40°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | - | Midspan Injector | - | - | CE, cULus | Level VI | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | IEEE802.3bt | - | RoHS Compliant | ||
![]() POEA30U-560-5-R Phihong USA | 58 |
| Datasheet | - | Desktop | - | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | - | - | ROHS3 Compliant | ||
![]() POEA30U-1AT-2-R Phihong USA | In Stock | - | Datasheet | - | Desktop | - | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | - | ROHS3 Compliant | ||
![]() POE15M-1AFE-2-R Phihong USA | In Stock | - | Datasheet | 1 Weeks | Desktop | - | - | -20°C~50°C | - | POE15M | 4.18Lx1.56W x 1.07 H 106.2mmx39.5mmx27.3mm | Active | Not Applicable | - | Passive Injector | - | - | CE, cULus | - | - | 1 | 56V | - | IEC 320-C6 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 15.4W | IEEE802.3af | - | RoHS Compliant | ||
![]() POEA30U-560-2-R Phihong USA | 8 |
| Datasheet | - | Desktop | - | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | - | - | ROHS3 Compliant | ||
![]() POE60U-560E-R Phihong USA | In Stock | - | Datasheet | 14 Weeks | Desktop | - | - | -10°C~60°C | - | POE60U | 5.51Lx2.56W x 1.42 H 140.0mmx65.0mmx36.0mm | Active | Not Applicable | - | Midspan Injector | - | - | CE, cULus | 80% | - | 1 | 56V | 10/100/1000 Mbps | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 60W | - | - | - | ||
![]() POE90U-560-X-R Phihong USA | In Stock | - | Datasheet | - | Desktop | - | - | -20°C~60°C | - | POE90U | 6.54Lx3.15W x 1.72 H 166.0mmx80.0mmx43.6mm | Active | Not Applicable | - | Midspan Injector | - | - | CE, cULus | 75% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 90W | - | - | RoHS Compliant | ||
![]() POEA30U-1AT-X-R Phihong USA | 40 |
| Datasheet | - | Desktop | - | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | Not Applicable | - | Passive Injector | - | - | CE, cULus | 85% | - | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | - | ROHS3 Compliant | ||
![]() TP-POE-2456GD Tycon Systems Inc. | 666 |
| Datasheet | - | Desktop | - | - | -30°C~60°C | - | TP-POE | 3.40Lx3.00W x 1.40 H 86.4mmx76.2mmx35.6mm | Active | - | - | Passive Injector | - | - | - | - | - | 1 | 56V | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | 35W | IEEE802.3af, IEEE802.3at | - | ROHS3 Compliant | ||
![]() POEA30U-1ATE-R Phihong USA | 40 |
| Datasheet | 2 Weeks | Desktop | - | - | -10°C~40°C | - | POEA30U | 4.96Lx1.79W x 1.18 H 126.0mmx45.5mmx30.0mm | Active | 1 (Unlimited) | - | Passive Injector | - | - | CB, CE, cULus | Level VI | AC Power Cord Sold Separately | 1 | 56V | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | OCP, OVP, SCP | 30W | IEEE802.3at | - | ROHS3 Compliant | ||
![]() TP-MS4X4 Tycon Systems Inc. | 34 |
| Datasheet | - | Desktop | - | - | -40°C~70°C | - | - | 4.60Lx3.50W x 1.50 H 116.8mmx88.9mmx38.1mm | Active | - | - | Midspan Injector | - | - | - | - | - | 8 | - | 10/100/1000 Mbps | RJ45 (Data, Power) | RJ45 (Data, Power) | OCP, OVP, SCP | - | IEEE802.3af | - | ROHS3 Compliant |