- Manufacturer
- Type
- Number of Ports
- Series
- Mfr
- Product Status
- Package
- Operating Temperature
- Mounting Type
- Features
- Data Rate
- Compliance
- Size / Dimension
Attribute column
Categories
Power over Ethernet (PoE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | AC Plug included/required | Approvals | Base Product Number | Brand | DC Output Connector | DC Output Cord Length | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Output Current-Channel 1 | Output Voltage-Channel 1 | Package | Plug | Product Status | RoHS | Standard Number | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Type | Subcategory | Number of Outputs | Approval Agency | Efficiency | Output Type | Note | Number of Ports | Current - Output | Input Type | Output Power | Voltage - Output | Data Rate | Product Type | Operating Temperature Range | Input Connector | Output Connector | Load Regulation | Product | Features | Power (Watts) - Per Port | Compliance | Input Voltage | Product Category | Number of Input Channels | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD-9501GCS/AC-UK Microchip Technology | 2290 |
| - | - | - | - | - | - | Microchip Technology | - | - | 5 | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | Active | Details | - | - | - | - | Bulk | - | - | - | AC-DC Power Supply | - | - | - | - | - | - | - | - | - | - | - | Power over Ethernet - PoE | - | - | - | - | - | - | - | - | - | Power over Ethernet - PoE | - | - | - | - | - | ||
![]() PD-9601-10GC/AC-JP Microchip Technology | 2891 |
| - | Desktop | - | - | - | - | Microchip Technology | - | - | 4 | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | Active | - | 62368-1 | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 6.38" L x 3.32" W x 1.91" H (162.1mm x 84.3mm x 48.5mm) | Midspan Injector | AC-DC Power Supply | - | CE | - | - | - | 1 | 1.667 A | - | - | 54V | 10/100/1000 Mbps | Power over Ethernet - PoE | - | RJ45 | RJ45 | - | - | - | 90W | IEEE802.3bt | - | Power over Ethernet - PoE | - | - | - | - | - | ||
![]() EKI6331ANPOEE-ES Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | + 70 C | - | - 20 C | - | - | - | - | - | - | Details | - | 0.850296 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 dBm | - | 54 Mb/s | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() POEA30U-1AT-R PHIHONG USA | In Stock | - | - | - | - | - | cUL/UL, CB, CE | - | - | RJ45 Connector | - | 1 | - | + 40 C | - | - 10 C | Desktop | 536 mA | 56 V | - | - | - | Details | - | 7.054792 oz | - | - | - | POEA30U | - | - | - | 1 Output | - | 85 % | - | - | 1 Port | - | - | 30 W | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - 10 C to + 40 C | - | - | Regulated | Power over Ethernet | Non-vented case | - | cUL/UL, CB, CE | 90 VAC to 264 VAC | - | - | - | 30 mm | 140.1 mm | 45.5 mm | ||
![]() 2703006 Phoenix Contact | 2624 |
| - | DIN Rail | - | - | - | - | - | - | - | 1 | - | + 75 C | Phoenix Contact | - 40 C | - | - | - | Bulk | - | Active | - | - | - | 18 ~ 57V | -40°C ~ 75°C | - | INJ | 4.72 L x 1.19 W x 5.12 H (120.0mm x 30.2mm x 130.0mm) | Midspan Injector | - | - | cUL, cULus, EAC, UL | - | RJ45 | - | 1 | 555 mA | RJ45 | - | 54V | 10/100/1000 Mbps | - | - | RJ45 (Data, Power) | RJ45 (Data, Power) | - | - | IP20 | 30W | IEEE802.3af, IEEE802.3at | - | - | 1 | IP20 | 130 mm | - | 30.2 mm | ||
![]() 2703007 Phoenix Contact | 2029 |
| - | DIN Rail | - | - | - | - | - | - | - | 1 | - | + 60 C | Phoenix Contact | 0 C | - | - | - | Bulk | - | Active | - | - | - | 18 ~ 57V | 0°C ~ 60°C | - | INJ | 4.72 L x 1.19 W x 5.12 H (120.0mm x 30.2mm x 130.0mm) | Midspan Injector | - | - | cUL, cULus, EAC, UL | - | RJ45 | - | 1 | 2.5 A | RJ45 | - | 54V | 10/100/1000 Mbps | - | - | RJ45 (Data, Power) | RJ45 (Data, Power) | - | - | IP20 | 60W | IEEE802.3af, IEEE802.3at | - | - | 1 | IP20 | 130 mm | - | 30.2 mm | ||
![]() 2703008 Phoenix Contact | 2348 |
| - | DIN Rail | - | - | - | - | - | - | - | 1 | - | + 75 C | Phoenix Contact | - 40 C | - | - | - | Bulk | - | Active | - | - | 1.027 lbs | 18 ~ 57V | -40°C ~ 75°C | - | INJ | 4.72 L x 1.19 W x 5.12 H (120.0mm x 30.2mm x 130.0mm) | Midspan Injector | - | - | cUL, cULus, EAC, UL | - | RJ45 | - | 1 | 2.5 A | RJ45 | - | 54V | 10/100/1000 Mbps | - | - | RJ45 (Data, Power) | RJ45 (Data, Power) | - | - | IP20 | 60W | IEEE802.3af, IEEE802.3at | - | - | 1 | IP20 | 130 mm | - | 30.2 mm | ||
![]() PD-9524-10GC/AC-EK Microchip Technology | 584 |
| - | Desktop | - | Included | - | - | Microchip Technology | RJ45 Connector | - | 2 | Microchip | + 40 C | Microchip Technology | 0 C | Rack Mount | - | 54 VDC | Bulk | C14 | Active | - | 62368-1 | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 17.20" L x 10.70" W x 1.75" H (436.9mm x 271.8mm x 44.5mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | AC Power Cord Included | 24 | 1.11 A | - | 60 W, 950 W | 54V | 10Gbps | Power over Ethernet - PoE | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | - | Power over Ethernet - PoE | - | 60W | IEEE802.3bt | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 1.75 in | 1.433 ft | 10.7 in | ||
![]() PD-9512-10GC/AC-US Microchip Technology | 603 |
| - | Desktop | - | - | - | - | Microchip Technology / Atmel | RJ45 Connector | - | 2 | Microchip | + 40 C | Microchip Technology | 0 C | Rack Mount | - | 54 VDC | Bulk | C14 | Active | - | 62368-1 | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 17.20" L x 10.70" W x 1.75" H (436.9mm x 271.8mm x 44.5mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | AC Power Cord Included | 12 | 1.11 A | - | 60 W, 950 W | 54V | 10Gbps | Power over Ethernet - PoE | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | - | Power over Ethernet - PoE | - | 60W | IEEE802.3bt | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 1.75 in | 1.433 ft | 10.7 in | ||
![]() PD-9506-10GC/AC-EK Microchip Technology | 812 |
| - | Desktop | - | Included | - | - | Microchip Technology | RJ45 Connector | - | 2 | Microchip | + 40 C | Microchip Technology | 0 C | Rack Mount | - | 54 VDC | Bulk | C14 | Active | - | 62368-1 | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 17.20" L x 10.70" W x 1.75" H (436.9mm x 271.8mm x 44.5mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | AC Power Cord Included | 6 | 1.11 A | - | 60 W, 450 W | 54V | 10Gbps | Power over Ethernet - PoE | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | - | Power over Ethernet - PoE | - | 60W | IEEE802.3bt | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 1.75 in | 1.433 ft | 10.7 in | ||
![]() PD-9524-10GC/AC-JP Microchip Technology | 928 |
| - | Desktop | - | Included | - | - | Microchip Technology | RJ45 Connector | - | 2 | Microchip | + 40 C | Microchip Technology | 0 C | Rack Mount | - | 54 VDC | Bulk | C14 | Active | - | 62368-1 | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 17.20" L x 10.70" W x 1.75" H (436.9mm x 271.8mm x 44.5mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | AC Power Cord Included | 24 | 1.11 A | - | 60 W, 950 W | 54V | 10Gbps | Power over Ethernet - PoE | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | - | Power over Ethernet - PoE | - | 60W | IEEE802.3bt | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 1.75 in | 1.433 ft | 10.7 in | ||
![]() PD-9512-10GC/AC-AU Microchip Technology | 540 |
| - | Desktop | - | - | - | - | Microchip Technology | RJ45 Connector | - | 2 | Microchip | + 40 C | Microchip Technology | 0 C | Rack Mount | - | 54 VDC | Bulk | C14 | Active | - | 62368-1 | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 17.20" L x 10.70" W x 1.75" H (436.9mm x 271.8mm x 44.5mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | AC Power Cord Included | 12 | 1.11 A | - | 60 W, 950 W | 54V | 10Gbps | Power over Ethernet - PoE | - | IEC 320-C14 (Power), RJ45 (Data) | RJ45 (Data, Power) | - | Power over Ethernet - PoE | - | 60W | IEEE802.3bt | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 1.75 in | 17.2 in | 10.7 in | ||
![]() POE16R-1AFG6-2-R Phihong USA | 2815 |
| - | Wall Mount | - | Required | - | POE16R | Phihong | RJ45 Connector | - | 100 | Phihong | + 45 C | Phihong USA | - 20 C | Rack Mount | - | 56 VDC | Bulk | - | Active | Details | - | 4.021232 oz | 90 ~ 264 VAC | -20°C ~ 45°C | - | POE16R | 3.39" L x 1.98" W x 1.31" H (86.0mm x 50.2mm x 33.2mm) | Midspan Injector | AC-DC Power Supply | - | CE, cULus, Cul, UL | Level VI | - | - | 1 | 275 mA | - | 15.4 W | 56V | 2.5 Gbps | Power over Ethernet - PoE | - | International AC Clips (Power), RJ45 (Data) | RJ45 (Data, Power) | Regulated | Power over Ethernet - PoE | OCP, OVP, SCP | 15.4W | IEEE802.3af | 90 VAC to 264 VAC | Power over Ethernet - PoE | - | - | 33 mm | 80 mm | 45 mm | ||
![]() 2703010 Phoenix Contact | 2238 |
| - | DIN Rail | - | - | - | - | - | - | - | 1 | - | + 75 C | Phoenix Contact | - 40 C | - | - | - | Bulk | - | Active | - | - | - | 18 ~ 57V | -40°C ~ 75°C | - | INJ | 4.72 L x 1.19 W x 5.12 H (120.0mm x 30.2mm x 130.0mm) | Midspan Injector | - | - | - | - | RJ45 | - | 1 | 2.5 A | RJ45 | - | 24V | 10/100/1000 Mbps | - | - | RJ45 (Data, Power) | RJ45 (Data, Power) | - | - | IP20 | 60W | IEEE802.3af, IEEE802.3at | - | - | 1 | IP20 | 130 mm | - | 30.2 mm | ||
![]() PD-USB-DP60 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | EN-55035, FCC | - | - | RJ45 Connector | 30 cm | 5 | - | + 40 C | - | 0 C | Cable | 3 A | 20 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 1 Port | - | - | 60 W | - | 1 Gb/s | - | - | - | - | Not Regulated | PoE to USB-C Adapter | - | - | - | 42 VDC to 57 VDC | - | - | - | 22.4 mm | 105.2 mm | 66.8 mm | ||
![]() PDS-104GO/AC/M-CC Atmel (Microchip Technology) | In Stock | - | - | - | - | - | EN/IEC/UL 60950 | - | - | RJ45 Connector | - | 5 | - | + 50 C | - | - 40 C | Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Output | - | - | - | - | 5 Port | - | - | 60 W, 150 W | - | 1 Gb/s | - | - | - | - | - | PoE Switches | - | - | - | 100 VAC to 240 VAC | - | - | - | 72 mm | 240 mm | 166 mm | ||
![]() PD-3501GC/AC-PC Microchip Technology | In Stock | - | - | - | - | Required | UL/EN/IEC 60950-1 | - | - | RJ45 Connector | - | 20 | - | + 40 C | - | 0 C | Desktop | - | 48 V | - | - | - | Details | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | 1 Port | - | - | 15.4 W | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | Regulated | Power over Ethernet | - | - | IEEE802.3af | 100 VAC to 240 VAC | - | - | - | 34.8 mm | 160.5 mm | 51.8 mm | ||
![]() POE60U-1BTE-A-RC Phihong USA | 61 |
| - | - | - | - | - | - | - | - | - | - | - | - | Phihong USA | - | - | - | - | Box | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD-9501-10GC/AC-US Microchip Technology | 2229 |
| - | Desktop | - | - | UL60950-1, UL60950-22 | PD-9501 | Microchip Technology / Atmel | RJ45 Connector | - | 5 | Microchip | + 50 C | Microchip Technology | - 40 C | Desktop | - | 55 V | Bulk | - | Active | Details | - | - | 100 ~ 240 VAC | 0°C ~ 40°C | - | - | 6.93" L x 2.64" W x 1.51" H (176.0mm x 67.0mm x 38.3mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | - | 1 | 1.09 A | - | 60 W | 55V | 10/100/1000 Mbps | Power over Ethernet - PoE | - | RJ45 (Data, Power) | RJ45 (Data, Power) | Regulated | Power over Ethernet | - | 60W | IEEE802.3af, IEEE802.3at | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 70 mm | 214 mm | 150 mm | ||
![]() PD-3501G/AC-JP Microchip Technology | 33000 |
| - | Desktop | - | - | EN, IEC 60950-1, UL | PD-3501 | Microchip Technology | RJ45 Connector | - | 20 | Microchip | + 40 C | Microchip Technology | 0 C | Desktop | - | 48 V | Bulk | - | Active | - | - | 7.054792 oz | 100 ~ 240 VAC | 0°C ~ 40°C | Bulk | - | 6.31" L x 2.04" W x 1.37" H (160.3mm x 51.8mm x 34.8mm) | Midspan Injector | AC-DC Power Supply | 1 Output | - | - | - | - | 1 | 321 mA | - | 15.4 W | 48V | 10/100/1000 Mbps | Power over Ethernet - PoE | 0 C to + 40 C | RJ45 (Data, Power) | RJ45 (Data, Power) | - | Power over Ethernet | - | 15.4W | IEEE802.3af | 100 VAC to 240 VAC | Power over Ethernet - PoE | - | - | 34.8 mm | 160.5 mm | 51.8 mm |