- Manufacturer
- Style
- Adapter Series
- Adapter Type
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Fastening Type
- Packaging
- Part Status
- RoHS Status
- Impedance
Attribute column
Categories
Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Dielectric Material | Weight | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Contact Finish Mating | Contact Materials | Frequency(Max) | Insulation Materials | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Style | Frequency | Reliability | Number of Contacts | Contact Gender | Polarity | Rated Current (Signal) | Plating | Coupling Type | Impedance | Body Plating | Mating Cycles | Includes | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Conversion Type | Adapter Type | Center Gender | Gender Type A | Adapter Series | Gender Type B | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53S156-K00N5 Rosenberger | 23 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -55°C~155°C | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | INSERTION LOSS MAX AT: 4 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | - | 50Ohm | - | 500 | - | 0.05 dB | White Bronze | N Plug, Male Pin | TNC Jack, Female Socket | 1.5 | Between Series | Plug to Jack | Female to Male | - | N to TNC | - | - | - | - | - | RoHS Compliant | - | ||
![]() 02S119-S00E3 Rosenberger | 2527 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyetheretherketone (PEEK) | - | Beryllium Copper | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | 20°C~26°C | Bulk | 2013 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | VSWR AT 12 GHZ: 1.05; VSWR AT 26.5 GHZ: 1.1 | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | MALE-MALE | - | - | - | SNAP-THREADED | 50Ohm | - | 500 | - | 1.6 dB | - | 2.92mm (OS-2.9) Plug, Male Pin | SMP Plug, Female Socket | 1.2 | Between Series | Plug to Plug | Male to Male | - | SMP to RPC-2.92 | - | Limited Detent | - | - | - | RoHS Compliant | - | ||
![]() 153QS153-K00N5 Rosenberger | 49 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 11GHz | POLYTETRAFLUORO ETHYLENE | 11GHz | -40°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | VSWR MAX AT: 6 GHZ | 8536.69.80.00 | Snap-On, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | SNAP-THREADED | 50Ohm | - | 500 | - | 0.166dB | White Bronze | N Jack, Female Socket | QN Plug, Male Pin | 1.12 | Between Series | Plug to Jack | Female to Male | - | QN to N | - | - | - | - | - | RoHS Compliant | - | ||
![]() CT3674 Cal Test Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Stainless Steel | Gold | Beryllium Copper | - | - | - | 12.5GHz | - | - | -65°C~165°C | Bulk | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | T-Shape | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | SMA Plug, Male Pin | SMA Jack, Female Socket (2) | - | Same Series | Plug to Jack | Female to Male | - | SMA to SMA, Dual | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 02K118-S00S3 Rosenberger | 2086 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polystyrene (PS); Polytetrafluoroethylene (PTFE) | - | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2014 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Snap-On, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | COMMERCIAL | - | FEMALE-MALE | - | - | - | SNAP-THREADED | 50Ohm | - | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | SMP Mini Plug, Male Pin | 1.29 | Between Series | Plug to Jack | Female to Male | - | SMP, Mini to RPC-2.92 | - | Full Detent | - | - | - | RoHS Compliant | - | ||
![]() 02K109-K00S3 Rosenberger | 2472 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polystyrene (PS) | - | Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | Bulk | 2015 | RPC | - | Active | 1 (Unlimited) | - | - | - | - | - | - | VSWR MAX AT 40 GHZ | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | FEMALE-FEMALE | - | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.32dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 1.25 | Between Series | Jack to Jack | Female to Female | - | RPC-2.92 to RPC-2.40 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 02K121-K00S3 Rosenberger | 2480 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polystyrene (PS) | - | Stainless Steel | Gold | Beryllium Copper | NO | - | - | 40GHz | POLYETHERETHERKETONE/POLYSTYROL | 40GHz | -40°C~85°C | - | 2006 | RPC | e4 | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | COMMERCIAL | - | FEMALE-FEMALE | - | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 1.6 dB | - | 2.92mm (OS-2.9) Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | 1.2 | Same Series | Jack to Jack | Female to Female | - | RPC-2.92 to RPC-2.92 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 59K151-K00L5 Rosenberger | 39 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | - | - | 4GHz | POLYTETRAFLUORO ETHYLENE | 4GHz | -55°C~155°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Bayonet Lock, Snap-On | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | BAYONET-SNAP | 50Ohm | - | 500 | - | 0.1 dB | Gold, Nickel | SMB Jack, Female Socket | BNC Jack, Female Socket | 1.5 | Between Series | Jack to Jack | Female to Female | - | BNC to SMB | - | - | - | - | - | RoHS Compliant | - | ||
![]() 32RS132-K00L5 Rosenberger | 45 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper; Stainless Steel | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -65°C~165°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | CAPTIVE CENTER CONTACT | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | - | - | - | - | - | 50Ohm | - | 500 | - | 0.21 dB | - | RP-SMA Plug, Female Socket | SMA Jack, Female Socket | 1.14 | Between Series | Plug to Jack | Female to Female | - | SMA to RP-SMA | - | - | - | - | - | RoHS Compliant | - | ||
![]() 32S156-S00L5 Rosenberger | 43 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper, Brass | Gold | Brass | NO | NOT SPECIFIED | - | 10GHz | POLYTETRAFLUORO ETHYLENE | 10GHz | -65°C~165°C | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | - | - | MALE-MALE | - | - | - | THREADED-THREADED | 50Ohm | - | 500 | - | 0.13 dB | Gold, Nickel | SMA Plug, Male Pin | TNC Plug, Male Pin | 1.1 | Between Series | Plug to Plug | Male to Male | - | SMA to TNC | - | - | - | - | - | RoHS Compliant | - | ||
![]() 242134 Amphenol RF | 55 |
| Datasheet | 10 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | 21.66g | Brass | Gold | Phosphor Bronze | - | - | Bronze | 2.5GHz | Polytetrafluoroethylene | - | -65°C~165°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | - | Coaxial | 50Ohm | 165°C | -65°C | - | - | - | Bayonet Lock, Threaded | - | - | - | - | - | Straight | Straight | 2.5GHz | - | 1 | - | Normal | - | Nickel | - | 50Ohm | Nickel | - | - | - | Nickel | BNC Plug, Male Pin | UHF Jack, Female Socket | - | Between Series | Plug to Jack | Female to Male | Male | BNC to UHF | Female | - | 33.8mm | No | Unknown | RoHS Compliant | - | ||
![]() AD-4310J4310J-1 Amphenol RF | 37 |
| Datasheet | 9 Weeks | Silver | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Silver | Beryllium Copper | - | - | Copper | 6GHz | - | - | -65°C~165°C | Bulk | 2016 | - | - | Active | Not Applicable | - | Coaxial | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 50Ohm | Bronze | 500 | - | - | White Bronze | 4.3/10 Jack, Female Socket | 4.3/10 Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | - | 4.3/10 to 4.3/10 | - | Low PIM | - | - | Unknown | RoHS Compliant | - | ||
![]() 32K101-K00L5 Rosenberger | 236 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | - | Beryllium Copper, Brass | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -55°C~155°C | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | VSWR MAX AT 19 GHZ, CAPTIVATED CENTER CONTACT | - | Threaded, Threaded | NO | NO | NO | NO | GENERAL PURPOSE | - | Straight | - | COMMERCIAL | - | - | - | 1.2A | - | - | 50Ohm | - | 500 | - | 0.13 dB | - | SMA Jack, Female Socket | SMA Jack, Female Socket | 1.22 | Same Series | Jack to Jack | Female to Female | - | SMA to SMA | - | - | - | - | - | RoHS Compliant | - | ||
![]() 28S132-K00N5 Rosenberger | 1486 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass; Bronze | Gold | Beryllium Copper | NO | NOT SPECIFIED | - | 18GHz | POLYTETRAFLUORO ETHYLENE | 18GHz | -40°C~85°C | - | 2014 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | STANDARD: IEC 60169, VSWR MAX AT 6 GHZ | 8536.69.80.00 | Snap-On, Threaded | NO | NO | YES | NO | GENERAL PURPOSE | - | Straight | - | - | - | MALE-FEMALE | - | - | - | - | 50Ohm | - | 100 | - | 0.21 dB | White Bronze | QMA Plug, Male Pin | SMA Jack, Female Socket | 1.12 | Between Series | Plug to Jack | Female to Male | - | SMA to QMA | - | - | - | - | - | RoHS Compliant | - | ||
![]() 53K102-K00N5 Rosenberger | 35 |
| Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | Bronze | - | NOT SPECIFIED | - | 11GHz | - | - | -45°C~85°C | - | 2013 | - | - | Active | 1 (Unlimited) | EAR99 | - | 53.102kOhm | - | - | Female to Female | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 50Ohm | - | 500 | - | - | White Bronze | N Jack, Female Socket | N Jack, Female Socket | - | Between Series | Jack to Jack | Female to Female | - | N to N | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADT-2540-7M-SMM-02 Cinch Connectivity Solutions Midwest Microwave | In Stock | - | - | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Stainless Steel | Gold | Beryllium Copper | - | - | - | 18GHz | - | - | - | Bulk | 2010 | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | 8536.69.80.00 | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 50Ohm | - | - | - | - | - | 7mm Precision, Non-Gendered | SMA Plug, Male Pin | - | Between Series | - | Male to Non-Gendered | - | SMA to 7mm | - | - | - | - | - | RoHS Compliant | - | ||
![]() ADP-SMAM-SMAM Linx Technologies Inc. | In Stock | - | Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | SMA | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | - | - | 12.4GHz | - | - | -65°C~165°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | 50Ohm | - | 500 | - | - | Nickel | SMA Plug, Male Pin | SMA Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | Male | SMA to SMA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 122345 Amphenol RF | 45 |
| - | 9 Weeks | Gold | Bulkhead, Panel | Panel Mount | - | Bulkhead | Polyoxymethylene (POM) Acetal | - | - | - | - | - | - | Bronze | 1GHz | - | - | - | Bulk | 2001 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | Threaded, Threaded | - | - | - | - | - | Straight | Straight | 11GHz | - | - | - | - | - | - | - | 75Ohm | Nickel | - | 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut | - | Nickel | TNC Jack, Female Socket | TNC Jack, Female Socket | - | Same Series | Jack to Jack | Female to Female | - | TNC to TNC | - | - | - | - | - | RoHS Compliant | - | ||
![]() APH-BNCP-TNCP Amphenol RF | In Stock | - | Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polytetrafluoroethylene (PTFE) | - | Brass | Gold | - | - | AU | - | 4GHz | - | 4GHz | -65°C~165°C | Bulk | 2006 | - | - | Obsolete | 1 (Unlimited) | EAR99 | BNC, TNC | - | - | - | - | - | 8536.69.80.00 | Bayonet Lock, Threaded | - | - | - | - | - | - | Straight | - | COMMERCIAL | - | - | Normal | - | - | - | 50Ohm | - | - | - | - | Nickel | BNC Plug, Male Pin | TNC Plug, Male Pin | - | Between Series | Plug to Plug | Male to Male | - | BNC to TNC | - | - | - | No | - | RoHS Compliant | - | ||
![]() 031-218-75RFX Amphenol RF | 113 |
| Datasheet | 9 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | Polyoxymethylene (POM) Acetal | - | Brass | Gold | Beryllium Copper | - | - | Brass, Copper | 4GHz | Polytetrafluoroethylene | - | -40°C~85°C | Bulk | 2001 | - | - | Active | 1 (Unlimited) | - | - | 75Ohm | 165°C | -65°C | - | - | - | Bayonet Lock, Bayonet Lock | - | - | - | - | - | Straight | Straight | 2GHz | - | - | - | - | - | - | - | 75Ohm | Nickel | 500 | - | - | Nickel | BNC Plug, Male Pin | BNC Plug, Male Pin | - | Same Series | Plug to Plug | Male to Male | - | BNC to BNC | - | - | 33.7mm | No | - | RoHS Compliant | - |