- Manufacturer
- Style
- Adapter Series
- Adapter Type
- Center Gender
- Conversion Type
- Convert From (Adapter End)
- Convert To (Adapter End)
- Fastening Type
- Packaging
- Part Status
- RoHS Status
- Impedance
Attribute column
Categories
Coaxial Connectors (RF) - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Panel Mount | Base Product Number | Contact Finish Mating | Contact Materials | Factory Pack Quantity | Frequency-Max | Ihs Manufacturer | Insulator Material | Maximum Frequency | Mfr | Minimum Frequency | Mounting Styles | Operating Frequency (Max) | Part # Aliases | Part Life Cycle Code | RoHS | Side 1 Gender | Side 1 Polarity | Side 1 RF Series | Side 2 Gender | Side 2 Polarity | Side 2 RF Series | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Connector Type | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Orientation | Style | Reach Compliance Code | Contact Style | Impedance | Contact Finish Termination | Mating Cycles | Insertion Loss | Body Finish | Convert From (Adapter End) | Convert To (Adapter End) | VSWR | Characteristic Impedance | Shell Plating | Conversion Type | Adapter Type | Center Gender | Adapter Series | Body Style | RF Series |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1AD-24FF P1dB Inc | 107 |
| Datasheet | - | Free Hanging (In-Line) | - | - | Gold | - | - | P1AD-24 | - | - | - | 50 GHz | - | - | - | P1dB Inc | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2.4mm | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | 50 Ohms | - | - | - | - | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | 2.4mm to 2.4mm | - | - | ||
![]() SM2082 Fairview Microwave | 22 |
| Datasheet | - | Free Hanging (In-Line) | - | Brass | Gold | - | - | - | - | - | - | 4 GHz | - | - | - | Fairview Microwave | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 110°C | Bag | - | - | Active | - | Bayonet Lock, Snap-On | - | - | - | - | - | - | Straight | - | - | 50 Ohms | - | - | - | Nickel | BNC Plug, Male Pin | SSMB Jack, Male Pin | - | - | - | Between Series | Plug to Jack | Male to Male | BNC to SSMB | - | - | ||
![]() SM3008 Fairview Microwave | 2787 |
| Datasheet | - | Free Hanging (In-Line) | Polychlorotrifluoroethylene (PCTFE); Polyetherimide (PEI) | Stainless Steel | Gold | Beryllium Copper | - | - | - | - | - | 50 GHz | - | - | - | Fairview Microwave | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 135°C | Bag | - | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | 50 Ohms | - | - | - | Passivated | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | 2.4mm (APC-2.4, OS-50) Jack, Female Socket | - | - | - | Same Series | Jack to Jack | Female to Female | 2.4mm to 2.4mm | - | - | ||
![]() PE8262 Pasternack | 2716 |
| Datasheet | - | Free Hanging (In-Line) | - | Stainless Steel | Gold | Beryllium Copper, Brass | - | PE826 | - | - | - | 3 GHz | - | - | - | Pasternack | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | Straight | - | - | 75 Ohms | - | - | 0.50dB | - | N Jack, Female Socket | N Plug, Male Pin | - | - | - | Same Series | Plug to Jack | Female to Male | N to N | - | - | ||
![]() SF-BF50 Mini-Circuits | 347 |
| Datasheet | - | Free Hanging (In-Line) | - | Brass | - | - | - | - | - | - | - | 2 GHz | - | - | - | Mini-Circuits | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Box | - | - | Active | - | Bayonet Lock, Threaded | - | - | - | - | - | - | Straight | - | - | 50 Ohms | - | - | - | Nickel | BNC Jack, Female Socket | SMA Jack, Female Socket | - | - | - | Between Series | Jack to Jack | Female to Female | BNC to SMA | - | - | ||
![]() PE91513 Pasternack | 2326 |
| Datasheet | - | Free Hanging (In-Line), Right Angle | Polyphenylene Ether, Modified (mPPE) | Stainless Steel | Gold | Beryllium Copper | - | PE915 | - | - | - | 40 GHz | - | - | - | Pasternack | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | Right Angle | - | - | 50 Ohms | - | - | - | - | 1.85mm Jack, Female Socket | 2.92mm (OS-2.9) Jack, Female Socket | - | - | - | Between Series | Jack to Jack | Female to Female | 1.85mm to 2.92mm | - | - | ||
![]() PE9304 Pasternack | 105 |
| Datasheet | - | Free Hanging (In-Line) | Polytetrafluoroethylene (PTFE) | Brass | Gold | - | - | - | - | - | - | - | - | - | - | Pasternack | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | - | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | T-Shape | - | - | 50 Ohms | - | - | - | Nickel | SMC Jack, Male Pin | SMC Jack, Male Pin (2) | - | - | - | Same Series | Jack to Jack | Male to Male | SMC to SMC, Dual | - | - | ||
![]() PE91515 Pasternack | 28 |
| Datasheet | - | Free Hanging (In-Line), Right Angle | Polyphenylene Ether, Modified (mPPE) | Stainless Steel | Gold | Beryllium Copper | - | PE915 | - | - | - | 34.5 GHz | - | - | - | Pasternack | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | Right Angle | - | - | 50 Ohms | - | - | - | - | 3.5mm Plug, Male Pin | 3.5mm Plug, Male Pin | - | - | - | Same Series | Plug to Plug | Male to Male | 3.5mm to 3.5mm | - | - | ||
![]() PE91520 Pasternack | 2581 |
| Datasheet | - | Free Hanging (In-Line), Right Angle | Polyphenylene Ether, Modified (mPPE) | Stainless Steel | Gold | Beryllium Copper | - | PE915 | - | - | - | 34.5 GHz | - | - | - | Pasternack | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag | - | - | Active | - | Threaded, Threaded | - | - | - | - | - | - | Right Angle | - | - | 50 Ohms | - | - | - | - | 2.92mm (OS-2.9) Jack, Female Socket | 3.5mm Plug, Male Pin | - | - | - | Between Series | Plug to Jack | Female to Male | 2.92mm to 3.5mm | - | - | ||
![]() 1138-4072 Amphenol / SV Microwave | In Stock | - | Datasheet | Gold | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | 32 GHz | - | - | Cable | - | - | - | RoHS Compliant | Female | Normal | SMPS | Female | Normal | SMPS | - | Tray | SMPS | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Straight | SMPS | ||
![]() 1138-4074 Amphenol / SV Microwave | In Stock | - | Datasheet | Gold | - | - | - | - | - | - | - | - | Beryllium Copper | - | - | - | - | 32 GHz | - | - | Cable | - | - | - | RoHS Compliant | Female | Normal | SMPS | Female | Normal | SMPS | - | Tray | SMPS | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Straight | SMPS | ||
![]() 5015 Pololu Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD48BS Stanley Engineered Fastening | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4K10A-K00A5-Z Rosenberger | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NOT APPLICABLE | NOT APPLICABLE | - | - | ROSENBERGER HOCHFREQUENZTECHNIK GMBH & CO KG | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | RF STRAIGHT ADAPTER | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R230.250T1 Littelfuse Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q2368I-1S1 Qualcomm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE93-7.5-T TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R107.064.000 Radiall | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | GOLD (20) OVER NICKEL | BERYLLIUM COPPER | - | - | RADIALL S A | POLYETHERETHERKETONE | - | - | - | - | 6 GHz | - | Active | - | - | - | - | - | - | - | - | - | - | e4 | - | RF STRAIGHT ADAPTER | - | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | COAX | - | GOLD (20) OVER NICKEL (79) | - | 0.49 dB | - | - | - | 1.28 | 50 Ω | - | - | - | - | - | - | - | ||
![]() R126704000 Radiall | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | 18 GHz | - | - | Panel Mount | - | ESCC340200302B101 | - | RoHS Compliant | Male | Normal | SMA | Female | Normal | SMA | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | Gold over Copper | - | - | - | - | Straight | SMA | ||
![]() R127870001X Radiall | In Stock | - | Datasheet | Gold | - | - | Stainless Steel | - | - | - | - | - | Beryllium Copper | 1 | - | - | - | 40 GHz | - | 0 Hz | - | - | - | - | RoHS Compliant | Female | Normal | SMA | Female | Normal | SMA | - | - | SMA2.9 | - | - | - | - | - | - | - | - | - | Straight | - | - | - | 50 Ohms | - | 500 Cycles | - | - | - | - | 1.05 | - | Passivated | - | - | - | - | Straight | SMA 2.9 to SMA 2.9 |