- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board Level Pressure Sensor Accuracyu2009 | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(mbar) | Pressureu2009(mmHG) | Proof Pressure Rangeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2002986-F TE Connectivity | 407 |
| - | - | Differential | Digital Pressure Sensor | - | - | - | - | - | - | - | - | 0 – 12.5u2009mbaru2009[u20095.02u2009inH2Ou2009] | - | 9.37 | 250 | 2002986-F | HCLA12X5EU; 0...+12,5mbard 0,25...4,25V | ||
![]() 1010384-F TE Connectivity | 13 |
| - | - | Differential | Digital Pressure Sensor | - | - | - | - | - | - | - | - | .25u2009mbaru2009[u2009.1u2009inH2Ou2009] | - | .187 | 2 bar | 1010384-F | LMIS025UB3S; PRES;0...25Pa;I2C;3Vs | ||
![]() 2002985-F TE Connectivity | 22 |
| - | - | Differential | Digital Pressure Sensor | - | - | - | - | - | - | - | - | 0 – 12.5u2009mbaru2009[u20095.02u2009inH2Ou2009] | - | 9.37 | 250 | 2002985-F | HCLA12X5DU; 0...+12,5mbard 0,25...4,25V | ||
![]() 82-001G-R-10353 TE Connectivity | In Stock | - | - | - | - | - | Gauge | Media Isolated mV Output Pressure Sensors | -20 – 70u2009°Cu2009[u2009-4 – 158u2009°Fu2009] | 100mV | - | - | - | - | .068u2009baru2009[u20091u2009psiu2009] | - | - | - | 82-001G-R-10353 | ASSY.NISO,82,SHORT CABLE,ULFA | ||
![]() EPB-1KPA-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 125 mV | 0 – 70 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | - | EPB-1KPA-C20004 | EPB-C13-1KP-/V5 | ||
![]() EPRB2-50PA-C20005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .5 – 4.5 V | 0 – 3.5 bar | Miniature Pressure Transducers | 5 | Absolute | - | - | - | - | EPRB2-50PA-C20005 | EPRB-2-VR33-50P-/ATR | ||
![]() EPB-7BG-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 125 mV | 0 – 7 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | EPB-7BG-C20001 | EPB-B01-7B | ||
![]() EXP5-1KPG-C00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100mV | 0 – 1000 psi | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | EXP5-1KPG-C00001 | XP5-X-1KPG | ||
![]() EPRB2-10PA-C00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 0 – 5 V | 0 – 0.6 bar | Miniature Pressure Transducers | 5 | Absolute | - | - | - | - | EPRB2-10PA-C00002 | EPRB-2-ZR63-10P-/Z1/ATR | ||
![]() EPL-3.5BS-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100 mV | 0 – 3.5 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | 11025836-00 | EPL-D12-3.5B | ||
![]() EXPM1-5BG-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100mV | 0 – 5 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | EXPM1-5BG-C20002 | XPM10-5BG | ||
![]() EXPM4-10BS-C20005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 60 mV | 0 – 10 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | EXPM4-10BS-C20005 | XPM4-10BS-/L3M | ||
![]() EXPM1-1BG-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 50 mV | 0 – 1 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | EXPM1-1BG-C20004 | XPM10-1BG-/L5M | ||
![]() EXP5-20BG-C00005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 10 mV/V | 0 – 20 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | EXP5-20BG-C00005 | XP5-M-20BG-/L7M | ||
![]() MS580330BA01-00 TE Connectivity | In Stock |
| - | ±400mbar | Absolute | Digital Pressure and Altimeter Sensor Modules | - | - | - | 24 bit ADC | - | - | - | - | - | 30000 | - | - | MS580330BA01-00 | MS5803-30BA01 DIGIT PRESSURE SENSOR | ||
![]() EPB-15BA-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 125 mV | 0 – 15 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | - | EPB-15BA-C20004 | EPB-C13-15B-/X | ||
![]() 87N-10KS-8R TE Connectivity | In Stock | - | - | - | - | - | Sealed Gauge | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 150mV | - | - | - | - | 689.4u2009baru2009[u200910000u2009psiu2009] | - | - | - | 87N-10KS-8R | NISO,87N,SEAL,1/4NPT,R/CABLE | ||
![]() EPRB1-10KPA-C00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .5 – 4.5 V | 0 – 10000 psi | Miniature Pressure Transducers | 5 | Absolute | - | - | - | - | EPRB1-10KPA-C00001 | EPRB-1-VR33-10KP | ||
![]() EXP5-10BA-C00005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100mV | 0 – 10 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | - | EXP5-10BA-C00005 | XP5-M-10BA | ||
![]() EXPC1-100BS-C00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 120mV | 0 – 100 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | EXPC1-100BS-C00002 | XPC10-M-100BS |