- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Media Isolated Pressure Sensor Accuracyu2009(%) | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Supply Voltageu2009(V) | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(inH2O) | Pressureu2009(mmHG) | Pressureu2009(psi) | Proof Pressure Rangeu2009 | TE Internal # | TE Internal Description | Interface | Program Memory Size | Data Bus Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5391-BCE-S-001.00-152 TE Connectivity | In Stock | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 172.36u2009mbaru2009[u200969.26u2009inH2Ou2009] | - | 129.28 | - | 12 psi | 5391-BCE-S-001-001 | 12kPa Differential Sensor | - | - | - | - | ||
![]() SM7331-BCE-S-001.00-451 TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 20u2009mbaru2009[u20098.03u2009inH2Ou2009] | - | 15 | - | 1.5 psi | 7331-BCE-S-001-001 | 1KPA DIFF. DIGITAL PRESSURE SENSOR | - | - | - | - | ||
![]() SM5491-BBE-T-008-000 TE Connectivity | In Stock | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 172.36u2009mbaru2009[u200969.26u2009inH2Ou2009] | - | 129.28 | - | 12 psi | 5491-BBE-T-008-000 | 6kPa Differential Sensor | - | - | - | - | ||
![]() SM4291-BGE-S-005-001 TE Connectivity | In Stock | - | - | Gauge | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 344.73u2009mbaru2009[u2009138.39u2009inH2Ou2009] | - | 258.57 | - | 25 psi | 4291-BGE-S-005-001 | 5 PSI Gauge Sensor | - | - | - | - | ||
![]() SM1391-BCE-T-007-000 TE Connectivity | In Stock | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 482.63u2009mbaru2009[u2009193.75u2009inH2Ou2009] | - | 362 | - | 25 psi | 1391-BCE-T-007-000 | Pre-Release Samples Only | - | - | - | - | ||
![]() SM4291-BBE-T-005-001 TE Connectivity | In Stock | - | - | Gauge | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 344.73u2009mbaru2009[u2009138.39u2009inH2Ou2009] | - | 258.57 | - | 25 psi | 4291-BBE-T-005-001 | 5 PSI Gauge Sensor | - | - | - | - | ||
![]() SM1391-BCE-S-007-000 TE Connectivity | In Stock | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 482.63u2009mbaru2009[u2009193.75u2009inH2Ou2009] | - | 362 | - | 25 psi | 1391-BCE-S-007-000 | PRE-RELEASE SAMPLES ONLY | - | - | - | - | ||
![]() EXP5-200BS-C00011 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 100mV | 0 – 200 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | - | 10202528-00 | XP5-M-200BS/P7/L3M | - | - | - | - | ||
![]() EXP5-10BS-C00008 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 10 mV/V | 0 – 10 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | - | - | 10221204-00 | XP5-M-10BS-/L7M | - | - | - | - | ||
![]() 4515DO-DS5AI002DP TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | 2 | - | - | 300 psi | 4515DO-DS5AI002DP | PRESS XDCR,DIGITAL,INH20 RANGE | - | - | - | - | ||
![]() 4515DO-DS3BK020GPL TE Connectivity | 8 |
| - | Gauge | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | 20 | - | - | 300 psi | 4515DO-DS3BK020GPL | PRESS XDCR,DIGITAL,INH20 RANGE | - | - | - | - | ||
![]() 4515DO-DS3BS002DS TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | 2 | - | - | 300 psi | 4515DO-DS3BS002DS | PRESS XDCR,DIGITAL,INH20 RANGE | - | - | - | - | ||
![]() 4525DO-DS3AI005DPF TE Connectivity | 8 |
| - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | - | - | 5 | 300 psi | 4525DO-DS3AI005DPF | PRESS XDCR,DIGITAL,PSI RANGE | - | - | - | - | ||
![]() 4525DO-DS5AI005DSF TE Connectivity | In Stock | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | 14 bit ADC | - | - | - | - | - | - | - | 5 | 300 psi | 4525DO-DS5AI005DSF | PRESS XDCR,DIGITAL,PSI RANGE | - | - | - | - | ||
![]() 4525-DS5A015DP TE Connectivity | In Stock | - | - | Differential | Analog Pressure Sensor Modules | - | - | - | - | - | 10 - 90% Vdc | - | - | - | - | 1.034u2009baru2009[u200915u2009psiu2009] | - | - | - | 300 psi | 4525-DS5A015DP | PRESS XDCR, ANALOG, PSI RANGE | - | - | - | - | ||
![]() 4525-SS5A015AL TE Connectivity | In Stock | - | - | Absolute | Analog Pressure Sensor Modules | - | - | - | - | - | 10 - 90% Vdc | - | - | - | - | 1.034u2009baru2009[u200915u2009psiu2009] | - | - | - | 300 psi | 4525-SS5A015AL | PRESS XDCR, ANALOG, PSI RANGE | - | - | - | - | ||
![]() 82-500G-R TE Connectivity | In Stock | - | - | - | - | - | Gauge | - | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100mV | - | - | - | - | 34.47u2009baru2009[u2009500u2009psiu2009] | - | - | - | - | 82-500G-R | NISO LP GAGE RIBBON CABLE | - | - | - | - | ||
![]() 85-015A-4R TE Connectivity | In Stock | - | - | - | - | - | Absolute | 5 | Media Isolated mV Output Pressure Sensors | - | Sensitivity = 12 - 27mV/V | - | - | - | - | 1.03u2009baru2009[u200915u2009psiu2009] | - | - | - | - | 85-015A-4R | NISO,ABS,1/4 NPT,RIBBON CBL | - | - | - | - | ||
![]() 85CV-005G-8R TE Connectivity | 34 |
| - | - | - | - | Gauge | 10 | Media Isolated mV Output Pressure Sensors | - | 100mV | - | - | - | - | - | - | - | 5 | - | 85CV-005G-8R | NISO,CV,1/8 NPT,5/8 HX,CBL | Serial I2C/SPI | 256 KB | 32 Bit | RX | ||
![]() 86BSD300PA-5ASC TE Connectivity | In Stock | - | - | - | - | ± .25 | Absolute | - | Media Isolated Digital Output Pressure Sensors | - | 14 bit ADC | - | - | - | - | 20.68u2009baru2009[u2009300u2009psiu2009] | - | - | - | - | 86BSD300PA-5ASC | PRESS,ISO,BACK-SIDE DIGITAL | - | - | - | - |