- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Base Product Number | Compensated Temperature | Mfr | Package | Product Status | RoHS | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Lead Pitch | Body Breadth | Actuator Type | Output Voltage | Output Type | Operating Supply Voltage | Impedance | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Force | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Includes | Sensor Type | Linearity | Maximum Pressure | Sensors/Transducers Type | Max Supply Voltage (DC) | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Accuracy-Max | Offset-Nom | Features | Sensitivity (mV/V) | Actuator Style/Size | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX1901-0001-0010-L TE Connectivity | 177 |
| - | - | - | - | - | - | - | - | FX1901 | - | TE Connectivity Measurement Specialties | Bulk | Active | Non-Compliant | - | - | 0°C ~ 50°C | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | 5V | - | Voltage | - | - | - | - | Pushbutton | - | - | - | - | - | - | - | ±1% | - | 4.54kgf (10lbs) | - | - | - | - | - | Sensor | Resistive | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | ||
![]() ADP1271 Panasonic Electronic Components | 126 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | - | - | - | - | - | - | - | -20°C~100°C | Bulk | 2004 | PF | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | - | - | 5V | - | 0 mV ~ 100 mV | PC Pin | 10mm | - | - | - | 100mV | Wheatstone Bridge | - | - | 1.5mA | - | - | ±0.5% | - | - | 71.11PSI (490.3kPa) | Vented Gauge | Barbless | - | Male - 0.12 3mm Tube | - | - | 0.5 % | 142.22PSI (980.57kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 142.22 PSI | 71.11 Psi | GAGE | - | 0MV | Temperature Compensated | - | - | - | 9.3mm | - | RoHS Compliant | Lead Free | ||
![]() SSCDANN015PG2A5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | - | - | I2C | 5V | - | 2mA | - | 12 | ±0.25% | 1 ms | - | 15PSI (103.42kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 30 PSI | 15 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCDFA6D Honeywell Sensing and Productivity Solutions | 3 |
| Datasheet | 9 Weeks | - | 4-SIP Module | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | - | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | - | 2.5V~16V | - | 0 mV ~ 100 mV (10V) | PC Pin | 12.7mm | - | - | - | - | Wheatstone Bridge | - | - | - | - | - | ±0.2% | 1000 µs | - | ±30PSI (±206.84kPa) | Differential | Barbless | - | Male - 0.2 5.08mm Tube Dual | - | - | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 60 Psi | - | - | 0MV | Temperature Compensated | - | - | - | 34.3mm | - | RoHS Compliant | - | ||
![]() NPP-301A-100A Amphenol Advanced Sensors | 117 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | - | NPP-301 | - | - | Active | 6 (Time on Label) | SMD/SMT | - | - | - | Board Mount | IT IS HAVING 0.20 PERCENT STATIC ACCURACY AND OFFSET 10 MV/V | - | - | 3V~10V | unknown | 0 mV ~ 60 mV (3V) | Gull Wing | 5.1mm | - | 4.1 mm | - | 60mV | Wheatstone Bridge | 3V | - | - | - | - | ±0.2% | - | - | 15PSI (103.42kPa) | Absolute | No Port | - | - | - | - | 0.2 % | 45PSI (310.26kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | 45 PSI | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MPXH6101A6U NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXH6101A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Board Mount | - | 8542.31.00.01 | - | 4.75V~5.5V | - | 0.2 V ~ 5 V | Gull Wing | 7.36mm | - | 7.36 mm | - | - | Analog Voltage | - | - | - | - | - | ±1.72% | 15000 µs | - | 2.18PSI ~ 15.23PSI (15kPa ~ 105kPa) | Absolute | No Port | - | - | - | - | 1.72 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 15.2 Psi | - | - | 0.22V | Temperature Compensated | 53 mV/V | - | - | 3.93mm | - | ROHS3 Compliant | - | ||
![]() MPXHZ6250A6U NXP USA Inc. | 615 | - | Datasheet | 12 Weeks | - | 8-SOIC (0.295, 7.50mm Width) | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2003 | MPXHZ6250A | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | 0.3 V ~ 4.9 V | Gull Wing | 7.36mm | - | 7.36 mm | - | - | Analog Voltage | - | - | - | - | - | ±1.5% | 1000 µs | - | 2.9PSI ~ 36.26PSI (20kPa ~ 250kPa) | Absolute | No Port | - | - | - | - | - | 145.04PSI (1000kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 36 Psi | - | - | 0.20V | Temperature Compensated | 20.4 mV/V | - | - | 3.93mm | - | ROHS3 Compliant | - | ||
![]() ADP5101 Panasonic Electronic Components | 68 |
| Datasheet | 12 Weeks | - | 6-DIP Module | NO | - | 6 | - | - | - | - | - | - | - | Commercial grade | - | -10°C~60°C | - | 2004 | PS-A | - | - | Active | 1 (Unlimited) | Through Hole | - | - | - | Board Mount | - | - | 5V | - | - | 0 V ~ 4.5 V | PC Pin | 7.2mm | - | 7 mm | - | 4.55V | Analog Voltage | - | - | 10mA | - | - | ±1.25% | - | - | ±14.5PSI (±100kPa) | Vented Gauge | Barbless | - | Male - 0.12 3mm Tube | - | - | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | 29.01 PSI | 14.5 Psi | GAGE | - | 2.50V | Amplified Output, Temperature Compensated | - | - | - | 3.5mm | No SVHC | RoHS Compliant | - | ||
![]() NPA-700B-005D Amphenol Advanced Sensors | 76 | - | Datasheet | 13 Weeks | Surface Mount | 14-SOIC Module, Top Port | - | - | 14 | - | - | - | - | - | - | - | - | 5V | -40°C~125°C | Cut Tape (CT) | 2014 | NPA-700 | e4 | - | Active | 5A (24 Hours) | Gull Wing | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 14 b | Gull Wing | - | - | - | - | 5V | I2C | 5V | 5kOhm | 1mA | - | 14 | ±1.5% | - | - | 5PSI (34.47kPa) | Differential | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | - | - | 0.25 % | 60PSI (413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 60 PSI | - | - | - | - | Temperature Compensated | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SSCDANN150PG2A5 Honeywell Sensing and Productivity Solutions | 455 |
| Datasheet | 9 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | - | - | I2C | 5V | - | 2mA | - | 12 | ±0.25% | 1 ms | - | 150PSI (1034.21kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 250 PSI | 150 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSHHN001PDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PCB | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | - | ±1PSI (±6.89kPa) | Differential | Barbed | - | Male - 0.16 3.94mm Tube Dual | - | - | - | ±10PSI (±68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | - | 1 Psi | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - | ||
![]() ABPMAND001PG2A3 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 10 Weeks | - | 6-SMD Module | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 3.3V | - | - | 12 b | J Lead | - | - | - | - | - | I2C | - | - | 3.1mA | - | - | ±0.25% | 460 μs | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() MPXM2202A NXP USA Inc. | In Stock |
| Datasheet | 12 Weeks | - | 5-SMD Module | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | - | 0 mV ~ 40 mV (10V) | Gull Wing | 8.38mm | - | 6.35 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1000 µs | - | 29.01PSI (200kPa) | Absolute | No Port | - | - | - | - | 1 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 29 Psi | - | 1% | 0MV | Temperature Compensated | 0.2 mV/V | - | - | 4.06mm | - | ROHS3 Compliant | - | ||
![]() ABPLANN001PG2A5 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 9 Weeks | - | 6-SMD Module, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2015 | ABP | - | yes | Active | 1 (Unlimited) | - | - | - | - | Board Mount | - | - | 5V | - | - | 12 b | SMD (SMT) Tab | - | - | - | - | - | I2C | - | - | 5mA | - | - | ±0.25% | 460 μs | - | 1PSI (6.89kPa) | Vented Gauge | Barbed | - | - | - | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() 24PCFFM6G Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 14 Weeks | Screw | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | - | 10V | -40°C~85°C | - | 1998 | 24PC | - | no | Active | 1 (Unlimited) | PC Pin | - | 6kOhm | - | Board Mount | - | - | 10V | 10V~12V | - | 0 mV ~ 225 mV (10V) | PC Pin | - | 2.5mm | - | - | 225mV | Wheatstone Bridge | 10V | - | 2mA | - | - | ±1% | 1 ms | - | ±100PSI (±689.48kPa) | Compound | Threaded | - | Male - 1/4 6.35mm UNF | - | - | 1 % | ±200PSI (±1378.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | 12V | - | - | 100 Psi | GAGE | - | 0MV | - | - | - | 12.7mm | - | No SVHC | RoHS Compliant | - | ||
![]() MC33887DWBR2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSCMRNN100MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | - | 9.91 mm | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | - | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | - | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 12.33 PSI | 1.45 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | 6.54mm | - | RoHS Compliant | - | ||
![]() MPXV4006GC6T1 NXP USA Inc. | 200 | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Top Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 2003 | MPXV4006G | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 4.75V~5.25V | - | 0.2 V ~ 4.7 V | Gull Wing | 10.66mm | - | 10.66 mm | - | - | Analog Voltage | - | - | - | - | - | ±5% | - | - | 0.87PSI (6kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.17mm Tube | - | - | 5 % | 3.48PSI (24kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | PLASTIC | - | 0.87 Psi | GAGE | - | 0.22V | Temperature Compensated | 766 mV/V | - | - | 12.95mm | - | ROHS3 Compliant | - | ||
![]() MPXV2202GP NXP USA Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-SMD, Gull Wing, Side Port | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 1998 | MPX2202 | - | - | Active | Not Applicable | - | EAR99 | - | - | Board Mount | - | 8542.39.00.01 | - | 10V~16V | - | 0 mV ~ 40 mV (10V) | Gull Wing | 12.06mm | - | 12.06 mm | - | - | Wheatstone Bridge | - | - | - | - | - | - | 1000 µs | - | 29.01PSI (200kPa) | Vented Gauge | Barbed | - | Male - 0.13 3.17mm Tube | - | - | 0.4 % | 58.02PSI (400kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | 29 Psi | GAGE | - | 0MV | Temperature Compensated | 0.2 mV/V | - | - | 7.36mm | - | ROHS3 Compliant | - | ||
![]() SSCDANN060PGAA5 Honeywell Sensing and Productivity Solutions | 2568 |
| Datasheet | 11 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | 8 | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | - | - | - | - | 4.5V | Analog Voltage | 5V | - | 2mA | 3mA | - | ±0.25% | 1 ms | - | 60PSI (413.69kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | - | - | 120PSI (827.37kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | CERAMIC | 120 PSI | 60 Psi | GAGE | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | RoHS Compliant | - |