- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Body Orientation | Insert Arrangement | Mounting | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(mbar) | Pressureu2009(mmHG) | Pressureu2009(psi) | Proof Pressure Rangeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Resistance | Gender | Resistor Type | Contact Gender | Resistance Tolerance | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST4300P00500P4P1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 500 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | - | - | - | - | 11106558-00 | AST4300P00500P4P1000:CTO-13000000-03 | - | - | - | - | - | - | - | - | - | ||
![]() AST43LPA00015P4P1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 15 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | - | - | - | - | 11106880-00 | AST43LPA00015P4P1000:CTO-13000000-03 | - | - | - | - | - | - | - | - | - | ||
![]() AST4400P00025P4L1000 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 25 psi | Intrinsically Safe Pressure Transducer | 10 – 28 | Gauge | - | - | - | - | - | 11107523-00 | AST4400P00025P4L1000:CTO-13000000-03 | - | - | - | - | - | - | - | - | - | ||
![]() AST4520Y00208H4X1354 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 208 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | - | - | - | - | 11108524-00 | AST4520Y00208H4X1354:CTO-13000000-03 | - | - | - | - | - | - | - | - | - | ||
![]() AST4510L00015P3X1074 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 1 – 5 V | 0 – 15 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | - | - | - | - | 11108312-00 | AST4510L00015P3X1074:CTO-13000000-03 | - | - | - | - | - | - | - | - | - | ||
![]() AST4600A00200P4T1117 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | 0 – 200 psi | Explosion Proof Pressure Transducer | 10 – 28 | Gauge | - | - | - | - | - | 11108651-00 | 200 PSI, 1/4MNPT, 4-20mA, Conduit, 18AWG | - | - | - | - | - | - | - | - | - | ||
![]() AST4600P01000P4U1000 TE Connectivity | 2800 |
| - | - | - | - | - | - | - | 4 – 20 mA | 0 – 1000 psi | Explosion Proof Pressure Transducer | 10 – 28 | Gauge, Sealed | - | - | - | - | - | 11108969-00 | AST4600P01000P4U1000:CTO-13000000-00 | - | - | - | - | - | - | - | - | - | ||
![]() AST4600AV0015P1U1000 TE Connectivity | 2679 |
| - | - | - | - | - | - | - | .5 – 4.5 V | 0 – 15 psi | Explosion Proof Pressure Transducer | 10 – 28 | Compound | - | - | - | - | - | 11108836-00 | -14.7 to 15 PSI, 1/4MNPT, 0.5-4.5V, Cond | - | - | - | - | - | - | - | - | - | ||
![]() EPRB2-2BA-C00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 0 – 5 V | 0 – 2 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | - | - | - | EPRB2-2BA-C00002 | EPRB-2-NU63-2B | - | - | - | - | - | - | - | - | - | ||
![]() EXP5-35BA-C00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100mV | 0 – 35 bar | Miniature Pressure Transducers | 10 – 30 | Absolute | - | - | - | - | - | EXP5-35BA-C00002 | XP5-M-35BA | - | - | - | - | - | - | - | - | - | ||
![]() EXPM4-20BG-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100 mV | 0 – 20 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | EXPM4-20BG-C20004 | XPM4-20BG-/Z14 | - | - | - | - | - | - | - | - | - | ||
![]() SM1291-BCE-S-015.00-151 TE Connectivity | In Stock | - | - | - | Gauge | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | 10 – 90% Vdc, 16 bit I2C | - | - | - | - | - | - | - | 15 | 45 psi | 1291-BCE-S-015-000 | 15PSI GA. DIGITAL/ANALOG PRESSURE SENSOR | - | - | kOhm | - | High Power | - | 5 | - | 304 mm | ||
![]() SM4391-BCE-T-005-000 TE Connectivity | In Stock | - | - | - | Differential | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | 344.73u2009mbaru2009[u2009138.39u2009inH2Ou2009] | - | 258.57 | - | 25 psi | 4391-BCE-T-005-000 | 5 PSI Differential Sensor | - | - | - | - | - | - | - | - | - | ||
![]() SM6295-BGC-S-040-000 TE Connectivity | In Stock | - | - | - | Gauge | Analog Pressure Sensor Modules, Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | .054u2009baru2009[u2009.79u2009psiu2009] | - | 40.85 | - | - | 6295-BGC-S-040-000 | 40CMH2O GAUGE SENSOR | - | - | - | - | - | - | - | - | - | ||
![]() SM9236-BBE-T-600-002 TE Connectivity | In Stock | - | - | - | Gauge | Digital Pressure and Altimeter Sensor Modules | - | - | - | 16 bit I2C | - | - | - | - | - | 6 | - | - | .07 bar | 9236-BBE-T-600-002 | 600PA DIFF. DIGITAL PRESSURE SENSOR | - | - | - | - | - | - | - | - | - | ||
![]() EXPM4-50BG-C20007 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100 mV | 0 – 50 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | - | - | EXPM4-50BG-C20007 | DROP-XPM4-50BG-/UC/L3M/CC | - | - | - | - | - | - | - | - | - | ||
![]() EXPM1-100BS-C20008 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100 mV | 0 – 100 bar | Miniature Pressure Transducers | 10 – 30 | Sealed | - | - | - | - | - | 10206329-00 | XPM10-A1-100BS-/L5M | - | - | - | - | - | - | - | - | - | ||
![]() LMIM025UB3S TE Connectivity | In Stock | - | - | - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | 0 – 25u2009mbaru2009[u200910u2009inH2Ou2009] | - | 18.75 | - | 2 bar | 1010382-F | LMIM025UB3S; PRES;0...2500Pa;I2C;3Vs | - | - | - | - | - | - | - | - | - | ||
![]() 2003354-F TE Connectivity | In Stock | - | - | Gold | Differential | Analog Pressure Sensor Modules, Digital Pressure Sensor | Straight | 13-8 | Cable Mount | - | - | - | - | - | 0 – 50u2009mbaru2009[u200920.09u2009inH2Ou2009] | - | 37.5 | - | 550 mbar | 2003354-F | HDIM050DUF8P5; PRES; 0...50mbar; 4V; 5V | Crimp | -65 to 200 °C | - | Plug | - | PIN | - | No | 30.96 mm | ||
![]() 2003414-F TE Connectivity | In Stock | - | - | - | Gauge | Analog Pressure Sensor Modules, Digital Pressure Sensor | - | - | - | - | - | - | - | - | 0 – 10u2009mbaru2009[u20094.01u2009inH2Ou2009] | - | 7.5 | - | 150 | 2003414-F | HDIM010GUZ8P5; PRES; 0...10mbar; 4V; 5V | - | - | - | - | - | - | - | - | - |