- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Board Level Pressure Sensor Styleu2009 | Board Level Pressure Sensor Typeu2009 | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Supply Voltageu2009(V) | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Port/Fittingu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009 | Pressureu2009(mmHG) | Proof Pressure Rangeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1006940-F TE Connectivity | 39 |
| - | Differential | Digital Pressure and Altimeter Sensor Modules | - | - | - | - | - | - | - | - | - | - | 2.5u2009mbaru2009[u20091u2009inH2Ou2009] | 1.87 | 2 bar | 1006940-F | LDES250BF3S; PRES; 250Pa;0,3...2,7V;3Vs | ||
![]() 1007147-F TE Connectivity | 6 |
| - | - | - | Absolute | - | Media Isolated Analog Pressure Sensor Modules, Media Isolated Digital Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 248u2009°Fu2009] | - | G 1/8 | - | - | - | - | 10u2009baru2009[u2009145.03u2009psiu2009] | - | - | 1007147-F | SSOB010A8FH;PRES;10bara;70mV;1.5mA;G1/8 | ||
![]() 87N-01KA-XL-10252 TE Connectivity | In Stock | - | - | - | - | Absolute | - | Media Isolated mV Output Pressure Sensors | -20 – 85u2009°Cu2009[u2009-4 – 185u2009°Fu2009] | - | 1/4 18 NPT | - | - | - | - | 69u2009baru2009[u20091000u2009psiu2009] | - | - | 87N-01KA-XL-10252 | ASSY,NISO,HP,UNCAL,MDL 10252 | ||
![]() 2003032-F TE Connectivity | In Stock | - | - | Differential | Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | 12.5u2009mbaru2009[u20095.02u2009inH2Ou2009] | 9.37 | 250 | 2003032-F | HCLA12X5PB; +/-12,5mbar 2,25+-2V SIL | ||
![]() 2003057-F TE Connectivity | In Stock | - | - | Gauge | Digital Pressure Sensor | - | - | - | - | - | - | - | - | - | - | 1000u2009mbaru2009[u2009401.8u2009inH2Ou2009] | 750.06 | 3 bar | 2003057-F | HCEB001GBH9P3;PRES;+-1000mbarg;2V;3V;3mm | ||
![]() 87N-5000S-9L TE Connectivity | In Stock | - | - | - | - | Sealed Gauge | 5 | Media Isolated mV Output Pressure Sensors | - | 22 mV/V | - | - | - | - | - | 344u2009baru2009[u20095000u2009psiu2009] | - | - | 87N-5000S-9L | ASSY,NISO,87N,SEAL,1/4 BSP | ||
![]() EPRB2-100PA-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 6 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | - | EPRB2-100PA-C20002 | EPRB-2-XU33-100P-/Z35 | ||
![]() EPL-15BS-C20003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 125 mV | - | 0 – 15 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | EPL-15BS-C20003 | EPL-D12-15B | ||
![]() M3256-00000E-010BG TE Connectivity | 6 |
| - | - | - | - | - | - | - | 4 – 20 mA | - | 0 – 10 bar | Low Costxa0Pressure Transducers | 9 – 30 | Gauge | - | - | - | 10219838-00 | PRESS XDCR M3256-00000E-010BG | ||
![]() EPRB2-15PA-C00005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 15 psi | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | - | EPRB2-15PA-C00005 | EPRB-2-VU33-15P | ||
![]() EXP5-100BS-C00004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 10 mV/V | - | 0 – 100 bar | Miniature Pressure Transducers | 10 | Sealed | - | - | - | EXP5-100BS-C00004 | XP5-M-100BS-/Z36 | ||
![]() EPRB2-100PA-C20005 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 – 20 mA | - | 0 – 100 psi | Miniature Pressure Transducers | 10 – 30 | Absolute | - | - | - | EPRB2-100PA-C20005 | EPRB-2-EI53-100P-/Z35/CM3 | ||
![]() EXPM1-1BG-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 50mV | - | 0 – 1 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | EXPM1-1BG-C20001 | XPM10-1BG | ||
![]() EXPM4-5BA-C20004 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 30 mV | - | 0 – 5 bar | Miniature Pressure Transducers | 10 | Absolute | - | - | - | EXPM4-5BA-C20004 | XPM4-5BA | ||
![]() EPRB1-1KPA-C00003 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 60 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | - | EPRB1-1KPA-C00003 | EPRB-1-QU33-1KP-/Z1/SC4M | ||
![]() EPRB2-150PS-C00002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 0 – 5 V | - | 0 – 10 bar | Miniature Pressure Transducers | 8 – 32 | Sealed | - | - | - | EPRB2-150PS-C00002 | EPRB-2-VU62-150P-/Z1/CM1 | ||
![]() EPRB3-300PA-C00001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | .5 – 4.5 V | - | 0 – 20 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | - | - | EPRB3-300PA-C00001 | EPRB-3-QU33-300P-/Z35 | ||
![]() EXPM6-1KBG-C20001 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 100 mV | - | 0 – 1000 bar | Miniature Pressure Transducers | 10 | Gauge | - | - | - | EXPM6-1KBG-C20001 | XPM6-1KBG | ||
![]() 87N-10KS-8P TE Connectivity | In Stock | - | - | - | - | Sealed Gauge | - | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 150mV | - | - | - | - | - | 689u2009baru2009[u200910000u2009psiu2009] | - | - | 87N-10KS-8P | NISO,87N,SEAL,1/8NPT,PADS | ||
![]() EFP11-50BG-C20002 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | 4 V±5%FS | - | 0 – 50 bar | Heavy Industrial Pressure Transducers | 10 – 30 | Gauge | - | - | - | EFP11-50BG-C20002 | FP110-A1-50BG |