- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Media Isolated Pressure Sensor Styleu2009 | Media Isolated Pressure Sensor Typeu2009 | Operating Temperature Rangeu2009 | Output/Spanu2009 | Pressure Rangeu2009 | Pressure Transducer Sensor Typeu2009 | Pressure Transducer Supply Voltageu2009(V) | Pressure Typeu2009 | Pressureu2009(psi) | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AST4300A05000P4L1000-SS TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 5000 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | 11106132-00 | AST4300A05000P4L1000-SS:CTO-13000000-03 | ||
![]() AST4300A05000P9X1216-SS TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 5000 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | 11106143-00 | 5000 PSI, 1/4MNPT, 0.25-5V, Special, 316 | ||
![]() AST4300P00500P3M1009-SS TE Connectivity | In Stock | - | - | - | - | - | 1 – 5 V | 0 – 500 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | 11106549-00 | 500 PSI, 1/2MNPT, 1-5V, Conduit, 4ft., 3 | ||
![]() AST4510L00010P4X1003 TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 10 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | 11108280-00 | AST4510L00010P4X1003:CTO-13000000-03 | ||
![]() AST4510L00010P4X1004 TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 10 psi | Liquid Level Pressure Transducers | 10 – 28 | Gauge | - | 11108282-00 | AST4510L00010P4X1004:CTO-13000000-03 | ||
![]() AST46HAA00250P2T1N000 TE Connectivity | 790 |
| - | - | - | - | 0 – 5 V | 0 – 250 psi | Explosion Proof Pressure Transducer | 10 – 28 | Gauge, Sealed | - | 11109132-00 | AST46HAA00250P2T1N000:CTO-13000000-05 | ||
![]() AST4300P01000P4L1000-SS TE Connectivity | 2233 |
| - | - | - | - | 4 – 20 mA | 0 – 1000 psi | Non-Incendive Pressure Transducer | 10 – 28 | Gauge | - | 11192179-00 | AST4300P01000P4L1000-SS:CTO-13000000-03 | ||
![]() 154N-050G-A2968 TE Connectivity | In Stock | - | - | Gauge | Media Isolated mV Output Pressure Sensors | -40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009] | 100 mV | - | - | - | - | 50 | 154N-050G-A2968 | PRESS SENSOR;NISO,154N-050G-A2968 | ||
![]() EXP5-35BA-C00003 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 35 bar | Miniature Pressure Transducers | 10 | Absolute | - | EXP5-35BA-C00003 | XP5-M-A1-35BA | ||
![]() EPRB2-350BA-C00002 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 350 bar | Miniature Pressure Transducers | 5 | Absolute | - | EPRB2-350BA-C00002 | EPRB-2-PR33-350B | ||
![]() 27S1424A002.000000.000A30005A TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 2 psi | Industrial Pressure Transducers | 9 – 28 | Gauge | - | 20014744-00 | 27 0.25% 0-2psig 4-20mA 5ft cable | ||
![]() 27S1421A002.000000.000A30020A TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 2 psi | Industrial Pressure Transducers | 9 – 28 | Gauge | - | 20014782-00 | 27 0.25% 0-2psig 4-20mA 20ft cable | ||
![]() 27S1421A002.000000.000A30010A TE Connectivity | In Stock | - | - | - | - | - | 4 – 20 mA | 0 – 2 psi | Industrial Pressure Transducers | 9 – 28 | Gauge | - | 20014780-00 | 27 0.25% 0-2psig 4-20mA 10ft cable | ||
![]() EPRB2-10PG-C20003 TE Connectivity | In Stock | - | - | - | - | - | 0 – 5 V | 0 – 0.6 bar | Miniature Pressure Transducers | 8 – 32 | Gauge | - | EPRB2-10PG-C20003 | EPRB-2-ZU81-10P-/Z2/CM2 | ||
![]() EPRB2-50PA-C20006 TE Connectivity | In Stock | - | - | - | - | - | 0 – 5 V | 0 – 3.5 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | EPRB2-50PA-C20006 | EPRB-2-QU63-50P-/Z35 | ||
![]() EPB-150BA-C20007 TE Connectivity | In Stock | - | - | - | - | - | 125 mV | 0 – 150 bar | Miniature Pressure Transducers | 10 | Absolute | - | EPB-150BA-C20007 | EPB-B03-150B-/Z4 | ||
![]() EPRB1-200BA-C00001 TE Connectivity | In Stock | - | - | - | - | - | .5 – 4.5 V | 0 – 200 bar | Miniature Pressure Transducers | 8 – 32 | Absolute | - | EPRB1-200BA-C00001 | EPRB-1-NU33-200B-/Z1 | ||
![]() EP101-1KBG-C20007 TE Connectivity | In Stock | - | - | - | - | - | 4 V±5%FS | 0 – 1000 bar | Heavy Industrial Pressure Transducers | 10 – 30 | Gauge | - | EP101-1KBG-C20007 | P101-A1-1KBG | ||
![]() EPRB2-50PG-C00001 TE Connectivity | In Stock | - | - | - | - | - | 0 – 5 V | 0 – 3.5 bar | Miniature Pressure Transducers | 8 – 32 | Gauge | - | EPRB2-50PG-C00001 | EPRB-2-SU61-50P | ||
![]() EXPM1-1BS-C20004 TE Connectivity | In Stock | - | - | - | - | - | 50 mV | 0 – 1 bar | Miniature Pressure Transducers | ±15 (±3) | Sealed | - | EXPM1-1BS-C20004 | XPM10-A2-1BS-/L8M |