- Manufacturer
- Applications
- Operating Pressure
- Package / Case
- Part Status
- Port Style
- Pressure Type
- Voltage - Supply
- Output
- Termination Style
- Features
- Output Type
- Operating Temperature
Attribute column
Categories
Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Shape/Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Voltage - Supply | Reach Compliance Code | Output | Termination Style | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Operating Supply Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Termination Type | Nominal Supply Current | Max Supply Current | Number of Bits | Accuracy | Response Time | Operating Pressure | Pressure Type | Port Style | Resolution | Port Size | Linearity | Maximum Pressure | Sensors/Transducers Type | Housing | Max Pressure | Pressure Range-Max | Pressure Sensing Mode | Output Interface Type | Operating Current-Max | Offset-Nom | Features | Port Type | Pressure Range-Min | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDP816-500PA Sensirion AG | 5 | - | Datasheet | 7 Weeks | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | - | - | SDP800 | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 5.5V | 3V~5.5V | - | 0.5 V ~ 4.5 V | - | - | - | - | Analog Voltage | - | - | - | - | - | - | - | - | ±3% | - | -0.07PSI ~ 0.07PSI (-0.5kPa ~ 0.5kPa) | Differential | Barbed | - | Male - 0.2 5.2mm Tube Dual | - | 14.5PSI (100kPa) | - | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TSCSAAN100PDUCV Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Opposite Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® TSC | yes | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 1.5V~12V | unknown | 0 mV ~ 60 mV (5V) | PC Pin | - | - | - | Wheatstone Bridge | - | - | - | - | - | - | - | - | ±0.15% | - | ±100PSI (±689.48kPa) | Differential | Barbed | - | Male - 0.19 4.93mm Tube Dual | - | ±245PSI (±1689.22kPa) | PRESSURE SENSOR,STRAIN GUAGE | - | - | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 26PCAFM6G Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | 4-SIP Module | - | - | 4 | 2g | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 1998 | 26PC | yes | Active | 1 (Unlimited) | PC Pin | - | 11.5kOhm | - | - | Board Mount | - | - | - | 2.5V~16V | unknown | 0 mV ~ 16.7 mV (10V) | PC Pin | 12.7mm | - | 16.7mV | Wheatstone Bridge | 10V | - | - | - | - | - | - | - | ±0.5% | 1 ms | ±1PSI (±6.89kPa) | Compound | Threaded | - | Male - 1/4 6.35mm UNF | 0.5 % | ±20PSI (±137.9kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | 20 PSI | 1 Psi | - | - | - | 0MV | Temperature Compensated | - | - | - | - | - | 23.88mm | - | RoHS Compliant | - | ||
![]() KP226N3022XTMA1 Infineon Technologies | In Stock | - | - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100 | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MPXY8300B6T1 NXP USA Inc. | 750 | - | - | - | - | - | YES | SURFACE MOUNT | - | 1.468562 g | FREESCALE SEMICONDUCTOR INC | Freescale Semiconductor | MPXY8300B6T1 | 125 °C | -40 °C | RECTANGULAR | Obsolete | 5.79 | Compliant | Yes | 3.6 V | 2.3 V | - | - | - | - | - | - | - | - | - | EAR99 | - | 125 °C | -40 °C | - | - | 8542.31.00.01 | - | - | unknown | - | - | 12.85 mm | 7.5 mm | - | ANALOG VOLTAGE | 3 V | - | 3.6 V | 2.3 V | SOLDER | - | - | 10 | - | - | - | Absolute | - | - | - | - | - | PRESSURE SENSOR,PIEZORESISTIVE | - | - | 217.5 Psi | - | 1-WIRE INTERFACE | 2.9 mA | - | - | HOLE | 14.5 Psi | - | - | - | 4.05 mm | - | - | - | ||
![]() TBPMLNN060PGUCV Honeywell Sensing and Productivity Solutions | 1686 | - | Datasheet | 9 Weeks | - | 6-SMD, No Lead, Top Port | YES | SURFACE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | - | 2014 | TBP | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | IT HAS ACCURACY 0.15 PERCENTAGE | - | 5V | 1.5V~12V | - | 0 mV ~ 6.5 mV (5V) | SMD (SMT) Tab | - | - | - | Wheatstone Bridge | 5V | - | - | - | - | 600μA | 1mA | - | ±0.15% | - | 60PSI (413.69kPa) | Vented Gauge | Barbless | - | Male - 0.13 3.18mm Tube | - | 145PSI (999.74kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | 60 Psi | GAGE | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() SSCDANN015PD2A5 Honeywell Sensing and Productivity Solutions | 465 |
| Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Top Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | - | 4.75V~5.25V | unknown | 12 b | PC Pin | - | - | - | I2C | 5V | - | - | - | - | 2mA | - | 12 | ±0.25% | 460 μs | ±15PSI (±103.42kPa) | Differential | Barbed | - | Male - 0.19 4.93mm Tube | - | ±60PSI (±413.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 15 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN150PGAB5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | 4-SIP, Dual Ports, Same Side | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.25 V ~ 4.75 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | - | ±0.25% | - | 150PSI (1034.21kPa) | Vented Gauge | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | - | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCDANN015PG2A3 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 12 Weeks | Through Hole | 8-DIP (0.524, 13.30mm), Top Port | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3V | -40°C~85°C | - | 2009 | TruStability® SSC | - | Active | 1 (Unlimited) | PCB | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 15PSI (103.42kPa) | Vented Gauge | Barbed | - | Male - 0.19 4.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | 13.75mm | 10mm | 13.3mm | - | No SVHC | RoHS Compliant | - | ||
![]() NPA-700B-10WD Amphenol Advanced Sensors | 1102 |
| Datasheet | 13 Weeks | - | 14-SOIC Module, Top Port | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~125°C | Tape & Reel (TR) | 2014 | NPA-700 | - | Active | 5A (24 Hours) | Gull Wing | - | - | 125°C | -40°C | Board Mount | - | - | 5V | 4.75V~5.25V | - | 14 b | Gull Wing | - | - | 5V | I2C | 5V | I2C | 5.5V | 2.7V | - | 1.5mA | - | - | ±1.5% | - | 0.36PSI (2.49kPa) | Differential | Barbed | 1.75 B | Male - 0.12 3mm Tube Dual | - | 35PSI (241.32kPa) | - | - | 35 PSI | - | - | - | - | - | Temperature Compensated | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() HSCMNNN100PGAA5 Honeywell Sensing and Productivity Solutions | 1000 | - | Datasheet | 12 Weeks | Surface Mount | 8-SMD, J-Lead | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -20°C~85°C | - | 2011 | TruStability® HSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | J Lead | 13.4mm | 10 mm | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | - | ±0.25% | 1 ms | 100PSI (689.48kPa) | Vented Gauge | No Port | - | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 100 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | 6.41mm | Unknown | RoHS Compliant | - | ||
![]() SSCMNNN001PG2A3 Honeywell Sensing and Productivity Solutions | 20 | - | Datasheet | 9 Weeks | - | 8-SMD, J-Lead | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 12 b | SMD (SMT) Tab | 13.4mm | 10 mm | - | I2C | 3.3V | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 1PSI (6.89kPa) | Vented Gauge | No Port | - | - | - | 10PSI (68.95kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | 6.41mm | - | RoHS Compliant | - | ||
![]() SSCSMNN100PA2A3 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP Module | NO | THROUGH HOLE MOUNT | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | unknown | 12 b | PC Pin | - | - | - | I2C | - | - | - | - | - | 1.6mA | - | 12 | ±0.25% | 1 ms | 100PSI (689.48kPa) | Absolute | No Port | - | - | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 100 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN150PAAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | - | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | - | ±0.25% | 1 ms | 150PSI (1034.21kPa) | Absolute | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | 250PSI (1723.69kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 250 PSI | 150 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCMRRN100MGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-SMD, J-Lead, Dual Ports, Same Side | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | Board Mount | - | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | SMD (SMT) Tab | 13.35mm | 9.91 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 1.45PSI (10kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube Dual | - | 12.33PSI (85kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.45 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | 6.54mm | - | RoHS Compliant | - | ||
![]() SSCSSNN015PGAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Through Hole | 4-SIP Module | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | - | 0.5 V ~ 4.5 V | PC Pin | 12.57mm | 5.1 mm | 4.5V | Analog Voltage | 5V | - | - | - | - | 2mA | 3mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Vented Gauge | No Port | - | - | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSCDRNN600MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | - | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | - | 9.91 mm | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | - | ±0.25% | 1 ms | ±8.7PSI (±60kPa) | Differential | Barbed | - | Male - 0.08 1.93mm Tube | - | ±29.01PSI (±200kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 29.01 PSI | 8.7 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | 5.9mm | - | RoHS Compliant | - | ||
![]() SSCMRNN015PAAA3 Honeywell Sensing and Productivity Solutions | 43 |
| Datasheet | 10 Weeks | - | 8-SMD, J-Lead, Side Port | YES | SURFACE MOUNT | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | Board Mount | - | - | 3.3V | 3V~3.6V | - | 0.33 V ~ 2.97 V | SMD (SMT) Tab | - | - | 2.97V | Analog Voltage | - | - | - | - | - | 1.6mA | 2.1mA | - | ±0.25% | 1 ms | 15PSI (103.42kPa) | Absolute | Barbed | - | Male - 0.08 1.93mm Tube | - | 30PSI (206.84kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | 30 PSI | 15 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSCSNBN100MDAA5 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 12 Weeks | - | 4-SIP, Dual Ports, Same Side | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEG | - | 5V | 4.75V~5.25V | unknown | 0.5 V ~ 4.5 V | PC Pin | 27.31mm | 25.3 mm | - | Analog Voltage | 5V | - | - | - | - | 2mA | - | 12 | ±0.25% | 1 ms | ±1.45PSI (±10kPa) | Differential | Barbless | - | Male - 0.19 4.8mm Tube Dual | - | ±20.31PSI (±140kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 1.45 Psi | - | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | 22.87mm | - | RoHS Compliant | - | ||
![]() SSCDRNN040MGAA5 Honeywell Sensing and Productivity Solutions | 11 | - | Datasheet | 10 Weeks | - | 8-DIP (0.524, 13.30mm), Side Port | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | 2011 | TruStability® SSC | - | Active | 1 (Unlimited) | - | - | - | - | - | Board Mount | TEMPERATURE COMPENSATED OVER -20 TO 85 DEGREE CENTIGRADE, DIGITAL OUTPUT ALSO AVAILABLE | - | - | 4.95V~5.05V | unknown | 0.5 V ~ 4.5 V | PC Pin | 13.35mm | 10 mm | - | Analog Voltage | - | - | - | - | - | - | - | 14 | ±0.25% | 1000 μs | 0.58PSI (4kPa) | Vented Gauge | Barbed | - | Male - 0.08 1.93mm Tube | - | 10.88PSI (75kPa) | PRESSURE SENSOR,PEIZORESISTIVE | CERAMIC | - | 0.58 Psi | GAGE | - | - | - | Amplified Output, Temperature Compensated | - | - | - | - | - | - | - | RoHS Compliant | - |