- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | ElectricalLife | For Use With/Related Products | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Packaging | Part Status | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JMSH1509AC-U Jiangsu JieJie Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-SH-124LM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 24 V | 1100 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | Yes | - | - | EAR99 | 8536.49.00.50 | unknown | TUV; UL; VDE | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 10 A | - | 110 V | SOLDER | - | 10 A | 10A@250VAC | 20 ms | 8 ms | 10A@110VDC | - | 250 V | AC/DC | LATCHED | DC | Random | 2500VA@250VAC | 300W@100VDC | SPST | 31.2 V | 1 FORM A | 19.2 V | 1.2 V | 0.003500127000254001 inch | 20.6 mm | ||
![]() RW-SS-124D Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 24 V | 1600 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 85 °C | -30 °C | Contact Manufacturer | - | - | - | EAR99 | 8536.49.00.75 | unknown | TUV; UL | 19 mm | 15.4 mm | 19mm x 15.4mm x 15mm | 100 mΩ | 100000000 Ω | 12 A | FLUX-TIGHT | 110 V | SOLDER | - | 12 A | 12A@240VAC | 10 ms | 5 ms | 12A@110VDC | - | 240 V | AC/DC | LATCHED | DC | Random | 1440VA@240VAC | 240W@110VDC | SPDT | 31.2 V | 1 FORM C | 18 V | 1.2 V | 0.004500889001778004 inch | 15 mm | ||
![]() RWH-SH-106DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 6 V | 100 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 85 °C | -30 °C | Contact Manufacturer | - | - | - | EAR99 | 8536.49.00.75 | compliant | TUV; UL | 19 mm | 15.4 mm | 19mm x 15.4mm x 15mm | 100 mΩ | 100000000 Ω | 15 A | - | 110 V | SOLDER | - | 15 A | 15A@240VAC | 10 ms | 5 ms | 15A@110VDC | - | 240 V | AC/DC | LATCHED | DC | Random | 3000VA@240VAC | 360W@110VDC | SPST | 7.8 V | 1 FORM A | 4.5 V | 0.3 V | 0.004500889001778004 inch | 15 mm | ||
![]() JD494A-C ATGBICS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-SH-112L Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 12 V | 270 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | Yes | - | - | EAR99 | 8536.49.00.50 | unknown | TUV; UL; VDE | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 10 A | - | 110 V | SOLDER | - | 10 A | 10A@250VAC | 20 ms | 8 ms | 10A@110VDC | - | 250 V | AC/DC | LATCHED | DC | Random | 2500VA@250VAC | 300W@100VDC | SPDT | 15.6 V | 1 FORM C | 9.6 V | 0.6 V | 0.003500127000254001 inch | 20.6 mm | ||
![]() TK1-DC12V Panasonic Electronic Components | In Stock | - | Datasheet | 6 | Silver Alloy | GOLD | 12 V | 1028 Ω | 100000 Cycle(s) | - | PANASONIC CORP | 85 °C | -40 °C | Obsolete | - | - | - | EAR99 | 8536.41.00.20 | unknown | CSA; UL | 10.6 mm | 9 mm | 10.6mm x 9mm x 4mm | 50 mΩ | 1000000000 Ω | 2 A | - | 30 V | SOLDER | - | - | - | 3 ms | 2 ms | 2A@30VDC | 140 mW | - | DC | LATCHED | DC | Random | - | 60W@30VDC | SPDT | 18 V | 1 FORM C | 9 V | 1.2 V | 0.004000508001016002 inch | 4 mm | ||
![]() P2RVC-8ST-I-7-1 Omron Automation and Safety | In Stock | - | Datasheet | - | - | - | - | - | - | G2RV, G3RV Series | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Interface | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 458 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 467 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 616 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST-SS-105T Good Sky Electric Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56.42.9.024.4000 FINDER SpA | In Stock | - | Datasheet | 8 | Silver Tin Oxide | - | 24 V | 600 Ω | 100000 Cycle(s) | - | FINDER SPA | - | - | Active | - | - | - | EAR99 | - | compliant | CSA; IMQ; PCT; UL; VDE | 27.7 mm | 20.7 mm | 27.7mm x 20.7mm x 36.8mm | - | - | - | - | - | SOLDER | - | 20 A | 20A@400VAC | 8 ms | 3 ms | - | 1000 mW | 400 V | AC/DC | - | DC | Random | - | - | DPDT | 26.4 V | - | 19.2 V | - | 0.004300228600457201 inch | 36.8 mm | ||
![]() GU-SS-105DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 6 | Silver Alloy | - | 5 V | 27 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 55 °C | -25 °C | Contact Manufacturer | Yes | - | - | EAR99 | 8536.41.00.50 | compliant | UL | 32.1 mm | 27.5 mm | 32.1mm x 27.5mm x 20mm | 100 mΩ | 100000000 Ω | 30 A | FLUX-TIGHT | 30 V | SOLDER | - | 30 A | 30A@240VAC | 15 ms | 10 ms | 30A@30VDC | - | 240 V | AC/DC | LATCHED | DC | Random | 7200VA@240VAC | 900W@30VDC | SPST | 7.5 V | 1 FORM A | 4 V | 0.25 V | 0.004000508001016002 inch | 20 mm | ||
![]() MI-SH-224DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 8 | Silver Alloy | - | 24 V | 820 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | Yes | - | - | EAR99 | 8536.49.00.50 | unknown | TUV; UL; VDE | 29.1 mm | 12.8 mm | 29.1mm x 12.8mm x 20.6mm | 100 mΩ | 100000000 Ω | 5 A | - | 110 V | SOLDER | - | 5 A | 5A@240VAC | 15 ms | 8 ms | 5A@110VDC | - | 240 V | AC/DC | LATCHED | DC | Random | 1250VA@240VAC | 150W@110VDC | DPST | 31.2 V | 2 FORM A | 19.2 V | 1.2 V | 0.003500127000254001 inch | 20.6 mm | ||
![]() G9KB-1A-E DC12 OMRON | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MY4IN OMRON Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | OMRON CORP | 70 °C | -55 °C | Active | Yes | - | - | EAR99 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MI-SH-105L Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 5 V | 47 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | Yes | - | - | EAR99 | 8536.49.00.50 | unknown | TUV; UL; VDE | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 10 A | - | 110 V | SOLDER | - | 10 A | 10A@250VAC | 20 ms | 8 ms | 10A@110VDC | - | 250 V | AC/DC | LATCHED | DC | Random | 2500VA@250VAC | 300W@100VDC | SPDT | 6.5 V | 1 FORM C | 4 V | 0.25 V | 0.003500127000254001 inch | 20.6 mm | ||
![]() RW-SH-105D Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 5 V | 70 Ω | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | 85 °C | -30 °C | Contact Manufacturer | - | - | - | EAR99 | 8536.49.00.75 | unknown | TUV; UL | 19 mm | 15.4 mm | 19mm x 15.4mm x 15mm | 100 mΩ | 100000000 Ω | 12 A | - | 110 V | SOLDER | - | 12 A | 12A@240VAC | 10 ms | 5 ms | 12A@110VDC | - | 240 V | AC/DC | LATCHED | DC | Random | 1440VA@240VAC | 240W@110VDC | SPDT | 6.5 V | 1 FORM C | 3.75 V | 0.25 V | 0.004500889001778004 inch | 15 mm |