- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | End Contact Material | End Contact Plating | Coil Voltage-Nom | CoilResistance | ElectricalLife | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | ECCN Code | HTS Code | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GJ-SH-105DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 4 | Silver Alloy | - | 5 V | 55 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 105 °C | -30 °C | Contact Manufacturer | Yes | EAR99 | 8536.41.00.20 | unknown | TUV; UL | 18.3 mm | 10.2 mm | 18.3mm x 10.2mm x 15.8mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | SOLDER | 10 A | 10A@250VAC | 10 ms | 4 ms | 10A@30VDC | 250 V | AC/DC | LATCHED | DC | Random | 1250VA@250VAC | 300W@30VDC | SPST | 6 V | 1 FORM A | 3.75 V | 0.25 V | 0.003500127000254001 inch | 15.8 mm | ||
Tiny WHSL | 544 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 842-1C-C-3VDC Song Chuan Precision Company | In Stock | - | Datasheet | 6 | Silver Nickel | - | 3 V | 45 Ω | 30000 Cycle(s) | SONG CHUAN PRECISION CO LTD | 75 °C | -25 °C | Contact Manufacturer | - | EAR99 | 8536.41.00.20 | unknown | UL | 15.7 mm | 10.9 mm | 15.7mm x 10.9mm x 12mm | 100 mΩ | 100000000 Ω | 3 A | - | 28 V | SOLDER | 3 A | 3A@125VAC | 10 ms | 5 ms | 3A@28VDC | 125 V | AC/DC | LATCHED | DC | Random | - | - | SPDT | 4.8 V | 1 FORM C | 2.25 V | 0.3 V | 0.002999745999491999 inch | 12 mm | ||
![]() GZT-SH-148L Good Sky Electric Co Ltd | In Stock | - | Datasheet | 6 | Silver Alloy | - | 48 V | 4400 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 55 °C | -30 °C | Contact Manufacturer | Yes | EAR99 | 8536.49.00.75 | unknown | TUV; UL; VDE | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 16 A | - | 110 V | SOLDER | 16 A | 16A@240VAC | 20 ms | 8 ms | 16A@110VDC | 240 V | AC/DC | LATCHED | DC | Random | 4000VA@240VAC | 380W@110VDC | SPDT | 62.4 V | 1 FORM C | 38.4 V | 2.4 V | 0.003500127000254001 inch | 20.6 mm | ||
![]() MI-SS-112LM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 12 V | 270 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | Yes | EAR99 | 8536.49.00.50 | unknown | TUV; UL; VDE | 29.1 mm | 13 mm | 29.1mm x 13mm x 20.6mm | 100 mΩ | 100000000 Ω | 10 A | FLUX-TIGHT | 110 V | SOLDER | 10 A | 10A@250VAC | 20 ms | 8 ms | 10A@110VDC | 250 V | AC/DC | LATCHED | DC | Random | 2500VA@250VAC | 300W@100VDC | SPST | 15.6 V | 1 FORM A | 9.6 V | 0.6 V | 0.003500127000254001 inch | 20.6 mm | ||
![]() RW-SH-124D Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 24 V | 1600 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 85 °C | -30 °C | Contact Manufacturer | - | EAR99 | 8536.49.00.75 | unknown | TUV; UL | 19 mm | 15.4 mm | 19mm x 15.4mm x 15mm | 100 mΩ | 100000000 Ω | 12 A | - | 110 V | SOLDER | 12 A | 12A@240VAC | 10 ms | 5 ms | 12A@110VDC | 240 V | AC/DC | LATCHED | DC | Random | 1440VA@240VAC | 240W@110VDC | SPDT | 31.2 V | 1 FORM C | 18 V | 1.2 V | 0.004500889001778004 inch | 15 mm | ||
![]() G5RL-U1-E-DC24V OMRON Corporation | In Stock | - | Datasheet | 8 | Silver Alloy | - | 24 V | 960 Ω | 50000 Cycle(s) | OMRON CORP | 85 °C | -40 °C | Active | - | EAR99 | 8536.41.00.50 | compliant | CSA; UL; VDE | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | 100 mΩ | 1000000000 Ω | 16 A | - | 24 V | SOLDER | 16 A | 16A@250VAC | 15 ms | 15 ms | 16A@24VDC | 250 V | AC/DC | - | DC | Random | - | - | SPDT | 31.2 V | 1 FORM C | 16.8 V | 16.8 V | 0.003500127000254001 inch | 15.7 mm | ||
![]() EZ-SS-112DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 8 | Silver Nickel | - | 12 V | 360 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 85 °C | -40 °C | Contact Manufacturer | Yes | EAR99 | 8536.49.00.75 | unknown | TUV; UL; VDE | 29 mm | 12.6 mm | 29mm x 12.6mm x 15.8mm | 100 mΩ | 100000000 Ω | 20 A | FLUX-TIGHT | 300 V | SOLDER | 20 A | 20A@250VAC | 12 ms | 8 ms | 20A@300VDC | 250 V | AC/DC | LATCHED | DC | Random | 4000VA@250VAC | 480W@300VDC | SPST | 15.6 V | 1 FORM A | 9.6 V | 0.6 V | 0.003200406400812802 inch | 15.8 mm | ||
![]() GJ-SH-109LM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 4 | Silver Alloy | - | 9 V | 400 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 105 °C | -30 °C | Contact Manufacturer | Yes | EAR99 | 8536.41.00.20 | unknown | TUV; UL | 18.3 mm | 10.2 mm | 18.3mm x 10.2mm x 15.8mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | SOLDER | 10 A | 10A@250VAC | 10 ms | 4 ms | 10A@30VDC | 250 V | AC/DC | LATCHED | DC | Random | 1250VA@250VAC | 300W@30VDC | SPST | 10.8 V | 1 FORM A | 6.75 V | 0.45 V | 0.003500127000254001 inch | 15.8 mm | ||
![]() RUT-SH-112DM8 Good Sky Electric Co Ltd | In Stock | - | Datasheet | 4 | Silver Alloy | - | 12 V | 400 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 85 °C | -30 °C | Contact Manufacturer | - | EAR99 | 8536.49.00.75 | unknown | TUV; UL | 20.5 mm | 16.7 mm | 20.5mm x 16.7mm x 20.3mm | 100 mΩ | 100000000 Ω | 15 A | - | 110 V | SOLDER | 15 A | 15A@250VAC | 15 ms | 5 ms | 15A@110VDC | 250 V | AC/DC | LATCHED | DC | Random | - | - | SPST | 15.6 V | 1 FORM A | 9 V | 0.6 V | 0.004500889001778004 inch | 20.3 mm | ||
![]() RUDH-SH-124D Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 24 V | 1280 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | - | EAR99 | 8536.49.00.75 | unknown | TUV; UL | 20.5 mm | 16.7 mm | 20.5mm x 16.7mm x 20.3mm | 100 mΩ | 100000000 Ω | 12 A | - | 110 V | SOLDER | 12 A | 12A@250VAC | 15 ms | 5 ms | 12A@110VDC | 250 V | AC/DC | LATCHED | DC | Random | 2500VA@250VAC | 288W@110VDC | SPDT | 31.2 V | 1 FORM C | 18 V | 1.2 V | 0.004500889001778004 inch | 20.3 mm | ||
![]() UA-SH-105D Good Sky Electric Co Ltd | In Stock | - | Datasheet | 6 | Silver Alloy | - | 5 V | 69 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 55 °C | -25 °C | Contact Manufacturer | - | EAR99 | 8536.41.00.20 | unknown | - | 15.4 mm | 10.4 mm | 15.4mm x 10.4mm x 11.7mm | 100 mΩ | 100000000 Ω | 3 A | - | 24 V | SOLDER | 3 A | 3A@120VAC | 8 ms | 4 ms | 3A@24VDC | 120 V | AC/DC | LATCHED | DC | Random | 360VA@120VAC | 72W@24VDC | SPDT | 6.5 V | 1 FORM C | 3.75 V | 0.25 V | 0.002999745999491999 inch | 11.7 mm | ||
![]() PCD-112D1M TE Connectivity | 5000 | - | Datasheet | 3 | - | - | - | 720 Ω | - | TE CONNECTIVITY LTD | - | - | Active | - | EAR99 | - | unknown | CSA; TUV; UL | 23 mm | 16.1 mm | 23mm x 16.1mm x 10.2mm | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | DC | Random | - | - | SPST | - | 1 FORM A | - | - | - | 10.2 mm | ||
![]() SF-SS-124DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 4 | Silver Alloy | - | 24 V | 2880 Ω | 10000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 85 °C | -40 °C | Contact Manufacturer | - | EAR99 | - | unknown | TUV; UL | 22.2 mm | 16.2 mm | 22.2mm x 16.2mm x 11mm | 100 mΩ | 100000000 Ω | - | - | - | SOLDER | 16 A | 16A@277VAC | 20 ms | 10 ms | - | 277 V | AC/DC | LATCHED | DC | Random | 4000VA@277VAC | - | SPST | 36 V | 1 FORM A | 16.8 V | 1.2 V | 0.003500127000254001 inch | 11 mm | ||
![]() TXD2-2M-4.5V-1 Panasonic Electronic Components | 400 | - | Datasheet | 8 | Silver | GOLD | 4.5 V | 101 Ω | 100000 Cycle(s) | PANASONIC CORP | 85 °C | -40 °C | Active | - | EAR99 | 8536.49.00.50 | compliant | BSI; CSA; UL | 15 mm | 7.4 mm | 15mm x 7.4mm x 8.2mm | 100 mΩ | 1000000000 Ω | 1 A | - | 110 V | SOLDER | - | - | 4 ms | 4 ms | 1A@110VDC | - | DC | - | DC | Random | - | 30W@110VDC | DPDT | 5.4 V | - | 3.375 V | 0.45 V | 0.003500127000254001 inch | 8.2 mm | ||
![]() RUDH-SS-124D Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Alloy | - | 24 V | 1280 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 70 °C | -30 °C | Contact Manufacturer | - | EAR99 | 8536.49.00.75 | unknown | TUV; UL | 20.5 mm | 16.7 mm | 20.5mm x 16.7mm x 20.3mm | 100 mΩ | 100000000 Ω | 12 A | FLUX-TIGHT | 110 V | SOLDER | 12 A | 12A@250VAC | 15 ms | 5 ms | 12A@110VDC | 250 V | AC/DC | LATCHED | DC | Random | 2500VA@250VAC | 288W@110VDC | SPDT | 31.2 V | 1 FORM C | 18 V | 1.2 V | 0.004500889001778004 inch | 20.3 mm | ||
![]() GJ-SH-124LM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 4 | Silver Alloy | - | 24 V | 2880 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 105 °C | -30 °C | Contact Manufacturer | Yes | EAR99 | 8536.41.00.20 | unknown | TUV; UL | 18.3 mm | 10.2 mm | 18.3mm x 10.2mm x 15.8mm | 100 mΩ | 100000000 Ω | 10 A | - | 30 V | SOLDER | 10 A | 10A@250VAC | 10 ms | 4 ms | 10A@30VDC | 250 V | AC/DC | LATCHED | DC | Random | 1250VA@250VAC | 300W@30VDC | SPST | 28.8 V | 1 FORM A | 18 V | 1.2 V | 0.003500127000254001 inch | 15.8 mm | ||
![]() JMTQ3005A Jiangsu JieJie Microelectronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GJ-SS-124LM Good Sky Electric Co Ltd | In Stock | - | Datasheet | 4 | Silver Alloy | - | 24 V | 2880 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 105 °C | -30 °C | Contact Manufacturer | Yes | EAR99 | 8536.41.00.20 | unknown | TUV; UL | 18.3 mm | 10.2 mm | 18.3mm x 10.2mm x 15.8mm | 100 mΩ | 100000000 Ω | 10 A | FLUX-TIGHT | 30 V | SOLDER | 10 A | 10A@250VAC | 10 ms | 4 ms | 10A@30VDC | 250 V | AC/DC | LATCHED | DC | Random | 1250VA@250VAC | 300W@30VDC | SPST | 28.8 V | 1 FORM A | 18 V | 1.2 V | 0.003500127000254001 inch | 15.8 mm | ||
![]() JE-112DN Good Sky Electric Co Ltd | In Stock | - | Datasheet | 5 | Silver Tin Oxide | - | 12 V | 720 Ω | 100000 Cycle(s) | GOOD SKY ELECTRIC CO LTD | 85 °C | -40 °C | Contact Manufacturer | Yes | EAR99 | 8536.41.00.20 | unknown | UL; VDE | 20 mm | 10 mm | 20mm x 10mm x 10.5mm | 100 mΩ | 100000000 Ω | 5 A | - | 30 V | SOLDER | 5 A | 5A@380VAC | 8 ms | 6 ms | 5A@30VDC | 380 V | AC/DC | LATCHED | DC | Random | 1250VA@380VAC | 150W@30VDC | SPDT | 18 V | 1 FORM C | 9 V | 0.6 V | 0.003500127000254001 inch | 10.5 mm |