- Manufacturer
- Manufacturer
- Series
- Product Type
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Product
- Mfr
- Product Status
- Accessory Type
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of pins | Number of Pins | Body material | Number of Terminals | End Contact Material | End Contact Plating | Approvals | Body dimensions | Case/Package | Certificates | Coil Voltage-Nom | CoilResistance | Connection1 | Connections | ElectricalLife | Gross weight | Ihs Manufacturer | IP rating1 | Kind of forehead | Manufacturer series | Max. operating current | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Range | RoHS | Rohs Code | Schedule B | Supply voltage1 | Switching frequency max | Turn Off Delay Time | Type of sensor | Operating temperature | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Supply voltage | Depth | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Output Voltage | Max Output Current | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Output configuration | Power Dissipation | Output Current | Throw Configuration | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Relay Type | Forward Voltage | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Coil Power | Contact Voltage(AC)-Max | Max Input Current | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Input Current | Load Current | Isolation Voltage | Input Switching Control Type | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Terminal Length | IP rating | Height | Length | Body Height | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCN-109D3MHZ TE Connectivity | In Stock | - | Datasheet | - | - | - | - | - | 4 | Silver Nickel | GOLD | - | - | - | - | 9 V | 208 Ω | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.50 | - | - | - | unknown | CQC; UL; VDE | 20 mm | 5 mm | 20mm x 5mm x 12.5mm | - | - | - | 1000000000 Ω | 3 A | - | 125 V | SOLDER | - | - | - | - | - | - | - | - | - | - | 3 A | 3A@277VAC | - | - | 3A@125VDC | 120 mW | 277 V | - | AC/DC | - | DC | - | - | - | Random | - | - | SPST | - | 1 FORM A | - | - | 0.0034010668021336042 inch | - | - | - | 12.5 mm | - | - | - | ||
![]() 735-3A-C-12VDC Song Chuan Precision Company | In Stock | - | Datasheet | - | - | - | - | - | 12 | Silver Tin Oxide | - | - | - | - | - | 12 V | 96 Ω | - | - | 100000 Cycle(s) | - | SONG CHUAN PRECISION CO LTD | - | - | - | - | 50 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.50 | - | - | - | unknown | CSA; UL | 38 mm | 34.8 mm | 38mm x 34.8mm x 47.5mm | - | - | 50 mΩ | 1000000000 Ω | 15 A | - | 28 V | QUICK CONNECT | - | - | - | - | - | - | - | - | - | - | 20 A | 20A@120VAC | 25 ms | 20 ms | 15A@28VDC | - | 120 V | - | AC/DC | LATCHED | DC | - | - | - | Random | - | - | 3PST | 15.6 V | 3 FORM A | 9.6 V | 1.2 V | 0.088001016002032 inch | - | - | - | 47.5 mm | - | - | - | ||
![]() GSA-SH-224DM Good Sky Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 6 | Silver Alloy | - | - | - | - | - | 24 V | 1100 Ω | - | - | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | - | - | - | - | 55 °C | -30 °C | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | unknown | TUV; UL | 24.5 mm | 13 mm | 24.5mm x 13mm x 25mm | - | - | 100 mΩ | 100000000 Ω | 5 A | - | 30 V | SOLDER | - | - | - | - | - | - | - | - | - | - | 5 A | 5A@250VAC | 20 ms | 10 ms | 5A@30VDC | - | 250 V | - | AC/DC | LATCHED | DC | - | - | - | Random | 1250VA@250VAC | 150W@30VDC | DPST | 31.2 V | 2 FORM A | 19.2 V | 1.2 V | 0.004000508001016002 inch | - | - | - | 25 mm | - | - | - | ||
![]() MY2IN OMRON Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OMRON CORP | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWH-SH-136DF Good Sky Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 5 | Silver Alloy | - | - | - | - | - | 36 V | 3600 Ω | - | - | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.75 | - | - | - | unknown | TUV; UL | 19 mm | 15.4 mm | 19mm x 15.4mm x 15mm | - | - | 100 mΩ | 100000000 Ω | 15 A | - | 110 V | SOLDER | - | - | - | - | - | - | - | - | - | - | 15 A | 15A@240VAC | 10 ms | 5 ms | 15A@110VDC | - | 240 V | - | AC/DC | LATCHED | DC | - | - | - | Random | 3000VA@240VAC | 360W@110VDC | SPDT | 46.8 V | 1 FORM C | 27 V | 1.8 V | 0.004500889001778004 inch | - | - | - | 15 mm | - | - | - | ||
![]() RWH-SH-136D Good Sky Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 5 | Silver Alloy | - | - | - | - | - | 36 V | 3600 Ω | - | - | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | - | - | - | - | 85 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.49.00.75 | - | - | - | compliant | TUV; UL | 19 mm | 15.4 mm | 19mm x 15.4mm x 15mm | - | - | 100 mΩ | 100000000 Ω | 15 A | - | 110 V | SOLDER | - | - | - | - | - | - | - | - | - | - | 15 A | 15A@240VAC | 10 ms | 5 ms | 15A@110VDC | - | 240 V | - | AC/DC | LATCHED | DC | - | - | - | Random | 3000VA@240VAC | 360W@110VDC | SPDT | 46.8 V | 1 FORM C | 27 V | 1.8 V | 0.004500889001778004 inch | - | - | - | 15 mm | - | - | - | ||
![]() ST-SS-124T Good Sky Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 6 | Silver | GOLD | - | - | - | - | 24 V | 2880 Ω | - | - | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | - | - | - | - | 70 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | unknown | TUV; UL | 12.6 mm | 7.8 mm | 12.6mm x 7.8mm x 10mm | - | - | 100 mΩ | 100000000 Ω | 2 A | PLASTIC SEALED | 24 V | SOLDER | - | - | - | - | - | - | - | - | - | - | 2 A | 2A@120VAC | 5 ms | 3 ms | 2A@24VDC | - | 120 V | - | AC/DC | LATCHED | DC | - | - | - | Random | 240VA@120VAC | 48W@24VDC | SPDT | 31.2 V | 1 FORM C | 18 V | 1.2 V | 0.002999745999491999 inch | - | - | - | 10 mm | - | - | - | ||
![]() ST-SH-124L Good Sky Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 6 | Silver | GOLD | - | - | - | - | 24 V | 3800 Ω | - | - | 100000 Cycle(s) | - | GOOD SKY ELECTRIC CO LTD | - | - | - | - | 70 °C | -30 °C | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536.41.00.20 | - | - | - | unknown | TUV; UL | 12.6 mm | 7.8 mm | 12.6mm x 7.8mm x 10mm | - | - | 100 mΩ | 100000000 Ω | 2 A | PLASTIC SEALED | 24 V | SOLDER | - | - | - | - | - | - | - | - | - | - | 2 A | 2A@120VAC | 5 ms | 3 ms | 2A@24VDC | - | 120 V | - | AC/DC | LATCHED | DC | - | - | - | Random | 240VA@120VAC | 48W@24VDC | SPDT | 31.2 V | 1 FORM C | 19.2 V | 1.2 V | 0.002999745999491999 inch | - | - | - | 10 mm | - | - | - | ||
![]() XS9C4A2A1G13 TELEMECANIQUE SENSORS | 2169 |
| - | - | - | - | - | PBT | - | - | - | - | 40x40x117mm | - | RoHS compliant | - | - | - | screw terminals | - | 252g | - | IP69K | - | XS | - | - | - | - | 0...25mm | - | - | - | - | - | - | inductive | -25...70°C | - | - | - | - | - | - | - | 15...36V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10V analogue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() XS9C11RMBL01U20 TELEMECANIQUE SENSORS | 2126 |
| - | - | - | 3 | - | PBT | - | - | - | - | 40x40x15mm | - | RoHS compliant | - | - | - | lead 0,15m with connector 1/2"20 UNF | - | 90g | - | - | embedded | XS | 0.2A | - | - | - | 2...15mm | - | - | - | 20...264V DC | 800Hz | - | inductive | -25...70°C | - | - | - | - | - | - | - | 20...264V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | analogue 4-20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() XS9C4A2A2G13 TELEMECANIQUE SENSORS | 2366 |
| - | - | - | - | - | PBT | - | - | - | - | 40x40x117mm | - | RoHS compliant | - | - | - | screw terminals | - | 250.9g | - | IP69K | - | XS | 20mA | - | - | - | 0...25mm | - | - | - | - | - | - | inductive | -25...70°C | - | - | - | - | - | - | - | 12...36V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | analogue 4-20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() XS8D1A1MBL2 TELEMECANIQUE SENSORS | 2339 |
| - | - | - | - | - | PBT | - | - | - | - | 80x80x26mm | - | RoHS compliant | - | - | - | lead 2m | - | 429g | - | - | - | XS | 0.2A | - | - | - | - | - | - | - | 20...264V DC | 150Hz | - | inductive | -25...70°C | - | - | - | - | - | - | - | 20...264V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() XS9C2A2A1M12 TELEMECANIQUE SENSORS | 2685 |
| - | - | - | 4 | - | PBT | - | - | - | - | 40x40x70mm | - | RoHS compliant | - | - | - | connector M12 | - | 148g | - | IP69K | non-embedded | XS | - | - | - | - | 2...27mm | - | - | - | - | - | - | inductive | -25...70°C | - | - | - | - | - | - | - | 15...36V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-10V analogue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() XS7C4A1DPP20 TELEMECANIQUE SENSORS | 27 | - | - | - | - | - | - | PBT | - | - | - | - | 40x40x117mm | - | RoHS compliant | - | - | - | screw terminals | - | 239.51g | - | IP69K | - | XS | 0.1A | - | - | - | 0...15mm | - | - | - | - | 300Hz | - | inductive | -25...70°C | - | - | - | - | - | - | - | 10...58V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO or NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | - | - | - | - | - | - | ||
![]() XS9C111A2L2 TELEMECANIQUE SENSORS | 2018 |
| - | - | - | - | - | PBT | - | - | - | - | 40x40x15mm | - | RoHS compliant | - | - | - | lead 2m | - | 124g | - | - | embedded | XS | - | - | - | - | 2...15mm | - | - | - | - | 1kHz | - | inductive | -25...70°C | - | - | - | - | - | - | - | 15...36V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-wire NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() XS8D1A1PBL2 TELEMECANIQUE SENSORS | 2980 |
| - | - | - | - | - | PBT | - | - | - | - | 80x80x26mm | - | RoHS compliant | - | - | - | lead 2m | - | 430g | - | - | - | XS | 0.2A | - | - | - | - | - | - | - | - | 150Hz | - | inductive | -25...70°C | - | - | - | - | - | - | - | 10...36V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() XS8C1A1PAL10 TELEMECANIQUE SENSORS | 2561 |
| - | - | - | - | - | PBT | - | - | - | - | 40x40x15mm | - | RoHS compliant | - | - | - | lead 10 m | - | 347g | - | - | - | XS | 0.2A | - | - | - | - | - | - | - | - | 1kHz | - | inductive | -25...70°C | - | - | - | - | - | - | - | 10...36V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP / NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | ||
![]() XS7C4A1MPG13 TELEMECANIQUE SENSORS | 2268 |
| - | - | - | - | - | - | - | - | - | - | 117x40x40mm | - | RoHS compliant | - | - | screw terminals | PG13,5 | - | 244.25g | - | - | embedded | - | 0.1A | - | - | - | 0...15mm | - | - | - | 24...240V DC | - | - | inductive | -25...70°C | - | - | - | - | - | - | - | 24...240V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-wire NO/NC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() LH1540AT Vishay | 20152 |
| Datasheet | Tin | PCB, Through Hole | - | 6 | - | - | - | - | UL | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8536410030, 8536410030|8536410030|8536410030|8536410030|8536410030 | - | - | 700 µs | - | - | PC Pin | - | 20 Ω | 85 °C | -40 °C | - | 1.1 pF | - | 6.5 mm | - | - | - | - | - | 350 V | 120 mA | - | - | - | - | - | - | - | 600 mW | 120 mA | SPST | 1.4 ms | 1 mA | 350 V | 1.45 V | Relay | 1.26 V | - | - | - | - | - | - | - | 50 mA | - | - | - | 50 mA | 120 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | 3.81 mm | 8.7 mm | - | No | Unknown | Lead Free | ||
![]() LH1529GP Vishay | 864 | - | Datasheet | - | Surface Mount | - | 8 | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Gull Wing | - | 20 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 120 mA | - | - | - | - | - | - | - | - | 120 mA | SPST | - | - | 350 V | 1.5 V | Relay | - | - | - | - | - | - | - | - | 50 mA | - | - | - | 50 mA | 120 mA | 3 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free |