- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Standards Met | Operating Temperature | Packaging | Series | Subcategory | Depth | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Switching Current | Contact Configuration | Features | Product Category | Coil Termination | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 896HP-2AH-C-12VDC Song Chuan | In Stock | - | - | - | - | - | 90 Ohms | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 50 A | PC Pin | - | - | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | - | - | - | - | - | - | - | PC Pin | - | - | ||
![]() 896H-1CH-S1-R1-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303-1AH-S-R1-U08-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 897-1AH-C-R1-M43-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | - | - | 400 | Song Chuan | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() FBR572ND12-W Fujitsu | In Stock | - | - | - | - | Fujitsu | - | - | 20 | Fujitsu | - | - | - | - | - | - | - | - | Tube | - | Relays | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() SARN-S-112D Sanyo | In Stock | - | - | Socketable | - | - | 90 Ohms | Silver Alloy | - | - | - | Sanyou Relay | - | - | Bulk | Active | - | -40°C ~ 125°C | - | SARN | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 14VDC - Max | 133.3 mA | 10 ms | 7.2 VDC | 50 A | 1.6W | 1.2 VDC | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() AZ977-1C-12DE ZETTLER | 18 |
| - | - | - | - | - | - | - | - | - | American Zettler | - | - | Box | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG56A-7011-76-1012-DR Durakool | In Stock | - | - | Plug In | - | - | 85Ω | AgSnOInO | - | - | +125°C | - | -40°C | - | - | - | RoHS Compliant | - | - | DG56 | - | 26.2mm | - | 1 | - | - | - | Quick Connect | - | - | 12V dc | - | - | - | - | - | - | 1.8W | - | 120A | SPDT | - | - | - | 23.7mm | 26.2mm | ||
![]() SARD-S-112D Sanyo | In Stock | - | - | Through Hole | - | - | 240 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | Sanyou Relay | - | - | Bulk | Active | - | -40°C ~ 125°C | - | SARD | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 30VDC - Max | 50 mA | 5 ms | 7.2 VDC | 35 A | 600mW | 1.2 VDC | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() SARN-S-112DM Sanyo | In Stock | - | - | Socketable | - | - | 90 Ohms | Silver Alloy | - | - | - | Sanyou Relay | - | - | Bulk | Active | - | -40°C ~ 125°C | - | SARN | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 12VDC | Non Latching | 14VDC - Max | 133.3 mA | 10 ms | 7.2 VDC | 50 A | 1.6W | 1.2 VDC | - | - | Sealed - Flux Protection | - | - | - | - | ||
![]() SARB-S-112DU Sanyo | In Stock | - | - | Through Hole | - | - | 90 Ohms | Silver Alloy | - | - | - | Sanyou Relay | - | - | Bulk | Active | - | -40°C ~ 125°C | - | SARB | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 30VDC - Max | 133.3 mA | 10 ms | 6.96 VDC | 40 A | 1.6W | 1.2 VDC | - | - | Sealed - Flux Protection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A3K1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A3K | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 12VDC | Non Latching | 145VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 150 A | 1.6W | 1.2 VDC | - | - | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3KM1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A3K | - | - | Quick Connect - Multiple Sizes | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 12VDC | Non Latching | 145VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 150 A | 1.6W | 1.2 VDC | - | - | Diode, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A2KM1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A2K | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | - | 15 ms | 12VDC | Non Latching | 110VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 120 A | 1.6W | 1.2 VDC | - | - | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A2K1 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A2K | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | SPDT (1 Form C) | - | - | 15 ms | 24VDC | Non Latching | 110VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 120 A | 1.6W | 2.4 VDC | - | - | Diode, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A2KM1 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A2K | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 24VDC | Non Latching | 110VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 120 A | 1.6W | 2.4 VDC | - | - | Magnetic Blowout, Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A3K1 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A3K | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 24VDC | Non Latching | 145VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 150 A | 1.6W | 2.4 VDC | - | - | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3KM1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A3K | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 12VDC | Non Latching | 145VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 150 A | 1.6W | 1.2 VDC | - | - | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A2KM1 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A2K | - | - | PC Pin | - | - | - | SPDT (1 Form C) | - | - | 15 ms | 24VDC | Non Latching | 110VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 120 A | 1.6W | 2.4 VDC | - | - | Magnetic Blowout, Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A2KM1 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | - | Tray | Active | - | -40°C ~ 125°C | - | A2K | - | - | PC Pin | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 24VDC | Non Latching | 110VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 120 A | 1.6W | 2.4 VDC | - | - | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - |