- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Features | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM1F-D-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 5 | 20g | 96Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | 15mm | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 15ms | - | 7VDC | 35A | 1.5W | 1.5W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | 20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AH-T-M-24V Panasonic Electric Works | 31 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | -40°C~125°C | Bulk | 2000 | CB | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | Quick Connect - Multiple Sizes | 26.5mm | 22 mm | 26.5mm x 22mm x 25.5mm | - | - | 1A | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | - | DC | MOMENTARY | 24V | DC | - | - | - | - | Sealed - Fully | - | - | - | 25.5mm | - | RoHS Compliant | - | ||
![]() AEV14024W Panasonic Electric Works | 746 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 120 | - | - | - | - | - | -40°C~80°C | Box | 2000 | AEV | - | Active | 1 (Unlimited) | - | Stud | - | 80°C | -40°C | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | SPST | - | SPST-NO (1 Form A) | Automotive | - | - | 50ms | 24VDC | Non Latching | 400VDC - Nom | 176mA | 30ms | - | 18VDC | 120A | 4.2W | 4.2W | 2VDC | - | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1F-T-R-24V Panasonic Electric Works | 14 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | 5 | - | 287Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Plug | - | 125°C | -40°C | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 20A | 1.8W | 2W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CM1-D-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | - | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 15A | 1.8W | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACV12212 Panasonic Electric Works | In Stock | - | Datasheet | - | - | Socketable | - | 5 | - | 142Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Tube | 2008 | ACV | - | Obsolete | 1 (Unlimited) | - | Plug | EAR99 | - | - | WITH RESISTER | - | - | - | 15mm | unknown | - | Plug In | - | - | - | - | - | - | EPOXY TERMINAL SEALED | 14V | - | SPDT | - | SPDT (1 Form C) | Automotive | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 84mA | 15ms | 10A@14VDC | 7VDC | 20A | 1W | 1000mW | 0.6VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | Resistor | - | 22.5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1-SM-12V Panasonic Electric Works | 14 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 85°C | -40°C | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15ms | - | 7VDC | 40A | - | 1.4W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 880107 Littelfuse Inc. | 674 |
| Datasheet | 22 Weeks | - | Chassis Mount | - | - | - | - | Silver Alloy | - | -40°C~85°C | Bulk | 2013 | SD | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | DP | - | DPST-NO (2 Form A) | - | - | - | - | 12VDC | Latching, Single Coil | 12VDC - Nom | - | - | - | - | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACVN51212 Panasonic Electric Works | 35 | - | - | 16 Weeks | Through Hole | Socketable | - | - | 12g | 180Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | - | ACVN | - | Active | 1 (Unlimited) | 4 | Plug | EAR99 | - | - | - | - | - | - | - | unknown | - | Plug In | - | 15 mm | 22.5mm x 15mm x 15.7mm | 3mOhm | 20000000Ohm | - | - | - | 35A | SPST | 14V | SPST-NO (1 Form A) | - | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 66.7mA | 10 ms | 35A@14VDC | 7VDC | - | - | 800mW | 0.5VDC | - | DC | - | 12V | DC | 500 Vrms | Random | 500 Vrms | - | Sealed - Fully | - | 22.5mm | - | 15.7mm | - | RoHS Compliant | - | ||
![]() CM1-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 5 | - | 96Ohm | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | PC Pin | 20mm | - | - | - | - | - | EPOXY RESIN SEALED | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | 20A@14VDC | 7VDC | 35A | 1.5W | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | Sealed - Fully | - | - | - | 23mm | - | RoHS Compliant | Lead Free | ||
![]() CB1AVF-D-12V Panasonic Electric Works | 14 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | BOX | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 35A | SPST | 14V | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | 25mm | - | RoHS Compliant | - | ||
![]() G8W-1A6T-F-R-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | Metal | 5 | 34g | 91Ohm | Silver | 100000 Cycle(s) | -40°C~125°C | Bulk | 2005 | G8W | yes | Obsolete | Not Applicable | - | Plug | EAR99 | - | - | - | - | 120V | - | - | - | 35A | Plug In | - | - | - | - | - | 20A | WEATHER PROOF | - | 35A | SPST | 12V | SPST-NO (1 Form A) | Automotive | 20A | 20A@16VAC | 20ms | 12VDC | Non Latching | 16VDC -Max | 131.86mA | 10ms | 20A@16VDC | 8VDC | - | 1.85W | - | 1VDC | 16V | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | Resistor | 25mm | 28mm | 28mm | - | No | Non-RoHS Compliant | Lead Free | ||
![]() CB1AH-T-D-P-24V Panasonic Electric Works | 31 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | 4 | - | 411Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 58mA | - | - | 14VDC | 20A | - | 1.4W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | RoHS Compliant | - | ||
![]() CM1-D-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 5 | - | 96Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 15ms | - | 7VDC | 35A | 1.5W | 1.5W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-D-M-24V Panasonic Electric Works | 14 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Clip | - | 125°C | -40°C | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 20A | SPST | 28V | SPST-NO (1 Form A) | - | - | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | - | - | 14VDC | 20A | 1.8W | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | - | ||
![]() CR2-12V Panasonic Electric Works | 1000 | - | Datasheet | - | Through Hole | Through Hole | - | 7 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | -40°C~85°C | Bulk | 2000 | CR | - | Obsolete | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | 8536.41.00.05 | - | BOX; TUBE | - | unknown | - | PC Pin | 24.6mm | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) x 2 | Automotive | - | - | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | - | 7.2VDC | 20A | 640mW | - | 1VDC | - | DC | MOMENTARY | 12V | DC | - | - | - | DPDT | Sealed - Fully | - | - | - | 18.5mm | - | RoHS Compliant | Lead Free | ||
![]() CM1F-D-24V Panasonic Electric Works | In Stock | - | Datasheet | - | Plug-In, Socketable | Socketable | - | 5 | - | 320Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2003 | CM | - | Obsolete | 1 (Unlimited) | - | Plug | - | 85°C | -40°C | - | - | - | - | 15mm | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 28V | SPDT (1 Form C) | Automotive | - | - | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15ms | - | 14VDC | 15A | 1.8W | 1.8W | 2.4VDC | - | - | - | 24V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | 20mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AHF-T-D-M-12V Panasonic Electric Works | 31 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Clip | - | 125°C | -40°C | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 40A | 1.8W | 1.8W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1AH-T-D-M-12V Panasonic Electric Works | 14 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | 4 | - | 80Ohms | Silver Alloy, Cadmium Free | - | -40°C~125°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | - | Quick Connect | - | 125°C | -40°C | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 40A | SPST | 14V | SPST-NO (1 Form A) | - | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 150mA | - | - | 7VDC | 40A | 1.8W | 1.8W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | RoHS Compliant | - | ||
![]() CB1F-D-P-12V Panasonic Electric Works | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | 5 | - | 103Ohms | Silver Alloy, Cadmium Free | - | -40°C~85°C | Bulk | 2000 | CB | - | Obsolete | 1 (Unlimited) | - | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | SPDT | 14V | SPDT (1 Form C) | Automotive | - | - | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | - | - | 7VDC | 40A | 1.4W | 1.4W | 1.2VDC | - | - | - | 12V | - | - | - | - | - | Diode, Sealed - Flux Protection | - | - | - | - | - | RoHS Compliant | Lead Free |