- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Mfr | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Depth | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Features | Coil Termination | Height | Length | Width | Body Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC785-1C-12S-R-X Picker Components | In Stock | - | - | - | - | Socketable | - | - | - | - | 94 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | Picker Components | - | Tube | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 5 ms | 12VDC | Non Latching | 75VDC - Max | 128 mA | 2 ms | - | 7.2 VDC | - | - | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() CB1AH-P-24V Panasonic Electric Works | 35 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 4 | 33g | 411Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | CB | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | BOX | 22mm | - | PC Pin | - | - | 26.5mm x 22mm x 25.5mm | - | - | - | - | - | 20A | SPST | 28V | - | - | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 58mA | 15 ms | - | 14VDC | 70A | 1.4W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Fully | - | - | 26mm | - | 25.5mm | - | RoHS Compliant | Lead Free | ||
![]() AEV18024W Panasonic Electric Works | 2718 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | 127 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2003 | AEV | - | Active | 1 (Unlimited) | Stud | - | 80°C | -40°C | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | SPST | - | - | - | SPST-NO (1 Form A) | Automotive | 50ms | 24VDC | Non Latching | 400VDC - Nom | 176mA | 30ms | - | 18VDC | 80A | 4.5W | 4.2W | 2VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 896H-1CH-S-R1-U25-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | 400 | - | Socket | - | - | Details | 1.410958 oz | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | Quick Connect (0.250") | SPDT (1 Form C) | - | - | 12 VDC | - | 28 VDC | 133 mA | - | - | - | - | 1.6 W | - | - | - | - | - | - | - | - | - | - | Quick Connect (0.250") | 25 mm | 25.8 mm | 25.8 mm | - | - | - | - | ||
![]() CM1A-P-24V Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | - | Through Hole | - | NO | - | - | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | CM | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.41.00.05 | - | - | - | PC Pin | 20mm | 15 mm | 20mm x 15mm x 23mm | - | - | - | EPOXY RESIN SEALED | 28V | - | SPST | - | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 10 ms | 8A@28VDC | 14VDC | 15A | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Fully | - | - | - | - | 23mm | - | RoHS Compliant | - | ||
![]() CM1F-12V Panasonic Electric Works | 12 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 5 | 20g | 96Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2003 | CM | yes | Active | 1 (Unlimited) | Plug | EAR99 | - | - | - | - | - | - | Plug In | 20mm | - | - | - | - | - | EPOXY RESIN SEALED | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | Automotive | 10ms | 12VDC | Non Latching | 14VDC - Nom | 125mA | 10 ms | 20A@14VDC | 7VDC | 35A | 1.5W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Flux Protection | - | - | - | - | 22mm | - | RoHS Compliant | Lead Free | ||
![]() CB1AV-12V Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 103Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 35A | SPST | 14V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 117mA | 15 ms | - | 7VDC | - | 1.4W | - | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Fully | - | - | - | - | 25mm | - | RoHS Compliant | - | ||
![]() G8HE-1C7T-R-DC12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Plug-In, Socketable | Socketable | - | - | - | - | 85Ohms | Silver Alloy | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2006 | G8HE | - | Obsolete | 1 (Unlimited) | Plug | - | 125°C | -40°C | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | SPDT | 16V | - | - | SPDT (1 Form C) | Automotive | 20ms | 12VDC | Non Latching | 16VDC -Max | 141mA | 20ms | - | 8VDC | 40A | - | 1.6W | 1VDC | - | - | 12V | - | - | - | - | Resistor | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC792A-1C-C3-12S-RN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 79.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | Picker Components | - | Bag | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150.9 mA | 2 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() PC792A-1C-C1-12S-RN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 79.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | Picker Components | - | Bulk | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 2 ms | - | 7.8 VDC | - | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() PC792A-1AA-C1-12S-DN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | Picker Components | - | Bag | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() PC792C-1C-C1-12C-RN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 71.6 Ohms | Silver Tin Oxide (AgSnO) | - | - | Picker Components | - | Box | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 168 mA | 2 ms | - | 7.8 VDC | - | - | 2W | 1.2 VDC | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() PC792A-1C-C3-12S-DN-X Picker Components | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | Picker Components | - | Box | Active | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | - | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | ||
![]() CM1A-R-24V Panasonic Electric Works | 12 |
| Datasheet | 16 Weeks | Plug-In, Socketable | Socketable | - | - | 4 | 20g | 320Ohm | Silver Alloy, Cadmium Free | 50000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CM | yes | Active | 1 (Unlimited) | Plug | - | - | - | - | - | - | unknown | Plug In | 20mm | 15 mm | 20mm x 15mm x 23mm | 2mOhm | 20000000Ohm | - | - | - | - | SPST | 28V | - | - | SPST-NO (1 Form A) | Automotive | 10ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 10 ms | - | 14VDC | 15A | - | 1.8W | 2.4VDC | DC | - | 24V | DC | 500 Vrms | Random | 500 Vrms | Resistor, Sealed - Fully | - | - | - | - | 23mm | - | RoHS Compliant | Lead Free | ||
![]() CB1AVF-R-12V Panasonic Electric Works | 12 |
| Datasheet | 16 Weeks | Plug-In | Socketable | - | - | 4 | - | 89.5Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | BOX | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 26mm | 22 mm | 26mm x 22mm x 25mm | - | - | 1A | - | - | 35A | SPST | 14V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 15ms | 12VDC | Non Latching | 14VDC - Nom | 134mA | 15 ms | - | 7VDC | - | 1.6W | 1600mW | 1.2VDC | DC | MOMENTARY | 12V | DC | - | - | - | Resistor, Sealed - Flux Protection | - | - | - | - | 25mm | - | RoHS Compliant | - | ||
![]() CB1AF-M-24V Panasonic Electric Works | 49 |
| Datasheet | 16 Weeks | Brackets, Chassis Mount | Chassis Mount | - | - | 4 | 33g | 320Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | BOX | 22mm | - | Quick Connect - 0.250 (6.3mm) | - | - | 26mm x 22mm x 25mm | - | - | 1A | FLUX FREE SEALED | - | 20A | SPST | 28V | - | - | SPST-NO (1 Form A) | Automotive | 15ms | 24VDC | Non Latching | 28VDC - Nom | 75mA | 15 ms | - | 14VDC | - | 1.8W | 1800mW | 2.4VDC | DC | MOMENTARY | 24V | DC | - | - | - | Sealed - Flux Protection | - | - | 30mm | - | 25mm | - | RoHS Compliant | Lead Free | ||
![]() ACJ1212P Panasonic Electric Works | 2754 |
| Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | - | - | 5 | - | 225Ohm | Silver Alloy, Cadmium Free | 100000 Cycle(s) | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2000 | ACJ | - | Active | 1 (Unlimited) | PCB | EAR99 | - | - | - | - | 7.2mm | - | PC Pin | - | - | 12.2mm x 7.2mm x 13.8mm | - | - | - | EPOXY TERMINAL SEALED | - | - | SPDT | 14V | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | 10ms | 12VDC | Non Latching | 14VDC - Nom | 53.3mA | 10 ms | 10A@14VDC | 7.2VDC | 20A | - | 640mW | 1VDC | DC | MOMENTARY | 12V | DC | - | - | - | Sealed - Flux Protection | - | 13.8mm | 12.2mm | - | - | - | RoHS Compliant | - | ||
![]() JSM1-9V-5 Panasonic Electric Works | 12 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | - | - | 5 | - | 126Ohms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | JS-M | - | Active | Not Applicable | PC Pin | - | 85°C | -40°C | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 15A | SPDT | 16V | - | - | SPDT (1 Form C) | Automotive | 10ms | 9VDC | Non Latching | 16VDC -Max | 71.4mA | 10ms | - | 4.7VDC | 15A | 640mW | 640mW | 0.7VDC | - | - | 9V | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CB1AH-R-M-24V Panasonic Electric Works | 20 |
| Datasheet | 16 Weeks | Brackets | Chassis Mount | - | - | 4 | - | 287Ohms | Silver Alloy, Cadmium Free | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2000 | CB | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -40°C | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | 20A | SPST | 28V | - | - | SPST-NO (1 Form A) | - | 15ms | 24VDC | Non Latching | 28VDC - Nom | 84mA | 15ms | - | 14VDC | 70A | 1.8W | 2W | 2.4VDC | - | - | 24V | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AEV18024 Panasonic Electric Works | 2102 |
| Datasheet | 16 Weeks | Flanges | Chassis Mount | - | - | 4 | 400g | 136.4Ohm | - | 1000 Cycle(s) | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2000 | AEV | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 40mm | unknown | Stud | - | - | - | - | - | - | - | - | 80A | SPST | 400V | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | 50ms | 24VDC | Non Latching | 400VDC - Nom | 176mA | 30ms | - | 18VDC | - | 4.2W | - | 2VDC | DC | MOMENTARY | 24V | DC | - | - | - | - | - | 79mm | 75mm | - | - | - | RoHS Compliant | Lead Free |