- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Packing Type | Part # Aliases | Product Status | RoHS | Standards Met | Unit Weight | Operating Temperature | Packaging | Series | Color | Subcategory | Depth | Termination Style | Voltage | Number of Poles | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Switching Current | Contact Configuration | Features | Product Category | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 303.2 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | PC Pin | - | - | SPDT (1 Form C) | - | - | 5 ms | 24VDC | Non Latching | 380VAC, 75VDC - Max | 79.2 mA | 3 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | Quick Connect - Multiple Sizes | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | - | Diode | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Pin | A11ASP | - | 384 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tube | - | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | PC Pin | 1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC | - | SPST-NO (1 Form A) | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 62.5 mA | 7 ms | 18 VDC | 30 A | 1.5W | 2.4 VDC | - | - | Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A31ASQ | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | - | Resistor, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A11CSQ | - | 120 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | Tube | - | - | Active | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 100 mA | 7 ms | 8.4 VDC | 30 A | 1.2W | 1.2 VDC | - | - | Diode, Sealed - Fully | - | - | - | ||
![]() JS-5D-K-V3 Fujitsu | In Stock | - | - | - | - | Fujitsu | - | - | 20 | Fujitsu | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | Relays | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | ||
![]() 1480019-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | Quick Connect - Multiple Sizes | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | - | Diode | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 60 A | 1.8W | 2.4 VDC | - | - | Diode | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A21CSP | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | PC Pin | - | - | SPDT (1 Form C) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3M1ASQ | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A3M | - | - | - | Quick Connect - Multiple Sizes | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | - | Diode, Sealed - Fully | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A2M1CSQ | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Sealed - Fully | - | - | - | ||
![]() MV002-1AH-D1SW-R1-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | - | - | 400 | Song Chuan | - | - | - | - | - | - | - | Details | - | 2.731792 oz | - | - | - | - | Relays | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A3F1ASQ | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | - | - | Active | - | - | - | -40°C ~ 125°C | - | A3F | - | - | - | Quick Connect - Multiple Sizes | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | - | ||
![]() AZ988-1CT-24DEC3 ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | American Zettler | - | Box | Bags | - | Active | - | - | - | - | - | * | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CB1E-WM-12V Panasonic | In Stock | - | - | - | - | TE Connectivity / DEUTSCH | - | - | 30 | TE Connectivity | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Relays | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | ||
![]() V23130C2421A431 7-1414778-3 TE Connectivity | 84 |
| - | Flange Mount | - | - | 19.9Ω | Silver Alloy | - | - | +120°C | - | -40°C | - | - | - | - | - | RoHS Compliant | - | - | - | BDS-A | - | - | 60mm | - | - | 1 | - | Screw | - | - | 24V dc | - | - | - | - | - | - | 7W | - | 1500A | SPST | - | - | 33mm | 37mm | ||
![]() V23333Z0001A007-EV-896 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 250 | TE Connectivity | - | - | - | - | - | 4-1904045-1 | - | Details | - | - | - | Bulk | - | - | Relays | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | ||
![]() 1599041-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |