- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Compliance | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KUP93-14A11-24 TE Connectivity | 10 |
| - | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | KUP93 | - | 24 | - | 72 Ω | Silver | - | - | TE CONNECTIVITY LTD | No | - | KUP93-14A11-24 | KUP93 | - | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 45C | - | - | Bulk | - | - | Active | 20.4VDC | 35.71(mm) | Obsolete | No | Non-Latching | 5.66 | - | Yes | Unsealed | - | -- | 20.4 VAC | - | 28(V) | -45°C ~ 45°C | Box or Tray | KUP93 | Active | EAR99 | - | - | - | - | compliant | 11 | CSA; UL | 0.187Quick Connect | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 5 A | - | - | QUICK CONNECT | 5(A) | - | 3 Form C | POWER/SIGNAL RELAY | - | 5 A | - | 15(ms) | 24VAC | Non Latching | 240VAC, 28VDC - Max | 115(mA) | 10ms | - | 20.4 VAC | 5A | - | 2700 mW | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | 3PDT | 3PDT | - | - | - | - | - | 0.113 A | 24 V | -- | - | - | No | - | - | - | - | - | 240(V) | 38.89(mm) | - | - | - | 48.4 mm | 54.76(mm) | ||
![]() KHAU-11AT6-120 TE Connectivity | 259 |
| - | 142 Weeks, 5 Days | - | Dust Cover | - | - | 45 g | 8 | Silver | GOLD | KHAU-1 | TE Connectivity | 120 | 120 V | 3900 Ω | Gold/Silver | - | 50 | TE CONNECTIVITY LTD | No | - | KHAU-11AT6-120 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | -45C to 70C | - | - | Tray | - | 1393122-8 | Active | 102VAC | 28.17(mm) | Active | No | Non-Latching | 2.1 | Details | Yes | Unsealed | - | - | - | - | 30(V) | -45 to 70 °C | Box or Tray | KHA | - | EAR99 | Standard | - | - | Relays | compliant | 8 | CSA; UL | Solder Lug | 28.17 mm | 21.8 mm | 28.17mm x 21.8mm x 32.54mm | 200 mΩ | 100000000 Ω | - | - | - | SOLDER | 1(A) | Solder Lug | 2 Form C | General Purpose | General Purpose Relays | - | - | 13 ms | 120VAC | Non Latching | - | 11(mA) | 6 ms | - | 102 VAC | 1 A | 1.35 VA | - | - | - | - | LATCHED | - | AC | - | 1000 Vrms | - | - | 1500 Vrms | DPDT | DPDT | - | - | 2 FORM C | - | Power Relays | - | - | - | - | 0.008 inch | No | General Purpose Relays | Solder Lug | 102 V | - | 21.82 mm | 120(V) | 21.82(mm) | 32.5 mm | 28.2 mm | 21.8 mm | 32.54 mm | - | ||
![]() KRPA-11AY-240 TE Connectivity | 48 |
| - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | 85 g | - | Silver | - | KRPA-1 | TE Connectivity | 240 | 240 V | 9110 Ω | Silver | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | No | - | KRPA-11AY-240 | KRPA | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C TO 55C | 55 °C | -45 °C | Bulk | ROHS COMPLIANT | 3-1393104-8 | Active | 204VAC | 35.71(mm) | Active | No | Non-Latching | 2.24 | Details | Yes | Unsealed | - | -- | 204 VAC | 2.560008 oz | - | -45°C ~ 55°C | Box or Tray | KRPA | Active | EAR99 | - | COIL OPERATE VOLTAGE(AC): 204 V | - | Relays | compliant | 8 | CSA; UL | 8-Pin Circular Plug | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | 1000000000 Ω | 5 A | - | - | SNAP-ON | 5(A) | Plug Pin | 2 Form C | POWER/SIGNAL RELAY | Industrial Relays | 5 A | - | 15 ms | 240VAC | Non Latching | 240VAC - Max | 8.75(mA) | 10 ms | - | 204 VAC | 5A | 2 VA | 2000 mW | - | 120 V | AC | MOMENTARY | - | AC | - | 1000 Vrms | - | Class B | 1000 Vrms | DPDT | DPDT | - | - | 2 FORM C | - | Power Relays | 0.008 A | 240 V | Insulation - Class B | - | - | No | Industrial Relays | Plug Pin | 204 V | 24 V | - | 120(V) | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | 50.8(mm) | ||
![]() KUIP-11D55-24 TE Connectivity | 10 |
| - | 16 Weeks | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | KUIP-11 | TE Connectivity | - | - | 472 Ω | Silver Cadmium Oxide | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | KUIP-11D55-24 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Bracket Mount | Panel Mount | - | 95 °C | -45 °C | Bulk | ROHS COMPLIANT | 1-1393115-1 | Active | - | - | Obsolete | - | Non-Latching | 2.21 | Details | Yes | - | Dust Cover | -- | 18 VDC | 2.856027 oz | - | -45 to 95 °C | Bulk | KUIP | Active | EAR99 | Industrial Relay | - | 8536.41.00.20 | Relays | compliant | - | CSA; UL | Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 10 A | DUST PROOF | 28 V | QUICK CONNECT | 10 A | Quick Connect | DPDT (2 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24VDC | Non Latching | 240VAC - Max | 51.0mA | 10 ms | - | 18 VDC | 10A | 1.25 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | Class B | - | DPDT | DPDT | 24 V | 0.05 A | - | 18 V | Power Relays | - | - | Insulation - Class B | UR, CSA | - | - | General Purpose Relays | - | - | - | 73.7 mm | - | - | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | ||
![]() KUP-17A55-120 TE Connectivity | In Stock | - | - | - | Chassis Mount | Dust Cover | NO | PANEL MOUNT | - | - | - | - | KUP-17A55 | TE Connectivity | 120 | - | 1700 Ω | Silver Cadmium Oxide | - | 25 | TE CONNECTIVITY LTD | No | - | KUP-17A55-120 | KUP | - | - | TE Connectivity Potter & Brumfield Relays | - | Bracket | -45C to 45C | - | - | Bulk | ROHS COMPLIANT | 4-1393118-5 | Active | 102VAC | 38.89(mm) | Active | No | Non-Latching | 2.21 | Details | Yes | Unsealed | - | -- | 102 VAC | 2.680821 oz | 28(V) | -45°C ~ 45°C | Box or Tray | KUP | Active | EAR99 | Industrial Relay | - | - | Relays | compliant | 14 | CSA; UL | Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | 10 A | - | - | QUICK CONNECT | 10(A) | Quick Connect Terminal | 4 Form C | POWER/SIGNAL RELAY | Industrial Relays | 10 A | - | 15(ms) | 120VAC | Non Latching | 240VAC - Max | 24(mA) | 10ms | - | 102 VAC | 10A | 2.7 VA | 2700 mW | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | Class B | - | 4PDT | 4PDT | - | - | - | - | Power Relays | 0.023 A | 120 V | Insulation - Class B | - | - | No | Industrial Relays | Quick Connect Terminal | - | - | - | 240(V) | 73.7(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | ||
![]() KBP-11AG-120 TE Connectivity | In Stock | - | - | - | Socketable | - | NO | SOCKET MOUNT | 306 g | - | Silver Cadmium Oxide | - | KBP | - | - | 120 V | 1030 Ω | Silver Cadmium Oxide (AgCdO) | 500000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | KBP-11AG-120 | KBP | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | 85 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Obsolete | - | - | 2.21 | - | Yes | - | - | - | - | - | - | -45°C ~ 85°C | - | KBP | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 102 V | - | - | compliant | - | UL | Plug In, 11 Pin (Octal) | 61.11 mm | 31.8 mm | 61.11mm x 31.8mm x 90.4mm | 200 mΩ | 100000000 Ω | - | HERMETICALLY SEALED | - | SNAP-ON | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 25 ms | 120VAC | Latching, Dual Coil | 120VAC - Max | 44 mA | - | - | 102 VAC | 10 A | - | 5300 mW | - | 120 V | AC | LATCHED | - | AC | - | 500 Vrms | - | - | 1000 Vrms | DPDT | - | - | - | 2 FORM C | - | - | 0.044 A | 120 V | - | - | - | - | - | - | 102 V | - | - | - | - | - | - | - | 90.4 mm | - | ||
![]() KUP-14D11-24 TE Connectivity | 98 |
| - | - | Socketable | Dust Cover | NO | PANEL MOUNT | 85 g | 11 | Silver | - | KUP-14 | TE Connectivity | - | 24 V | 472 Ω | Silver | 10000 Cycle(s) | 25 | TE CONNECTIVITY LTD | No | - | KUP-14D11-24 | - | 0.33HP | 5 A | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 1-1393118-0 | Active | 18VDC | 35.71(mm) | Active | No | Non-Latching | 2.21 | Details | Yes | Unsealed | - | - | - | 2.784033 oz | 28(V) | -45°C ~ 70°C | Box or Tray | KUP | - | EAR99 | Industrial Relay | - | 8536.41.00.20 | Relays | compliant | 11 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | 100000000 Ω | 5 A | DUST PROOF | 28 V | QUICK CONNECT | 5(A) | Quick Connect | 3 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 15 ms | 24VDC | Non Latching | 240VAC - Max | 51(mA) | 10 ms | - | 18 VDC | 5 A | 1.2 W | 1200 mW | - | 120 V | AC/DC | MOMENTARY | 24 | DC | - | 1200 Vrms | Random | Class B | 2200 Vrms | 3PDT | 3PDT | 24 V | 0.05 A | 3 FORM C | 18 V | Power Relays | - | - | - | - | 0.005 inch | No | General Purpose Relays | - | - | - | - | 240(V) | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | ||
![]() KA-5DG-24 TE Connectivity | 10 |
| - | 25 Weeks | Chassis Mount | - | NO | PANEL MOUNT | 85 g | - | Silver Cadmium Oxide | - | KA | TE Connectivity / AMP | - | 24 V | 472 Ω | Silver Cadmium Oxide | 10000000 Cycle(s) | 35 | TE CONNECTIVITY LTD | No | - | KA-5DG-24 | - | 0.17HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 85C | 85 °C | -45 °C | Bulk | ROHS COMPLIANT | 7-1393099-8 | Active | 18VDC | 37.29(mm) | Obsolete | No | Non-Latching | 2.23 | Details | Yes | Unsealed | - | - | - | 2 oz | - | -45°C ~ 85°C | - | KA | - | EAR99 | Industrial | - | - | Relays | compliant | 8 | CSA; UL | Solder | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | 100000000 Ω | 10 A | - | - | SOLDER | 10(A) | Plug In | 1 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24 VDC | Non-Latching | 240 VAC | 51(mA) | 10 ms | - | 18 VDC | 10 A | 1.25 W | 125 mW | - | 240 V | AC/DC | MOMENTARY | 24 | DC | - | 1000 Vrms | Random | Class B | 1000 Vrms | SPDT | SPDT | 24 V | 0.005 A | 1 FORM C | 18 V | - | - | - | - | - | 0.0064 inch | No | General Purpose Relays | - | - | - | - | 120(V) | 48.8(mm) | 34.9 mm | 48.8 mm | 37.3 mm | 34.9 mm | 34.93(mm) | ||
![]() MDR-67-3 TE Connectivity | 701 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | MDR | - | - | - | 36 Ω | Silver Cadmium Oxide (AgCdO) | - | - | TE CONNECTIVITY LTD | - | - | MDR-67-3 | MDR-67-3 | - | - | TE Connectivity Potter & Brumfield Relays | - | Panel Mount | - | 65 °C | - | Bulk | - | - | Active | - | - | Active | - | - | 2.41 | - | No | - | - | - | - | - | - | 0°C ~ 65°C | - | * | Active | EAR99 | Vibration Resistant | - | - | - | compliant | - | - | Screw Terminal | 66.68 mm | 66.68 mm | 66.68mm X 66.68mm X 79.5mm | - | - | - | - | - | - | - | Screw | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | - | - | 16 ms | 28VDC | Non Latching | - | 778 mA | - | - | - | 10 A | 21.8 W | 21800 mW | - | - | DC | LATCHED | - | DC | - | - | - | - | - | 4PDT | - | 28 V | 0.778 A | - | - | Power Relays | - | - | - | - | - | - | - | Screw | - | - | - | - | - | 79.5 mm | - | - | 79.5 mm | - | ||
![]() PC7150-1A-C2-12C-RN-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 47 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | - | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 258 mA | 2 ms | - | 7.8 VDC | 150 A | - | 3.2W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1414760-0 TE Connectivity | 9880 | - | - | - | - | - | - | - | - | - | - | - | 1-1414760 | TE Connectivity | - | - | - | - | - | 2000 | - | - | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.135840 oz | - | - | Bulk | -- | Active | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393302-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 200 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.234589 oz | - | - | Bulk | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM1A-R-P-24V Panasonic | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 96 Ohms | Silver Alloy (Ag) | - | 50 | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM | - | - | Micro ISO Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Solder Terminal | SPST (1 Form A) | - | - | - | - | - | 24 V | - | 28 V | 125 mA | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 20 mm | 15 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | A3M1ASQ | - | - | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | - | 8.4 VDC | 80 A | - | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9-1617516-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | - | 16.8 VDC | 80 A | - | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | - | 8.4 VDC | 40 A | - | 1.9W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | - | 16.8 VDC | 80 A | - | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | - | 15.6 VDC | 50 A | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | 5 ms | - | 16.8 VDC | 40 A | - | 1.9W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |