- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Contact Shape | Shell Material | Weight | Insert Material | Number of Terminals | End Contact Material | End Contact Plating | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Contact Sizes | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Fastening Type | Subcategory | Contact Type | Packing Method | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Housing Color | Brand Name | Contact Resistance | Insulation Resistance | Note | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Shell Size, MIL | Throw Configuration | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Coil Release Voltage(AC) | Product Length | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KHAU-17D18-110 TE Connectivity | 113 |
| - | - | - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | - | - | 45 g | - | 8 | - | - | KHAU-1 | TE Connectivity | - | 110 V | 11000 Ω | - | GOLD DIFFUSED SILVER | - | - | - | 50 | TE CONNECTIVITY LTD | - | No | - | KHAU-17D18-110 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 70C | - | - | Bulk | ROHS COMPLIANT | 7-1393122-5 | Active | 82.5VDC | 28.17(mm) | Active | No | Non-Latching | 2.24 | Details | Yes | Unsealed | - | -- | 82.5 VDC | - | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | Active | - | - | EAR99 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | 14 | CSA; UL | - | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | - | 200 mΩ | 100000000 Ω | - | 3 A | DUST PROOF | - | SNAP-ON | - | - | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | Industrial Relays | 3 A | - | 13 ms | 110VDC | Non Latching | 240VAC - Max | - | 10(mA) | 6 ms | - | 82.5 VDC | 3A | 900 mW | 900 mW | - | - | - | MOMENTARY | 110 | DC | - | - | 1000 Vrms | Random | Class B | 1500 Vrms | - | 4PDT | 4PDT | 110 V | - | 0.008 A | 4 FORM C | 82.5 V | - | Cube Relays | - | - | Insulation - Class B | 0.008 inch | No | Industrial Relays | Solder Lug | - | - | - | 120(V) | - | 21.82(mm) | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | - | ||
![]() KUP-14D45-110 TE Connectivity | In Stock | - | - | 18 Weeks | - | - | Socketable | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | KUP-14D45 | TE Connectivity / AMP | - | - | 10000 Ω | - | Silver Cadmium Oxide | - | - | - | 25 | TE CONNECTIVITY LTD | - | - | - | KUP-14D45-110 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Socket Mount | Socket | - | - | - | Tray | ROHS COMPLIANT | 3-1393118-1 | Active | - | - | Active | - | Non-Latching | 2.2 | Details | Yes | - | Dust Cover | -- | 82.5 VDC | 2.680821 oz | - | -45 to 70 °C | Bulk | KUP | Active | - | - | EAR99 | - | Industrial Relay | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | - | CSA; UL | - | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | - | - | 10 A | - | - | QUICK CONNECT | - | - | 10 A | Quick Connect | 3PDT (3 Form C) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 110VDC | Non Latching | 240VAC - Max | - | 11.0mA | 10ms | - | 82.5 VDC | 10A | 1.2 W | 1200 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | 3PDT | 3PDT | 110 V | - | 0.011 A | - | - | - | Power Relays | - | - | Incandescent Indicator, Test Button | - | - | General Purpose Relays | - | - | - | 38.89 mm | - | - | - | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | - | - | ||
![]() KUIP-14D15-12 TE Connectivity | 6 |
| - | 19 Weeks | - | - | Socketable | - | NO | PANEL MOUNT | - | - | 85 g | - | 11 | Silver Cadmium Oxide | GOLD | KUIP-14 | - | - | 12 V | 120 Ω | - | Silver Cadmium Oxide | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | KUIP-14D15-12 | - | - | - | TE Connectivity Potter & Brumfield Relays | Plain Case | - | - | 95 °C | -45 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Obsolete | - | Non-Latching | 2.23 | - | Yes | - | Dust Cover | -- | 9 VDC | - | - | -45 to 95 °C | Bulk | KUIP | Active | - | - | EAR99 | - | Industrial Relay | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | compliant | - | - | CSA; UL | - | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | - | - | 10 A | DUST PROOF | 28 V | QUICK CONNECT | - | - | - | - | 3PDT (3 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | 12VDC | Non Latching | 240VAC - Max | - | 100mA | 10 ms | - | 9 VDC | 10A | - | 1200 mW | - | 120 V | AC/DC | MOMENTARY | - | DC | - | - | 1200 Vrms | Random | Class B | 3750 Vrms | - | 3PDT | 3PDT | 12 V | - | 0.1 A | 3 FORM C | 9 V | - | - | - | - | Insulation - Class B | 0.007 inch | - | - | - | - | - | 38.89 mm | - | - | - | - | - | - | 48.4 mm | - | - | ||
![]() KRPA-11DY-12 TE Connectivity | 6 |
| - | 17 Weeks | - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | - | - | 85 g | - | - | Silver | - | KRPA-11 | TE Connectivity | - | 12 V | 120 Ω | - | Silver | - | - | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | - | KRPA-11DY-12 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C to 70C | 70 °C | -45 °C | Tray | ROHS COMPLIANT | 5-1393104-6 | Active | 9VDC | 35.71(mm) | Active | No | Non-Latching | 2.22 | Details | Yes | Unsealed | - | -- | 9 VDC | 2.728053 oz | - | -45°C ~ 70°C | Tray | KRPA | Active | - | - | EAR99 | - | Standard | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | 8 | CSA; UL | - | 8-Pin Circular Plug | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | - | - | 1000000000 Ω | - | 5 A | - | - | SNAP-ON | - | - | 5(A) | Plug Pin | 2 Form C | POWER/SIGNAL RELAY | Industrial Relays | 5 A | - | 15 ms | 12VDC | Non Latching | 240VAC - Max | - | 100(mA) | 10 ms | - | 9 VDC | 5A | 1.2 W | 1200 mW | - | 120 V | AC | MOMENTARY | 12 | DC | - | - | 1000 Vrms | Random | Class B | 1000 Vrms | - | DPDT | DPDT | 12 V | - | 0.1 A | 2 FORM C | 9 V | - | Power Relays | - | - | Insulation - Class B | - | No | Industrial Relays | Plug Pin | - | - | - | 120(V) | IP67 | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | 50.8(mm) | - | ||
![]() KUEP-3D15-24 TE Connectivity | 5000 |
| - | 16 Weeks | - | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | - | - | - | KUEP-3 | TE Connectivity | - | - | 472 Ω | - | Silver Cadmium Oxide | - | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | -- | No | - | KUEP-3D15-24 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Plain Case | Plain Case | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 1393114-1 | Active | 18VDC | 35.71(mm) | Active | No | Non-Latching | 1.64 | Details | Yes | Unsealed | Dust Cover | -- | 18 VDC | 2.673766 oz | 28(V) | -45 to 70 °C | Bulk | KUEP | Active | - | - | EAR99 | - | Industrial Relay | - | - | - | - | 8536.49.00.50 | - | Relays | - | - | - | - | - | compliant | - | 4 | CSA; UL | - | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | - | - | 10 A | DUST PROOF | 150 V | QUICK CONNECT | - | - | 10(A) | Quick Connect | SPST-NO (DM) (1 Form X) | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 24VDC | Non Latching | 150VDC - Max | - | 51.0mA | 10 ms | - | 18 VDC | 10A | 1.25 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | 24 | DC | - | - | - | - | Class B | - | - | SPST | SPST-NO-DM | 24 V | - | 0.05 A | - | 18 V | - | Power Relays | - | - | Insulation - Class B | - | No | General Purpose Relays | - | - | - | 38.89 mm | 240(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | - | ||
![]() KRPA-14AG-24 TE Connectivity | In Stock | - | - | 15 Weeks, 5 Days | - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | - | - | 85 g | - | - | Silver Cadmium Oxide | - | KRPA-14 | TE Connectivity | 24 | 24 V | 85 Ω | - | Silver Cadmium Oxide | - | - | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | - | KRPA-14AG-24 | KRPA | 0.33HP | - | TE Connectivity Potter & Brumfield Relays | - | Socket | -45C TO 55C | 55 °C | -45 °C | Tray | ROHS COMPLIANT | 6-1393104-7 | Active | 20.4VAC | 35.71(mm) | Active | No | Non-Latching | 2.21 | Details | Yes | Unsealed | - | - | - | 3.040051 oz | - | -45°C ~ 55°C | Box or Tray | KRPA | - | - | - | EAR99 | - | Standard | - | - | - | COIL OPERATE VOLTAGE(AC): 20.4 V | - | - | Relays | - | - | - | - | - | compliant | - | 11 | CSA; UL | - | 11-Pin Circular Plug | 48.8 mm | 37.3 mm | 48.8mm x 37.3mm x 34.9mm | - | - | - | 1000000000 Ω | - | 10 A | - | - | SNAP-ON | - | - | 10(A) | Plug Pin | 3 Form C | POWER/SIGNAL RELAY | Industrial Relays | 10 A | - | 15 ms | 24 VAC | Non-Latching | 240 VAC | - | 84(mA) | 10 ms | - | 20.4 VAC | 10 A | 2 VA | 2000 mW | - | 240 V | AC | MOMENTARY | - | AC | - | - | 1000 Vrms | - | Class B | 1000 Vrms | - | 3PDT | 3PDT | - | - | - | 3 FORM C | - | - | Power Relays | 0.083 A | 24 V | - | - | No | Industrial Relays | Plug Pin | 20.4 V | 1.2 V | - | 240(V) | IP67 | 35.71(mm) | 50.8 mm | 35.71 mm | 35.71 mm | 34.9 mm | 50.8(mm) | - | ||
![]() KUEP-3D15-12 TE Connectivity | In Stock | - | - | 26 Weeks | - | - | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | - | - | - | - | KUEP-3 | TE Connectivity | - | - | 120 Ω | - | Silver Cadmium Oxide | - | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | No | - | KUEP-3D15-12 | - | - | 10 A | TE Connectivity Potter & Brumfield Relays | Plain Case | Plain Case | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 9-1393113-8 | Active | 9VDC | 35.71(mm) | Active | No | Non-Latching | 2.22 | Details | Yes | Unsealed | Dust Cover | -- | 9 VDC | 2.856062 oz | 28(V) | -45 to 70 °C | Box or Tray | KUEP | Active | - | - | EAR99 | - | Industrial Relay | - | - | - | - | 8536.49.00.50 | - | Relays | - | - | - | - | - | compliant | - | 4 | CSA; UL | - | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | - | - | - | - | 10 A | DUST PROOF | 150 V | QUICK CONNECT | - | - | 10(A) | Quick Connect | 1 Form X | POWER/SIGNAL RELAY | General Purpose Relays | 10 A | - | 15 ms | 12VDC | Non Latching | 150VDC - Max | - | 100(mA) | 10 ms | - | 9 VDC | 10A | 1.2 W | 1200 mW | - | 240 V | AC/DC | MOMENTARY | 12 | DC | - | - | - | - | Class B | - | - | SPST | SPST-NO-DM | 12 V | - | 0.1 A | - | 9 V | - | Power Relays | - | - | Insulation - Class B | - | No | General Purpose Relays | - | - | - | 38.89 mm | 240(V) | - | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | - | ||
![]() V23141-L0001-X039 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | 30 g | - | 5 | Silver Alloy | - | - | - | - | 12 V | 20 Ω | - | - | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | V23141-L0001-X039 | - | - | - | - | - | - | - | 125 °C | -40 °C | - | ROHS COMPLIANT | - | End Of Life | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.50 | - | - | - | BOX | - | - | - | compliant | - | - | UL | - | - | 29.9 mm | 29.9 mm | 29.9mm x 29.9mm x 30.9mm | - | - | - | - | - | 12 A | DUST PROOF; IP54 | 30 V | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 12 A | - | 1.5 ms | - | - | - | - | - | 1.5 ms | - | - | - | - | 7200 mW | - | 30 V | DC | LATCHED | - | DC | - | - | - | Random | - | 500 Vrms | - | SPST | - | 12 V | - | 0.6 A | 1 FORM A | 6.9 V | - | - | - | - | - | 0.011 inch | - | - | - | - | - | - | - | - | - | - | - | - | 30.9 mm | - | - | ||
![]() 9-1393149-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | 81 g | - | 11 | Silver Cadmium Oxide | - | - | - | - | 230 V | 8300 Ω | - | - | - | - | 30000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 9-1393149-4 | - | - | - | - | - | - | - | 55 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V, WITH TEST BUTTON | - | - | - | - | BULK | - | - | - | not_compliant | - | - | UL; VDE | - | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 56.2mm | - | CII | - | - | - | 10 A | RT1 | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 18 ms | - | - | - | - | - | 13 ms | - | - | - | - | 2320 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | - | 1500 Vrms | - | - | 2500 Vrms | - | 3PDT | - | - | - | - | 3 FORM C | 184 V | 92 V | - | 0.01 A | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.2 mm | - | - | ||
![]() GPDQR TE Connectivity | In Stock | - | - | - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | - | - | - | - | GPDQ | - | - | - | - | - | Silver (Ag) | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | GPDQR | GP | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | 60 °C | - | Bulk | - | - | Active | - | - | Active | - | - | 2.26 | - | No | - | - | - | - | - | - | 0°C ~ 60°C | - | * | Active | - | - | EAR99 | - | - | - | - | - | - | 8536.41.00.20 | - | - | - | - | - | - | - | unknown | - | - | CSA; UL | - | Plug In | 45 mm | 45 mm | 45mm x 45mm x 109mm | - | - | - | - | - | 10 A | - | 48 V | SNAP-ON | - | - | - | Quick Connect Terminal | 4PDT (4 Form C) | POWER/SIGNAL RELAY | - | 10 A | - | 15 ms | 125VDC | Non Latching | - | - | - | 75 ms | - | 94 VDC | 10 A | - | - | 12.5 VDC | 220 V | AC/DC | MOMENTARY | - | - | - | - | - | - | - | - | - | SPDT | - | 125 V | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109 mm | - | - | ||
![]() KC-14/S1 TE Connectivity | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | No | - | KC-14/S1 | - | - | - | - | - | - | - | - | - | - | - | 3-1618400-9 | Active | - | - | - | No | - | 2.4 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | VACUUM RELAY | - | - | - | - | - | - | Relays | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Form C | POWER/SIGNAL RELAY | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | Power Relays | - | - | - | - | No | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WOUV-32DC TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | 1032.26 Ω | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | WOUV-32DC | - | - | - | - | - | Panel Mount | - | 75 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Over Voltage | - | - | - | WILMAR | 8536.41.00.20 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | 98.43 mm | 88.9 mm | 98.43mm x 88.9mm x 50.8mm | - | - | - | - | - | 5 A | - | 28 V | SCREW | - | - | 5 A | - | - | POWER/SIGNAL RELAY | - | 5 A | - | - | 32 VDC | - | - | - | - | - | - | - | - | - | 1000 mW | - | 120 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | 32 V | - | 0.031 A | - | 32 V | 22.4 V | Power Relays | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | 50.8 mm | - | - | ||
![]() 2-1419145-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 2-1419145-3 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1393276-7 TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | 19 g | - | - | Silver Nickel Oxide | - | - | - | - | 24 V | 234 Ω | - | Silver Nickel (AgNi) | - | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | -- | - | - | 1393276-7 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | 85 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 5.81 | - | Yes | - | - | 2.4 VDC | 14.1 VDC | - | - | -40°C ~ 85°C | Bulk | V23071 | Obsolete | -- | - | EAR99 | - | - | - | - | - | - | 8536.41.00.50 | - | - | - | BOX | - | - | - | compliant | - | - | - | - | PC Pin | 24.2 mm | 18.6 mm | 24.2mm x 18.6mm x 18mm | - | CII | - | - | - | 50 A | RT2 | 24 V | SOLDER | - | - | - | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 50 A | - | 4 ms | 24VDC | Non Latching | 24VDC - Nom | - | 103mA | 3 ms | - | 14.1 VDC | 70A | - | 2250 mW | 2.4 VDC | 24 V | AC/DC | MOMENTARY | - | DC | 7 | - | - | Random | - | 500 Vrms | - | SPST | - | 24 V | - | 0.1 A | 1 FORM A | 14.1 V | 2.4 V | - | - | - | -- | 0.003 inch | - | - | - | - | - | - | - | - | - | - | - | - | 18 mm | - | - | ||
![]() CB1AE-D-12V Panasonic | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum Alloy | - | Polychloroprene | - | - | - | CIR06 | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | CIR | - | - | - | - | Plug Housing | For Male Pins | 37 | - | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | Chromate over Cadmium | - | - | 28-21 | - | - | - | - | Olive Drab | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp, Coupling Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5-1419150-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | 81 g | - | 11 | Silver Cadmium Oxide | - | - | - | - | 230 V | 8300 Ω | - | - | - | - | 30000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 5-1419150-3 | 1419150 | - | - | - | - | - | - | 55 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V | - | - | - | - | BULK | - | - | - | compliant | - | - | UL; VDE | - | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 56.2mm | - | CII | - | - | - | 10 A | RT1 | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 18 ms | - | - | - | - | - | 13 ms | - | - | - | - | 2320 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | - | 1500 Vrms | - | - | 2500 Vrms | - | 3PDT | - | - | - | - | 3 FORM C | 184 V | 92 V | - | 0.01 A | 230 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56.2 mm | - | - | ||
![]() 5-1415071-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 5-1415071-1 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | Schrack | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2-1414939-2 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 1 week ago) | Chassis Mount | Chassis Mount | Dust Cover | - | - | - | - | - | - | - | - | - | 1414939 | TE Connectivity | - | - | 37(ohm) | 130A | Silver Tin Oxide | - | 1.2VDC | - | 50 | - | -- | No | TE Connectivity | - | - | - | - | TE Connectivity Potter & Brumfield Relays | - | Flange | -40C to 125C | - | - | Bulk | - | - | - | 7.2VDC | 40(mm) | Active | No | Non-Latching | - | Details | - | Sealed | - | 1.2 VDC | 7.2 VDC | 8.031987 oz | - | -40°C ~ 125°C | Bulk | High Current Relay 150 | Active | -- | Screw | - | - | High Current Relay | - | 125 °C | -40 °C | - | - | - | Relays | - | - | - | - | - | - | - | 4 | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 300(A) | - | 1 Form A | Automotive | Automotive Relays | - | - | 25(ms) | 12VDC | Non Latching | 12VDC - Nom | - | 324.32(mA) | 8ms | - | 7.2 VDC | 130A | - | 3.9 W | 1.2 VDC | - | - | - | 12 | - | - | - | - | - | - | - | - | - | SPST-NO | - | SPST-NO | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | No | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | 71(mm) | - | ||
![]() FTR-K5AK006-Y-(FLUX-TIGHT) Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | - | - | - | - | - | - | 100 | - | - | - | Fujitsu | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G8K-17R DC12 BY OMR1 Omron | In Stock | - | - | - | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Omron Electronics Inc-EMC Div | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 12VDC | Non Latching | - | - | 75 mA | 5 ms | - | 6.9 VDC | 30 A | - | 900mW | 1 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |