- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Subcategory | Current Rating | Termination Style | Number of Contacts | Voltage | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Ambient Temperature Range High | Switching Current | Features | Product Category | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 90 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 133.3 mA | 3 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 90 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 133.3 mA | 3 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 360 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | PC Pin | - | - | SPST-NO (1 Form A) | - | 5 ms | 24VDC | Non Latching | 380VAC, 75VDC - Max | 66.7 mA | 3 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | Diode | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Resistor | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | - | - | 640 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | Y | - | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | PC Pin | - | 24VDC | SPDT (1 Form C) | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 37.5 mA | 2 ms | 16.8 VDC | 30 A | 900mW | 2.4 VDC | - | - | Diode | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | - | - | Diode | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | - | Diode | - | - | ||
![]() V23134J0165X537 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | - | TE Connectivity | - | - | - | - | Details | - | - | - | - | - | - | Relays | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | - | Active | - | - | - | -40°C ~ 85°C | - | A1M | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 28VDC - Max | 75 mA | 10 ms | 14.4 VDC | 40 A | 1.8W | 2.4 VDC | - | - | Sealed - Fully | - | - | ||
![]() 42JO-500G-SIL TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | 4-1617058-7 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() 42RBP-98302 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | 1617059-2 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() 5427-0001-HS TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | 3-1617057-0 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() G8ND-2-AS SK Omron | In Stock | - | - | - | - | Omron Electronics | 180 Ω | - | 1200 | Omron | - | - | G8ND2ASSK | - | - | G8N | 0.264555 oz | - | - | G8ND | - | Relays | 30 A | - | 2 | - | - | Automotive Relays | - | - | Non-Latching | - | 66.7 mA | - | - | - | 800 mW | - | 85 °C | 1 A | - | Automotive Relays | 14 mm | ||
![]() 5416-0002 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | 2-1617057-5 | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | ||
![]() 0 332 019 151 Bosch Sensortec | In Stock | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | Quick Connect - Multiple Sizes | - | - | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | - | Resistor | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A21CSQ | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | - | Resistor, Sealed - Fully | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 22.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | - | Active | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | SPST-NO (1 Form A) | - | 7 ms | 6VDC | Non Latching | 75VDC - Max | 266.7 mA | 5 ms | 4.2 VDC | 40 A | 1.6W | 0.6 VDC | - | - | Resistor, Sealed - Fully | - | - |