- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Operating Temperature | Packaging | Series | Subcategory | Termination Style | Contact Current Rating | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 1.44 kOhms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 7 ms | 48VDC | Non Latching | 75VDC - Max | 33.3 mA | 5 ms | 33.6 VDC | 40 A | 1.6W | 4.8 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2 | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 22.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2 | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | - | 7 ms | 6VDC | Non Latching | 75VDC - Max | 266.7 mA | 5 ms | 4.2 VDC | 40 A | 1.6W | 0.6 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A3 | - | Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 60 A | 1.8W | 2.4 VDC | Resistor | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 80 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2H | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | Resistor, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | 303.2 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2 | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 79.2 mA | 5 ms | 16.8 VDC | 40 A | 1.9W | 2.4 VDC | Diode, Sealed - Fully | - | - | - | - | ||
![]() 42RBP-94429 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | 7-1617517-0 | - | - | - | - | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() 895-1A-S-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 895 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896H-1AH-C-R1-24VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | - | - | 400 | Song Chuan | - | - | - | - | - | - | - | - | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() 301-1C-C-D1-U05-12VDC Song Chuan | In Stock | - | - | - | - | - | 123 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | Socket | - | - | - | - | - | - | 301 | - | - | 35 A | - | - | - | 12 VDC | - | - | 97.5 mA | - | - | - | - | - | - | - | 25 mm | 22.5 mm | 15 mm | ||
![]() G8K-17SR DC12 Omron | 20 |
| - | Socketable | - | Omron Electronics | 120 Ohms | Silver Alloy | 3024 | Omron | Omron Electronics Inc-EMC Div | - | Tube | G8K17SRDC12BYOMR1 | Active | Details | -40°C ~ 125°C | Tube | G8K | Relays | Plug In | - | SPDT (1 Form C) | Automotive Relays | 10 ms | 12VDC | Non Latching | 16VDC - Max | 100 mA | 5 ms | 6 VDC | 30 A | 1.2W | 1 VDC | Sealed - Flux Protection | Automotive Relays | - | - | - | ||
![]() V23333Z1001A008-EV-03D TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 200 | TE Connectivity | - | - | - | 5-1904045-2 | - | Details | - | Bulk | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() 42JO-12000G-SIL TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | 1 | TE Connectivity | - | - | - | 4-1617058-5 | - | - | - | - | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() RH4C6H2601 TE Connectivity | In Stock | - | - | - | - | TE Connectivity / P&B | - | - | 1 | TE Connectivity | - | - | - | 1-1617050-8 | - | N | - | - | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | ||
![]() 897-1AH-S-12 VDC Song Chuan | In Stock | - | - | - | - | - | 90 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | 28 VDC | 133 mA | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A2K1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2K | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | - | 15 ms | 12VDC | Non Latching | 110VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 120 A | 1.6W | 1.2 VDC | Magnetic Blowout, Resistor | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A2K1 | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A2K | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 15 ms | 24VDC | Non Latching | 110VDC - Max | 66.7 mA | 15 ms | 15.6 VDC | 120 A | 1.6W | 2.4 VDC | Diode, Sealed - Fully, Magnetic Blowout | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3KM1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A3K | - | Quick Connect - Multiple Sizes | - | SPDT (1 Form C) | - | 15 ms | 12VDC | Non Latching | 145VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 150 A | 1.6W | 1.2 VDC | Magnetic Blowout, Sealed - Fully | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3KM1 | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | - | Tray | - | Active | - | -40°C ~ 125°C | - | A3K | - | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | - | 15 ms | 12VDC | Non Latching | 145VDC - Max | 133.3 mA | 15 ms | 7.8 VDC | 150 A | 1.6W | 1.2 VDC | Magnetic Blowout | - | - | - | - |