- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Finish Mating | Contact Materials | Data Converters | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mfr | Mounting Styles | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Primary Material | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Color | Fastening Type | Subcategory | Voltage - Supply | Orientation | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Termination Type | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | EEPROM Size | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Absolute Pull Range (APR) | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Features | Terminal Length | Coil Suppression Diode | Product Category | Voltage Rating (VAC) | Product Length (mm) | Height Seated (Max) | Body Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CB1F-M-12V-H15 Panasonic | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | Retail Package | - | - | - | Metal | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | - | Receptacle, Female Sockets | - | - | Olive Drab | Threaded | - | - | B | - | - | - | - | Olive Drab Cadmium | - | 44-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ980-1C-24D ZETTLER | 412 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | Strip | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 74.175824 MHz | ±50ppm | LVCMOS, LVTTL | - | - | - | - | Enable/Disable | MEMS | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() AZ980-1A-12DR ZETTLER | 1174 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9471-1C-6DEA ZETTLER | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ947-1A-12DE ZETTLER | 25 |
| - | Surface Mount | 144-LQFP | - | - | 144-LQFP (20x20) | - | - | - | MB91248 | - | - | - | - | - | A/D 32x8/10b | - | - | - | - | - | - | - | - | Infineon Technologies | - | 120 | - | - | - | Tray | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | FR MB91245S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 32MHz | 16K x 8 | 3.5V ~ 5.5V | FR60Lite RISC | DMA, LCD, PWM, WDT | Mask ROM | 32-Bit Single-Core | 256KB (256K x 8) | - | CANbus, EBI/EMI, LINbus, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ988-1CT-12DEC3 ZETTLER | 25 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SiT8208 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 37.5 MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | - | Standby (Power Down) | MEMS | 33mA | - | - | - | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() V23132B2002X025 TE Connectivity | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | V23132 | TE Connectivity / Raychem | - | 141 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | 50 | - | - | TE Connectivity | - | - | TE Connectivity Potter & Brumfield Relays | Flange Mount | - | - | - | - | Bulk | 1-1414632-0 | - | - | - | - | Active | - | - | - | Details | - | - | 7.312010 oz | - | -40°C ~ 125°C | - | High Current Relay 150 | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | SPST-NO (DM) (1 Form X) | - | Automotive Relays | - | - | 25 ms | 24VDC | Non Latching | 24VDC - Nom | 170 mA | 8 ms | - | - | 14.4 VDC | 130 A | - | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | Automotive Relays | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | E-T-A | - | - | - | - | - | - | - | 1 | - | - | E-T-A Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | EPR10 | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | ||
![]() AZ977-1A-24D American Zettler | 37 |
| - | - | - | - | - | - | 18.5 g | 5 | Silver Tin Oxide | - | - | 24 V | 384(ohm) | - | Silver Tin Oxide | - | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ977-1A-24D | 280W | American Zettler | Plug-In | - | -40C to 115C | 115 °C | -40 °C | Box | - | Active | 14.4VDC | - | 15.5(mm) | Active | No | Non-Latching | 5.67 | - | Yes | Unsealed | - | 150(V) | - | - | * | - | - | - | EAR99 | - | Automotive Relay | - | - | - | - | - | - | compliant | - | - | - | - | 4 | - | Quick Connect | - | - | - | 23 mm | 15.5 mm | 23mm x 15.5mm x 26mm | 50 mΩ | - | 100000000 Ω | 20 A | - | - | 150 V | QUICK CONNECT | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | 1 Form A | POWER/SIGNAL RELAY | - | - | - | 10(ms) | - | - | - | 62.5(mA) | 7 ms | - | - | - | - | - | - | - | DC | LATCHED | 24 | DC | - | - | 500 Vrms | Random | 1000 Vrms | - | - | SPST | SPST-NO | 31.2 V | 1 FORM A | 14.4 V | - | 0.011 inch | No | - | - | 23(mm) | - | 26 mm | 37.5(mm) | - | ||
![]() AZ9421A-1CT-12DE American Zettler | 36 |
| - | - | - | - | - | - | 10 g | 5 | Silver Tin Oxide | - | - | 12 V | 180(ohm) | - | Silver Tin Oxide | - | >1.2VDC | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | No | American ZETTLER Inc | AZ9421A-1CT-12DE | - | American Zettler | Through Hole | - | -40C to 85C | 85 °C | -40 °C | Tube | - | Active | 9VDC | - | 16(mm) | Active | No | Non-Latching | 1.7 | - | Yes | Sealed | - | 30(V) | - | - | * | - | e3 | - | - | - | Automotive Relay | Tin | - | - | - | - | - | compliant | - | - | - | - | 5 | - | PC Pin | - | - | - | 19.5 mm | 16 mm | 19.5mm x 16mm x 17.1mm | 100 mΩ | - | 100000000 Ω | 20 A | - | EPOXY | 30 V | SOLDER | - | - | - | - | - | - | - | - | - | - | - | 20(A) | - | 1 Form C | POWER/SIGNAL RELAY | - | 20 A | - | 10(ms) | - | - | - | 66.67(mA) | 5 ms | - | - | - | - | 450 mW | - | 250 V | AC/DC | LATCHED | 12 | DC | 5 | - | 1000 Vrms | Random | 2500 Vrms | - | - | SPDT | SPDT | 15.6 V | 1 FORM C | 9 V | - | 0.0035 inch | No | - | 250(V) | 19.5(mm) | - | 17.1 mm | 17.1(mm) | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | A3M1ASQ | - | - | 80 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | - | - | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() 9-1617516-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 320 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | - | - | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 75.8 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 158.3 mA | 5 ms | - | - | 8.4 VDC | 40 A | 1.9W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() 6-1393302-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | - | - | - | - | 200 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.234589 oz | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | ||
![]() A1M1CSQ12VDC CIT | In Stock | - | - | Socketable | - | - | - | - | - | - | - | - | - | - | 96 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A1M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 12VDC | Non Latching | 28VDC - Max | 125 mA | 10 ms | - | - | 7.2 VDC | 40 A | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 320 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 10 ms | - | - | 15.6 VDC | 50 A | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1.44 kOhms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 48VDC | Non Latching | 75VDC - Max | 33.3 mA | 5 ms | - | - | 33.6 VDC | 40 A | 1.6W | 4.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 5 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 133.3 mA | 3 ms | - | - | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pin | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | CIT RELAY & SWITCH | - | - | CIT Relay and Switch | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | Y | - | - | - | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 5 ms | 12VDC | Non Latching | 75VDC - Max | 75 mA | 2 ms | - | - | 8.4 VDC | 30 A | 900mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - |