- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Seal | Supplier Package | Termination Method | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (AC) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Depth | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Brand Name | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Voltage | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Contact Current Rating | Family | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Voltage Rating (AC) | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Terminal Length | Coil Suppression Diode | Product Category | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ9731-1C-24DC3 ZETTLER | 29 |
| - | - | - | - | - | - | - | - | 31 g | 5 | Silver Tin Oxide | - | - | - | 24 V | 360 Ω | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ9731-1C-24DC3 | AZ9731 | - | - | - | American Zettler | - | - | - | - | 125 °C | -40 °C | Box | - | - | Active | - | - | Active | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | - | * | - | e3 | - | - | - | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | compliant | - | - | - | 26.5 mm | 26.5 mm | 26.5mm x 26.5mm x 24.5mm | - | 100 mΩ | 100000000 Ω | 40 A | - | - | 75 V | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 7 ms | - | - | - | - | 5 ms | - | - | - | - | - | - | - | DC | LATCHED | - | DC | - | - | 500 Vrms | Random | - | 500 Vrms | - | - | SPDT | - | 31.2 V | - | - | 1 FORM C | 15.6 V | - | - | - | - | - | 0.011 inch | - | - | - | - | - | - | - | - | 24.5 mm | - | - | - | ||
![]() AZ9731-1C-24DC2-R1 ZETTLER | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9841-1C-24D ZETTLER | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | American Zettler | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1419122-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | 4-1419122-9 | 1419122 | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1416200-0 TE Connectivity | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | 15265 Ω | - | - | - | TE CONNECTIVITY LTD | - | - | - | 4-1416200-0 | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | BULK | - | compliant | - | UL; VDE | - | 30 mm | 10 mm | 30mm x 10mm x 15mm | - | - | - | - | - | RT2 | - | SOLDER | - | - | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | 10 ms | - | - | - | - | 6.5 ms | - | - | - | - | 236 mW | - | 400 V | AC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 60 V | - | 0.004 A | - | 40.8 V | 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | - | - | ||
![]() 1415898-4 TE Connectivity | 157 |
| - | 14 Weeks | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 14 g | 7 | Silver Tin Oxide | 1415898 | TE Connectivity / P&B | - | 3 V | 15 Ω | Silver Tin Oxide/Tungsten | - | 20 | TE CONNECTIVITY LTD | -- | No | - | 1415898-4 | - | - | 4KVA | 165 A | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Through Hole | -40C to 85C | 85 °C | -40 °C | Bulk | ROHS COMPLIANT | - | Active | 2.1VDC | 12.7 mm | Active | No | Latching Double Coil | 1.65 | Details | Yes | Flux | - | - | - | - | 0.493835 oz | - | -40 to 85 °C | Plastic Bar | * | - | - | - | Active | -- | - | EAR99 | Power Relay | - | - | - | - | Relays | BOX; TUBE | - | compliant | 7 | CSA; CUL; UL; VDE | PC Pin | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | Schrack | - | - | 16 A | - | RT2 | - | SOLDER | - | 16 A | - | Solder Pin | 1 Form A | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 14 ms | 3VDC | Latching, Dual Coil | 480VAC - Max | 200 mA | 14 ms | - | 2.1 VDC | 16 A | - | 600 mW | 1.8 VDC | 250 V | AC | LATCHED | 3V | DC | 7 | Sealed - Flux Protection | 1250 Vrms | Random | Class F | 5000 Vrms | - | - | SPST | SPST-NO | 3 V | - | 0.2 A | 1 FORM A | 2.1 V | 1.7 V | Power Relays | - | - | - | 0.0035 inch | No | General Purpose Relays | 29 mm | 400V | 29 mm | 15.7 mm | 29 mm | 12.7 mm | 15.7 mm | 15.7 mm | - | - | ||
![]() 1393230-4 TE Connectivity | 6377 |
| - | 10 Weeks, 2 Days | - | Through Hole | Dust Cover | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | 1393230 | TE Connectivity / AMP | - | - | 460 Ω | Silver Tin Oxide | 50000 Cycle(s) | 20 | TE CONNECTIVITY LTD | - | No | - | 1393230-4 | - | - | 4KVA | - | TE Connectivity Potter & Brumfield Relays | - | Through Hole | Through Hole | -40C to 70C | 70 °C | -40 °C | Tube | ROHS COMPLIANT | - | Active | - | 12.6(mm) | Active | No | Latching Single Coil | 1.58 | Details | Yes | - | Dust Cover | - | -- | 18 VDC | 0.705479 oz | - | -40 to 70 °C | Tube | RP3SL, SCHRACK | - | - | - | Active | - | - | EAR99 | Power Relay | - | - | - | - | Relays | BOX | - | compliant | 7 | UL | PC Pin | 29 mm | 12.6 mm | 29mm x 12.6mm x 25.5mm | CII | - | - | 16 A | - | RT2 | - | SOLDER | - | 16(A) | - | Solder Pin | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 45 ms | 24VDC | Latching, Single Coil | 400VAC - Max | 52.0mA | 40 ms | - | 18 VDC | 16A | 1.25 W | 1250 mW | - | 400 V | AC/DC | LATCHED | 24V | DC | - | Sealed - Flux Protection | - | - | - | - | - | - | SPST | SPST-NO | 24 V | - | 0.052 A | - | 18 V | 16.7 V | Power Relays | - | - | Sealed - Flux Protection | - | No | General Purpose Relays | 29 mm | 400(V) | 29(mm) | 25.5 mm | 29 mm | 12.6 mm | 25.5 mm | 25.5(mm) | - | - | ||
![]() 1904001-4 TE Connectivity | In Stock | - | - | 16 Weeks, 4 Days | - | Chassis Mount | - | NO | PANEL MOUNT | - | - | - | - | 1904001 | - | - | - | 130 Ω | Silver Alloy | 50000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 1904001-4 | - | 19 Vdc | - | - | TE Connectivity Potter & Brumfield Relays | 1 Vdc | Screw Mount | - | - | 125 °C | -40 °C | Bulk | ROHS COMPLIANT | - | End Of Life | - | - | Obsolete | - | Non-Latching | 5.23 | - | Yes | - | - | Screw | 1 VDC | 19 VDC | - | - | -40 to 125 °C | Bulk | HCR 75 | - | - | - | Obsolete | - | - | EAR99 | High Current Relay | - | - | - | 8536.41.00.05 | - | BOX | - | compliant | - | - | Screw Terminal | 44 mm | 36 mm | 44mm x 36mm x 39mm | TE Connectivity | - | - | 30 A | - | DUST PROOF | 24 V | SCREW | - | - | 1904001 | - | SPST-NO (1 Form A) | POWER/SIGNAL RELAY | - | 30 A | - | 7 ms | 24VDC | Non Latching | 24VDC - Nom | 184.61 mA | 2 ms | - | 19 VDC | 30A | - | 4400 mW | 1 VDC | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPST | SPST-NO | 24 V | - | 0.183 A | - | 8.8 V | 1 V | - | - | - | -- | - | - | - | 75 mm | - | - | - | - | - | 39 mm | - | - | - | ||
![]() 1461330-1 TE Connectivity | In Stock | - | - | - | Production (Last Updated: 10 months ago) | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | 13 g | - | - | - | - | - | - | 4400 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 1461330-1 | - | - | - | - | - | - | - | - | - | 70 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Compliant | Yes | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | PCB | EAR99 | - | - | 70 °C | - | 8536.41.00.20 | - | - | - | compliant | - | CSA; SEMKO; UL; VDE | - | 29.2 mm | 12.8 mm | 29.2mm x 12.8mm x 20.6mm | - | - | - | 10 A | - | PLASTIC SEALED | 30 V | SOLDER | - | 10 A | - | - | - | POWER/SIGNAL RELAY | - | 10 A | - | 20 ms | - | - | - | - | 8 ms | - | - | - | - | 540 mW | - | 240 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | SPDT | - | 48 V | 250 V | 0.011 A | - | 36 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | 20.5994 mm | 29.21 mm | 12.8 mm | 20.6 mm | - | - | - | ||
![]() 2-1393146-8 TE Connectivity | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | 8 | 81 g | 8 | Silver Cadmium Oxide | - | TE Connectivity / AMP | 230 V | 230 V | 8300 Ω | Silver Nickel (AgNi) | 30000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | - | 2-1393146-8 | - | - | - | - | - | - | - | Flange Mount | - | 55 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 8.67 | Details | Yes | - | - | - | - | - | 2.857191 oz | 440 V | - | Bulk | RM | - | - | - | - | - | Quick Connect | EAR99 | Industrial Relay | - | - | COIL OPERATE VOLTAGE(AC): 184 V, COIL RELEASE VOLTAGE(AC): 92 V | - | Relays | BULK | 38.5 mm | compliant | - | UL; VDE | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 58.5mm | CII | - | - | 16 A | - | RT1 | - | QUICK CONNECT | DPDT | 16 A | - | Quick Connect | - | POWER/SIGNAL RELAY | General Purpose Relays | 16 A | - | 18 ms | 230 VAC | Non-Latching | 440 VAC | - | 13 ms | - | - | - | - | 2320 mW | - | 440 V | AC/DC | MOMENTARY | - | AC | - | - | 1500 Vrms | - | - | 2500 Vrms | - | - | DPDT | - | - | - | - | 2 FORM C | 184 V | 92 V | Power Relays | 0.01 A | 230 V | - | - | - | General Purpose Relays | - | - | - | 58.5 mm | 38.5 mm | 35.5 mm | 58.5 mm | - | No | - | ||
![]() 2-1393844-0 TE Connectivity | In Stock | - | - | - | - | - | - | NO | DIN-RAIL MOUNT | - | 81 g | 11 | Silver Cadmium Oxide | - | - | - | 24 V | 345 Ω | - | 100000 Cycle(s) | - | TE CONNECTIVITY LTD | - | - | - | 2-1393844-0 | - | - | - | - | - | - | - | - | - | 60 °C | -45 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 8.61 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | WITH TEST BUTTON | - | - | BULK | - | compliant | - | UL; VDE | - | 38.5 mm | 35.5 mm | 38.5mm x 35.5mm x 58.5mm | CII | - | - | 16 A | - | RT1 | - | QUICK CONNECT | - | - | - | - | - | POWER/SIGNAL RELAY | - | 16 A | - | 18 ms | - | - | - | - | 13 ms | - | - | - | - | 1700 mW | - | 440 V | AC/DC | MOMENTARY | - | DC | - | - | 1500 Vrms | Random | - | 2500 Vrms | - | - | 3PDT | - | 24 V | - | 0.071 A | 3 FORM C | 18 V | 2.4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 58.5 mm | - | - | - | ||
![]() 3SBM1164A2 TE Connectivity | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Raychem | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | 3SBM1164A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1617086-7 | Active | - | - | - | - | - | 2.46 | N | No | - | - | - | - | - | 0.458562 oz | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Relays | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Quick Connect Terminals | - | - | - | - | - | - | - | A2S1ASQ | - | - | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | - | 16.8 VDC | 40 A | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ9711-1A-12DET ZETTLER | 30 |
| - | - | - | - | - | - | - | - | 20 g | 7 | Silver Tin Oxide | - | - | - | 12 V | 90 Ω | - | 100000 Cycle(s) | - | AMERICAN ZETTLER INC | - | - | American ZETTLER Inc | AZ9711-1A-12DET | - | - | - | - | American Zettler | - | - | - | - | 125 °C | -40 °C | Box | - | - | Active | - | - | Active | - | - | 5.64 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | * | - | e3 | - | - | - | PCB | EAR99 | - | Tin | - | - | - | - | - | - | compliant | - | UL | - | 26.5 mm | 22 mm | 26.5mm x 22mm x 22.3mm | - | 100 mΩ | - | 45 A | - | EPOXY | 150 V | SOLDER | SPST | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | 5 ms | - | - | - | - | 3 ms | - | - | - | - | - | - | - | DC | LATCHED | - | DC | 7 | - | 500 Vrms | - | - | 500 Vrms | - | - | SPDT | - | 19.6 V | - | - | 1 FORM C | - | 6.8 V | - | - | - | - | 0.0036 inch | - | - | - | - | - | - | - | - | 22.3 mm | - | - | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Pin | - | - | - | - | - | - | - | A61AS | - | - | - | 436 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | Y | - | - | - | - | - | - | - | - | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | 2 ms | - | 16.8 VDC | 30 A | - | 1.3W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | A11ASP | - | - | - | 384 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 62.5 mA | 7 ms | - | 18 VDC | 30 A | - | 1.5W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Socketable | - | - | - | - | - | - | - | A11ASQ | - | - | - | 96 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | 7 ms | - | 8.4 VDC | 30 A | - | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | A3F1CSQ | - | - | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | - | 16.8 VDC | 80 A | - | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Quick Connect Terminals | - | - | - | - | - | - | - | A11CSQ | - | - | - | 96 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | CIT RELAY & SWITCH | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | 1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | 7 ms | - | 8.4 VDC | 30 A | - | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | A2HM1CS | - | - | - | 320 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 10 ms | - | 15.6 VDC | 50 A | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | - | - |