- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Ambient temperature | Base Product Number | Brand | Coil nominal voltage | CoilResistance | Connections | Contact Current | Contact Materials | Dim | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current (details) | Nominal voltage (details) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Resistance (coil) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Switching current (max.) | Switching voltage (max.) | Unit Weight | Operating Temperature | Packaging | Series | Pbfree Code | ECCN Code | Type | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Current(DC)-Max | Voltage | Contact Voltage(DC)-Max | Termination Type | Durability | Input Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Output Format | Relay Function | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Product Category | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A41AS12VDC CIT | In Stock | - | - | Through Hole | - | - | - | - | - | A41AS | - | - | 145 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A4 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 15 ms | 12VDC | Non Latching | 380VAC, 75VDC - Max | 82.8 mA | 5 ms | - | 8.4 VDC | 20 A | - | 1W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | - | - | - | A3F1ASQ | - | - | 320 Ohms | - | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | CIT RELAY & SWITCH | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | - | 16.8 VDC | 80 A | - | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | A31ASP | - | - | 80 Ohms | - | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | - | 8.4 VDC | 80 A | - | 1.8W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | - | - | - | A2H1CSP | - | - | 90 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2H | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 10 ms | - | 7.8 VDC | 50 A | - | - | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | - | - | - | A2S1ASQ | - | - | 90 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT RELAY & SWITCH | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | - | 8.4 VDC | 40 A | - | 1.6W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB Pin | - | - | - | - | - | A21ASP | - | - | 360 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT RELAY & SWITCH | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | - | 16.8 VDC | 40 A | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | - | - | - | A3M1CSQ | - | - | 320 Ohms | - | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A3M | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | - | 16.8 VDC | 80 A | - | 1.8W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | ||
![]() CM1F-R-P-24V Panasonic | 31 |
| - | - | - | - | - | - | - | - | - | - | 96 Ohms | - | - | Silver Alloy (Ag) | - | - | 50 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CM | - | - | Micro ISO Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | Solder Terminal | SPDT (1 Form C) | - | - | - | 24 V | - | 28 V | 125 mA | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | 20 mm | 15 mm | - | ||
![]() CA1B-12V-N-5 Panasonic | 31 |
| - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 80 Ohms | - | - | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | CA1B-12V-N-5 | - | - | - | - | - | Chassis Mount | - | - | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | CA | Yes | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | 20 A | - | 12 V | SCREW | - | - | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 V | Non-Latching | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | DC | - | SPST | 12 V | - | 0.15 A | 8 V | 0.6 V | - | - | 21.5 mm | 37 mm | 24.4 mm | 37 mm | ||
Tiny WHSL | In Stock | - | - | PCB Pin | - | - | - | - | - | A21CSP | - | - | 360 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT RELAY & SWITCH | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | - | 16.8 VDC | 40 A | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | - | - | - | A11CSQ | - | - | 96 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | CIT RELAY & SWITCH | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | 1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 125 mA | 7 ms | - | 8.4 VDC | 30 A | - | 1.5W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | - | - | - | - | - | A11ASQ | - | - | 480 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tube | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A1 | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | - | 18 VDC | 30 A | - | 1.2W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | ||
![]() RH4C1P2601 TE Connectivity | 867 |
| - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | 1 | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | 1617050-3 | - | - | - | - | Non-Compliant | - | - | - | - | - | 1.727999 oz | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | ||
![]() 1480023-5 TE Connectivity | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | 1000 | - | CTS | - | - | + 70 C | TE Connectivity Potter & Brumfield Relays | - | - 20 C | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | Details | - | 2.625 V | 2.375 V | - | - | - | - | Reel | 656 | - | - | - | - | Oscillators | - | - | 322.265625 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | Standard Clock Oscillators | 2 mm | 7 mm | 5 mm | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | - | - | - | Cast Iron | - | A2F1ASQ | - | - | 90 Ohms | - | - | Silver Tin Oxide (AgSnO) | - | - | - | - | Grove Gear | GRG-B826-60-L | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | - | - | - | Solid Shaft | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | - | 8.4 VDC | 40 A | - | 1.6W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | Resistor, Sealed - Fully | - | - | - | - | - | ||
![]() 550671 Littelfuse | In Stock | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | - | 100 | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Harting | - | - | - | - | ||
![]() V23134A0053C643-EV-CBOX TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Lorlin | - | - | - | - | - | - | - | 50 | - | Lorlin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | CKF | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary Switches | - | - | - | - | ||
![]() JJM1A12 Panasonic | In Stock | - | - | - | - | - | - | - | -40 - +85°C | - | - | 12V DC | 225ohm | 20A | Silver Tin Oxide | (L x W x H) 15.5 x 12 x 13.9 mm | - | - | - | - | - | +85°C | - | - | -40°C | - | - | 12 VDC | 12V DC | - | - | - | - | - | - | - | 225Ω | - | Yes | - | - | - | 20A | 14V DC | - | - | - | - | - | - | JJM1A12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | w/o elbow mount | - | 13.9mm | 15.5mm | 12mm | - | |||
![]() JJM2W12 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 12V DC | 144ohm | 12A | Silver Tin Oxide | (L x W x H) 13.9 x 12 x 15.5 mm | - | - | - | - | - | +85°C | - | - | -40°C | - | - | - | 12V DC | - | - | - | - | - | - | - | 144Ω | - | Yes | - | - | - | 12A | 14V DC | - | - | - | - | - | - | JJM2W12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>7</sup> | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | w/o elbow mount | - | 15.5mm | 13.9mm | 12mm | - | |||
![]() CM112 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | 12V DC | - | Type C CEE 7/16 plug 6.3 mm | - | - | (L x W x H) 20 x 15 x 22 mm | - | - | - | TANSITOR ELECTRONICS COMPANY | - | +85°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | 103Ω | - | YES | - | - | - | 35A | 14V DC | - | - | - | - | - | - | CM112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 x 10<sup>6</sup> | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | w/o elbow mount | - | 22mm | 20mm | 15mm | - |