- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Material | Weight | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | Package Quantity | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Actuator Style | Approvals | Base Product Number | Body Orientation | Brand | Cable Impedance | Cable Types | Coil Voltage-Nom | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Pick-Up Voltage | Mfr | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Product Diameter (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Switch Configuration | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Subcategory | Packing Method | Ingress Protection | Style | Reach Compliance Code | Current Rating | Frequency | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Operating Supply Voltage | Failure Rate | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Supply Voltage | Min Supply Voltage | Termination Type | Memory Size | RAM Size | Protections | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Number of Logic Elements/Cells | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | RPM | Switching Voltage | 1st Connector | Coil Current | Bearing Type | 2nd Connector | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Max Frequency | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil/Input Supply Type | Number of Logic Blocks (LABs) | Speed Grade | PCB Hole Count | Dielectric Strength Between Open Contacts | Dielectric Strength Between Coil and Contacts | Overload Protection | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Coil Voltage(AC)-Max | Features | Terminal Length | Product Category | Coil Termination | Product Length | Phase | IP Rating | Height | Height Seated (Max) | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42RO-100S-SIL TE Connectivity | In Stock | - | - | Silver Clad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Button | - | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | OFF (ON) | - | - | -20 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23540M1000Z110 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 130C | - | - | - | - | - | - | - | - | 5.7(mm) | - | - | - | - | - | - | - | - | - | - | Box/Carton | - | - | - | - | - | - | - | - | - | Wire Seal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ983-1A-12DER ZETTLER | 44 |
| - | - | - | Back Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-43637 | - | American Zettler | - | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 1 m | - | - | ||
![]() V23086C1021A502-EV-BLBOX TE Connectivity | 1782 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 249-2 | - | - | - | - | - | - | Silver Tin (AgSn) | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JS-5-K-V3 Fujitsu | In Stock | - | - | - | - | - | Radial | NO | THROUGH HOLE-STRAIGHT MOUNT | - | Radial Lead | - | 8 g | 6 | - | - | - | - | - | - | - | - | - | - | - | Fujitsu | - | - | 5 V | 112 Ω | - | 100000 Cycle(s) | - | 20 | - | FUJITSU LTD | Fujitsu | JS-5-K-V3 | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.26 | - | Yes | - | - | - | -55°C ~ 250°C | Bulk | SQ, CGS | 1.890 L x 0.394 W (48.00mm x 10.00mm) | ±5% | e4 | - | Active | 2 | EAR99 | ±300ppm/°C | - | 100 Ohms | Gold (Au) | - | - | Wirewound | - | 10W | LOW PROFILE | 8536.49.00.50 | Relays | - | - | - | compliant | - | - | - | BSI; CQC; CSA; DEMKO; FIMKO; NEMKO; OVE; SEMKO; SEV; UL; VDE | - | 29 mm | 10 mm | 29mm x 10mm x 12.5mm | - | -- | 1000000000 Ω | 10 A | PLASTIC SEALED | 300 V | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | Automotive Relays | 10 A | - | 10 ms | - | - | - | - | - | - | - | - | 5 ms | - | - | - | - | - | 225 mW | - | 400 V | AC/DC | MOMENTARY | DC | - | - | 5 | 1000 Vrms | 4000 Vrms | - | SPDT | - | 5 V | 0.045 A | 1 FORM C | 3.5 V | 0.5 V | 888 V | Flame Proof, Moisture Resistant, Safety | 0.003 inch | Automotive Relays | - | - | - | - | - | 0.433 (11.00mm) | - | - | 12.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A171A | - | - | - | - | - | 150 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | A17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 10 ms | 12VDC | Non Latching | - | 75VDC - Max | - | 80 mA | - | - | 5 ms | - | 9 VDC | 30 A | - | - | 960mW | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode, Sealed - Fully | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACB13201 Panasonic | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | - | - | Active | 2 | - | ±25ppm/°C | - | 670 Ohms | - | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | -- | - | - | - | ||
![]() CB1AP12J Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103 Ohm | Silver(Cadmium Free) | - | - | - | - | - | - | - | - | - | 4.2 Vdc | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Latching | - | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | - | - | - | - | 26 mm | - | - | - | - | - | - | - | ||
![]() ACQ131 Panasonic | 52 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 Ω | Silver Alloy (Ag) | 100000 Cycle(s) | - | - | - | PANASONIC CORP | Panasonic Electronic Components | ACQ131 | - | - | - | - | - | Through Hole | - | - | 85 °C | -40 °C | - | - | - | - | Active | - | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | RATINGS ARE AS PER NO AND NC RATING IS 10A/14V DC. | - | - | BOX | - | - | unknown | - | - | - | - | - | 17 mm | 13 mm | 17mm x 13mm x 16.6mm | - | - | - | 20 A | MOISTURE PROOF | 14 V | - | - | SOLDER | - | - | - | - | - | - | POWER/SIGNAL RELAY | - | - | - | - | - | 10 ms | 12 VDC | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | 640 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | - | 12 V | 0.053 A | - | 7.2 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | 16.6 mm | ||
![]() V23076A1001C133 TE Connectivity | 55 | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | Nylon | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 90 Ohm | Nickel-Silver | 200000 Cycle(s) | - | 525 | - | TE CONNECTIVITY LTD | TE Connectivity | V23076-A1001-C133 | 6.9 Vdc | - | 1.2 Vdc | -40 °F | Through Hole | PCB Mount | - | - | 105 °C | -40 °C | - | - | ROHS COMPLIANT | 1393277-4 | Active | - | - | - | - | Non-Latching | 5.67 | Details | Yes | - | PC Pins | 0.806645 oz | -40 to 105 °C | - | - | - | - | e3 | Yes | - | - | EAR99 | - | Power Relay | - | Tin (Sn) | - | - | - | Black | - | - | 8536.41.00.05 | Relays | BULK | - | - | unknown | - | - | 5 | - | - | 26.1 mm | 21.1 mm | 26.1mm x 21.1mm x 21.2mm | - | - | - | 45 A | RT3 | 12 V | - | - | SOLDER | - | - | - | 45 A | Solder Pin | - | POWER/SIGNAL RELAY | - | - | Automotive Relays | - | - | 5 ms | 12 VDC | Non-Latching | - | 12 VDC | - | 45 A | - | - | 3 ms | - | - | - | 1.6 W | - | 1600 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | SPDT | SPDT | 12 V | 0.133 A | - | 6.9 V | 1.2 V | - | - | - | Automotive Relays | Solder Pin | - | - | - | 21.2 mm | - | 26.1 mm | 21.1 mm | 21.2 mm | ||
![]() CA1BFS-12V-N-5 Panasonic | 14 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | 100000 Cycle(s) | - | 20 | - | PANASONIC CORP | - | CA1BFS-12V-N-5 | - | - | - | - | - | Chassis Mount | - | - | 80 °C | -30 °C | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | CA | - | - | - | - | - | - | EAR99 | - | Power Relay | - | - | - | - | - | - | - | - | 8536.41.00.05 | - | BOX | - | - | compliant | - | - | - | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | - | - | - | 20 A | DUST PROOF | 12 V | - | - | SCREW | - | - | - | - | Quick Connect | - | POWER/SIGNAL RELAY | - | - | - | - | - | 10 ms | 12 V | Non-Latching | - | 12 V | - | 120 mA | - | - | 10 ms | - | - | - | 1.4 W | - | 1.4 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | - | 12 V | 0.12 A | - | 8 V | 0.6 V | - | - | - | - | - | - | - | - | 14.4 mm | - | 37 mm | 21.5 mm | 37 mm | ||
![]() MPR20-N-122-1111-200 E-T-A | 2914 |
| - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 24 | - | - | - | - | - | E-T-A | - | - | - | Flange Mount | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | -40°C ~ 85°C | - | MPR20 | - | - | - | - | - | - | - | - | Monostable Mechanical power relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | Stud | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 24VDC | - | - | 24 V | - | - | - | - | - | - | 16 VDC | 200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | 91.3 mm | - | 45.8 mm | 49.6 mm | - | ||
![]() CA1B-12V-A-5 Panasonic | 61 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ohms | - | 100000 Cycle(s) | - | 20 | - | PANASONIC CORP | - | CA1B-12V-A-5 | - | - | - | - | - | Panel Mount | - | - | 80 °C | -30 °C | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | - | CA | - | - | - | - | - | - | EAR99 | - | Power Relay | - | - | - | - | - | - | - | - | 8536.41.00.05 | - | BOX | - | - | compliant | - | - | - | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | - | - | - | 20 A | - | 12 V | - | - | QUICK CONNECT | - | - | - | - | Quick Connect | - | POWER/SIGNAL RELAY | - | - | - | - | - | 10 ms | 12 V | Non-Latching | - | 12 V | - | 150 mA | - | - | 10 ms | - | - | - | 1.8 W | - | 1.8 mW | - | - | DC | MOMENTARY | DC | - | - | - | - | - | - | SPST | - | 12 V | 0.15 A | - | 8 V | 0.6 V | - | - | - | - | - | - | - | - | 21.5 mm | - | 37 mm | 24.4 mm | 37 mm | ||
![]() 1-1414417-0 TE Connectivity | 2843 |
| - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | - | Female | - | Male | - | - | - | - | TE Connectivity / AMP | 50 Ohms | LMR 400 | - | - | - | - | - | 10 | 8 GHz | - | TE Connectivity | - | - | Amphenol Times Microwave Systems | - | - | - | - | - | - | - | - | 50 Ohms | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | LMR® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Relays | - | - | SMA to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | SMA Jack | - | - | SMA Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | 472.4 (12.0m) 39.4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Footed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75.8 Ohms | Silver Tin Oxide (AgSnO) | - | Open Drip Proof | - | - | - | Toshiba | B2506VLF4BMH | - | CIT Relay and Switch | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | -40°C ~ 125°C | - | A2 | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | - | - | 7 ms | 12VDC | Non Latching | 1,200 RPM | 75VDC - Max | - | 158.3 mA | Roller | - | 5 ms | - | 8.4 VDC | 40 A | - | - | 1.9W | 1.2 VDC | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | ||
![]() AZ9471-1C-12DE ZETTLER | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CCC, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton | FAZ-D8/1-SP | - | American Zettler | - | - | DIN Rail | - | - | - | - | - | - | Box | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplemental | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ973-1A-12DC1 Atmel | In Stock | - | - | - | Surface Mount | - | - | - | - | 144 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | 1.24 V | 1.16 V | - | 33.8 kB | 33.8 kB | - | - | - | - | - | - | 6272 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 MHz | - | - | - | - | - | - | 392 | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1956224-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / P&B | - | - | - | - | - | - | - | 25 | - | - | TE Connectivity | - | - | Reliance North America | - | - | - | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | ||
![]() V23134J0052D642 TE Connectivity | 69 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896H-1CH-C-002-12VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 896H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | 28 VDC | - | 133 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | 25.8 mm | 25.8 mm | - |