- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | End Contact Material | Base Product Number | Brand | Coil Voltage-Nom | CoilResistance | Contact Current | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | LED Indicator | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Status | Rad Hardened | Relay Construction | Relay Contact Form | Risk Rank | RoHS | Rohs Code | Seal | Unit Weight | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Pin Count | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Contact Configuration | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Features | Coil Suppression Diode | Product Category | Coil Termination | IP Rating | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MPR20-N-113-2111-200 E-T-A | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 8 | - | - | - | - | - | E-T-A | Flange Mount | - | - | - | Box | - | - | - | - | Active | - | - | - | - | Details | - | - | - | -40°C ~ 85°C | - | MPR20 | - | Monostable Mechanical power relay | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | 300 A | Stud | SPST-NO (1 Form A) | - | - | - | 12VDC | - | 12 V | - | - | - | 9 VDC | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 91.3 mm | 45.8 mm | 49.6 mm | - | - | ||
![]() MPR20-N-123-2111-200 E-T-A | 2372 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Brass | - | - | 24 | - | - | - | - | - | E-T-A | Flange Mount | - | - | - | Box | - | - | - | - | Active | - | - | - | - | Details | - | - | - | -40°C ~ 85°C | - | MPR20 | - | Monostable Mechanical power relay | - | - | - | - | - | Stud | - | - | - | - | - | - | - | - | - | 300 A | Stud | SPST-NO (1 Form A) | - | - | - | 24VDC | - | 24 V | - | - | - | 16 VDC | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 91.3 mm | 45.8 mm | 49.6 mm | - | - | ||
![]() PC793-1A-P-12S-X Picker Components | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 12VDC | Non Latching | 120VDC - Max | 133 mA | 10 ms | - | 7.8 VDC | - | - | 1.6W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() AEVA1251 Panasonic Electric Works | 2644 |
| - | - | Chassis Mount | - | - | - | - | - | AEVA12 | Panasonic Industrial Devices | - | 24 Ohms | 250A | Copper Alloy | - | - | 20 | - | - | Panasonic | - | - | Panasonic Electric Works | Chassis Mount | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | Details | - | - | - | -40°C ~ 85°C | Tray | - | - | DC Contactor | - | Contactors | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 250 A | - | SPST-NO (1 Form A) | - | Electromechanical Contactors | 50 ms | 12VDC | Non Latching | 500VDC - Nom | 500 mA | 30 ms | - | 9 VDC | 250 A | - | 6W | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - | - | - | Contactors - Electromechanical | - | - | 63 mm | 56.5 mm | 42.5 mm | - | - | ||
![]() ACTL3CR3V Panasonic Electric Works | 27 |
| - | - | Through Hole | - | - | - | - | - | ACTL3C | Panasonic Industrial Devices | - | 225 Ohms | 40A | Silver Alloy | - | - | 50 | - | - | Panasonic | - | - | Panasonic Electric Works | Through Hole | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | Details | - | - | - | -40°C ~ 110°C | Tube | ACTL | - | High Load Relay | - | Relays | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 40 A | - | SPST-NO (DM) (1 Form U) | - | Automotive Relays | 10 ms | 12VDC | Non Latching | 14VDC - Nom | 53.3 mA | 10 ms | - | 6.5 VDC | 40 A | 640 mW | 640mW | 0.5 VDC | - | - | - | - | - | - | - | - | - | - | DPST-NO-DB | - | - | - | - | Sealed - Flux Protection | - | Automotive Relays | - | - | 16 mm | 14.4 mm | 11 mm | - | - | ||
![]() FTR-E1AA024Y-MF Fujitsu | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 640 Ohms | - | Silver | - | - | 25 | FUJITSU LTD | - | - | FTR-E1AA024Y-MF | - | - | PCB Mount | - | - | - | - | - | - | Active | - | - | - | - | 1 Form X (SPST) | 5.24 | Details | - | - | 2.645547 oz | - | Tray | FTR-E1 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 20 A | Solder Pin | SPST (1 Form X) | POWER/SIGNAL RELAY | - | - | 24 VDC | - | 450 VDC | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | ||
![]() FTR-E1AA012Y-HA Fujitsu | 160 | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver | - | - | 25 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | 1 Form X (SPST) | - | Details | - | - | 2.645547 oz | - | Tray | FTR-E1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Solder Pin | SPST (1 Form X) | - | - | - | 12 VDC | - | 450 VDC | - | - | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | - | ||
![]() V23132B2002A200 TE Connectivity | 9880 | - | - | 16 Weeks | - | Dust Cover | - | - | - | - | - | - | - | 141 Ohms | 130A | Silver Tin Oxide (AgSnO) | 2.4VDC | - | 50 | TE CONNECTIVITY LTD | No | - | V23132B2002A200 | - | - | Flange Mount | -40C to 125C | - | - | - | - | 1393315-9 | Active | 14.4VDC | - | No | Non-Latching | 1 Form X (SPST) | 1.29 | Details | Yes | Sealed | 8.741382 oz | - | Bulk | High Current Relay 150 | EAR99 | High Current Relay | - | - | - | compliant | 4 | Screw Terminal | - | - | - | - | - | - | - | - | - | 130 A | Screw | SPST (1 Form X) | POWER/SIGNAL RELAY | - | 25(ms) | 24 VDC | Non-Latching | - | 170.2(mA) | - | - | - | - | 4.1 W | - | - | - | - | 24 | - | - | - | - | - | SPST-NO-DM | - | SPST-NO-DM | - | - | - | - | - | No | - | Screw | IP54 | 45 mm | 74.2 mm | 40 mm | - | 71(mm) | ||
![]() V23076A3001D142T TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | - | - | - | - | 1393278-2 | - | - | - | - | - | - | - | Details | - | - | 0.805022 oz | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CA1bF-12V-N-5 Panasonic | 31 |
| - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 80 Ohms | - | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | - | CA1BF-12V-N-5 | - | - | Chassis Mount | - | 80 °C | -30 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | 1 Form B (SPST-NC) | 5.69 | - | Yes | - | - | - | - | CA | EAR99 | Power Relay | 8536.41.00.05 | - | BOX | compliant | - | - | 21.5 mm | 17.4 mm | 21.5mm x 17.4mm x 37mm | - | - | 20 A | DUST PROOF | 12 V | SCREW | - | Quick Connect | - | POWER/SIGNAL RELAY | - | 10 ms | 12 V | Non-Latching | 12 V | 150 mA | 10 ms | - | - | - | 1.8 W | 1.8 mW | - | DC | MOMENTARY | - | DC | - | - | - | SPST | - | 12 V | - | 0.15 A | - | 8 V | 0.6 V | - | - | - | - | - | 14.4 mm | 37 mm | 21.5 mm | 37 mm | - | ||
![]() CM1F-P-24V Panasonic | 6500 | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | 96 Ohms | - | Silver Alloy (Ag) | - | 100000 Cycle(s) | 50 | PANASONIC CORP | - | - | CM1F-P-24V | CM | - | PCB Mount | - | 85 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | 1 Form C (SPDT-NO, NC) | 5.58 | - | Yes | - | - | - | - | CM | EAR99 | Micro ISO Relay | 8536.41.00.05 | - | BOX; BULK | compliant | - | - | 20 mm | 15 mm | 20mm x 15mm x 23mm | - | - | 8 A | EPOXY RESIN SEALED | 28 V | SOLDER | 15 A | Solder Terminal | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 10 ms | 24 V | - | 28 V | 125 mA | 10 ms | - | - | - | 1.8 W | 1800 mW | - | DC | MOMENTARY | - | DC | - | - | - | SPDT | - | 24 V | - | 0.075 A | - | 14 V | 2.4 V | - | - | - | - | - | 22 mm | 20 mm | 15 mm | 23 mm | - | ||
![]() CM1aF-R-P-24V Panasonic | 13 |
| - | - | - | - | - | - | 20 g | Silver Alloy | - | - | 24 V | 96 Ohms | - | Silver Alloy (Ag) | - | 100000 Cycle(s) | 50 | PANASONIC CORP | - | - | CM1A-F-R-P-24V | - | - | PCB Mount | - | 85 °C | -40 °C | - | - | - | Active | - | - | - | - | 1 Form A (SPST-NO) | 5.57 | - | - | - | - | - | - | CM | - | Micro ISO Relay | - | - | - | unknown | - | - | 20 mm | 15 mm | 20mm x 15mm x 23mm | 2 mΩ | 20000000 Ω | 15 A | FLUX-TIGHT | 28 V | SOLDER | 15 A | Solder Terminal | SPST (1 Form A) | - | - | 10 ms | 24 V | - | 28 V | 125 mA | 10 ms | - | - | - | 2 W | - | - | DC | - | - | DC | 500 Vrms | Random | 500 Vrms | SPST | - | - | - | - | 1 FORM A | 6 V | 2.4 V | - | - | - | - | - | 22 mm | 20 mm | 15 mm | 23 mm | - | ||
![]() PC792A-1C-C1-12C-N-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC792A-1C-C3-12S-N-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed - Fully | - | - | - | - | - | - | - | - | - | ||
![]() PC7150-1A-C2-24C-RN-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 182 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Quick Connect - Multiple Sizes | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 132 mA | 2 ms | - | 15.6 VDC | 75 A | - | 3.2W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | ||
![]() PC792A-1C-C2-24C-N-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 2 ms | - | 15.6 VDC | 20 A | - | 1.6W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC792A-1C-C-12C-N-X Picker Components | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.250" (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 2 ms | - | 7.8 VDC | 40 A | - | 1.6W | 1.8 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC784-1C-12C-R-X Picker Components | In Stock | - | - | - | Socketable | - | - | - | - | - | - | - | - | 84 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 125°C | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187" (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | 10 ms | 12VDC | Non Latching | 28VDC - Max | 143 mA | 10 ms | - | 7.2 VDC | 40 A | - | 1.7W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistor | - | - | - | - | - | - | - | - | - | ||
![]() PC775-1A-12C-D2-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 50 Ohms | - | Silver Tin Oxide (AgSnO), Tungsten (W) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 7 ms | 12VDC | Non Latching | 32VDC - Max | 240 mA | 5 ms | - | 7.8 VDC | 75 A | - | 2.9W | 2.4 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode | - | - | - | - | - | - | - | - | - | ||
![]() PC776-1X-12C-X Picker Components | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | 37 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | - | - | - | - | - | - | Picker Components | - | - | - | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 10 ms | 12VDC | Non Latching | 40VDC - Max | 324.3 mA | 10 ms | - | 7.2 VDC | 130 A | - | 3.9W | 1.2 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - |