- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Weight | Number of Terminals | End Contact Material | Base Product Number | Brand | Coil Voltage AC | Coil Voltage-Nom | CoilResistance | Contact Materials | Dropout Volt | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Isolation-Max | Lead Free Status / RoHS Status | LED Indicator | Manufacturer Part Number | Manufacturer Series | Maximum Power Rating | Maximum Switching Current | Mfr | Minimum Dropout Voltage | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Relay Construction | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal | Supplier Package | Turn Off Voltage (Min) | Turn On Voltage (Max) | Unit Weight | Voltage Rating (VDC) | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Additional Feature | HTS Code | Subcategory | Packing Method | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | Body Length or Diameter | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Coil Power | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Operating Frequency-Min | VSWR | Seal Rating | Dielectric Strength Between Open Contacts | Input Switching Control Type | Coil Insulation | Dielectric Strength Between Coil and Contacts | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Relay Function | Contact Arrangement | Coil Voltage(DC)-Max | Coil Current(DC)-Max | Relay Form | Coil Operate Voltage(DC) | Coil Release Voltage(DC) | Product | Switching Time | Coil Current(AC)-Max | Coil Voltage(AC)-Max | Features | Compliance | Terminal Length | Coil Suppression Diode | Product Category | Coil Termination | Coil Operate Voltage(AC) | Product Length | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Body Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8-1415033-1 TE Connectivity | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | - | - | - | - | 5520 Ω | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 8-1415033-1 | 1415033 | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | BOX | unknown | - | UL; VDE | - | 29 mm | 12.7 mm | 29mm x 12.7mm x 15.7mm | - | - | 8 A | - | - | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | 400 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | DPST | - | 48 V | 0.008 A | - | 33.6 V | 4.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.7 mm | - | ||
![]() V23061B1007A401 TE Connectivity | In Stock | - | - | 18 Weeks | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | V23061 | - | - | - | 2270 Ω | Silver Cadmium Oxide (AgCdO) | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | V23061B1007A401 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | 85 °C | - | Tube | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 6.99 | - | Yes | RELAY 24VDC | - | - | - | - | - | - | -40°C ~ 85°C | - | MSR, SCHRACK | - | - | - | EAR99 | - | - | - | - | - | not_compliant | - | UL; VDE | PC Pin | 30 mm | 10 mm | 30mm x 10mm x 15mm | - | - | 8 A | - | - | SOLDER | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 8 A | - | 10 ms | 24VDC | Non Latching | 400VAC - Max | 10.6 mA | 5 ms | - | 16.3 VDC | 8 A | - | 220 mW | 2.4 VDC | - | AC/DC | MOMENTARY | - | DC | - | - | - | Sealed - Fully | - | - | Class A | - | - | - | SPDT | - | 24 V | 0.009 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | - | ||
![]() VE-24HSE-K-VD Fujitsu | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 8 g | 5 | Silver Nickel | - | - | - | 24 V | 2310 Ω | - | - | 100000 Cycle(s) | - | FUJITSU LTD | - | - | - | - | VE-24HSE-K-VD | - | - | - | - | - | - | - | - | - | 90 °C | -40 °C | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | - | 5.39 | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | 8536.41.00.20 | - | - | compliant | - | CSA; UL; VDE | - | 20.5 mm | 10.5 mm | 20.5mm x 10.5mm x 20.5mm | 100 mΩ | 1000000000 Ω | 5 A | PLASTIC SEALED | 30 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 250 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 5 | - | - | - | 750 Vrms | Random | - | 2000 Vrms | - | - | SPDT | - | 24 V | 0.01 A | 1 FORM C | 17.3 V | 1.2 V | - | - | - | - | - | - | 0.0034 inch | - | - | - | - | - | - | - | - | - | - | 20.5 mm | - | ||
![]() V23057A2A401 TE Connectivity | In Stock | - | - | 14 Weeks, 1 Day | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | V23057 | - | - | - | 330 Ω | Silver Cadmium Oxide (AgCdO) | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | V23057A2A401 | - | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Tube | ROHS COMPLIANT | - | Obsolete | - | - | Active | - | - | 5.82 | - | - | - | - | - | 1.2 VDC | 8 VDC | - | - | -40°C ~ 70°C | Tube | V23057, SCHRACK | - | Active | - | EAR99 | - | - | - | - | TRAY | unknown | - | UL; VDE | PC Pin | 28 mm | 25 mm | 28mm x 25mm x 10.8mm | - | - | 8 A | - | - | SOLDER | - | - | SPDT (1 Form C) | POWER/SIGNAL RELAY | - | 8 A | - | 7ms | 12VDC | Non Latching | 400VAC - Max | 36.3mA | 3ms | - | 8 VDC | 8A | - | 440 mW | 1.2 VDC | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | SPDT | - | 12 V | 0.037 A | - | 8 V | 1.2 V | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | 10.8 mm | - | ||
![]() WOUVT-3-200AC TE Connectivity | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | - | WOUVT-3-200AC | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | 8-1618107-1 | Active | - | - | - | - | - | 5.77 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 200 V, COIL RELEASE VOLTAGE(AC): 140 V | 8536.41.00.20 | Relays | - | compliant | - | - | - | 114.3 mm | 107.95 mm | 114.3mm x 107.95mm x 76.2mm | - | - | 5 A | - | 28 V | SCREW | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | - | - | - | - | - | - | - | - | - | - | 4000 mW | - | 120 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | 0.02 A | 200 V | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | 76.2 mm | - | ||
![]() WOUVT-3-416AC TE Connectivity | In Stock | - | - | 18 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | - | WOUVT-3-416AC | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | 9-1618107-0 | Active | - | - | - | - | - | 5.75 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | COIL OPERATE VOLTAGE(AC): 416 V, COIL RELEASE VOLTAGE(AC): 291.2 V | 8536.41.00.20 | Relays | - | compliant | - | - | - | 114.3 mm | 107.95 mm | 114.3mm x 107.95mm x 76.2mm | - | - | 5 A | - | 28 V | SCREW | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | - | - | - | - | - | - | - | - | - | - | 4000 mW | - | 120 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | 0.01 A | 416 V | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | 76.2 mm | - | ||
![]() WOUV-48DC TE Connectivity | In Stock | - | - | 16 Weeks | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 2285.72 Ω | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | WOUV-48DC | - | - | - | - | - | - | - | - | - | 75 °C | -40 °C | - | - | - | Active | - | - | - | - | - | 5.77 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | WILMAR | 8536.41.00.20 | - | - | compliant | - | - | - | 98.43 mm | 88.9 mm | 98.43mm x 88.9mm x 50.8mm | - | - | 5 A | - | 28 V | SCREW | - | - | - | POWER/SIGNAL RELAY | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | 1000 mW | - | 120 V | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | 0.021 A | - | 48 V | 33.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8 mm | - | ||
![]() HFW12111K01 TE Connectivity | 56 |
| - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 1 | TE CONNECTIVITY LTD | - | - | - | - | HFW12111K01 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1617033-8 | Active | - | - | - | - | - | 2.41 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | Relays | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POWER/SIGNAL RELAY | PCB Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | Low Signal Relays - PCB | - | - | - | - | - | - | - | - | - | - | ||
![]() DE2A-L2-6V Panasonic | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 9 g | 8 | Silver Tin Oxide | - | - | - | 6 V | 180 Ω | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | - | - | DE2A-L2-6V | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | - | BOX; TUBE | compliant | - | CSA; UL; VDE | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | - | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | LATCHED | - | DC | 8 | - | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | DPST | - | 6 V | 0.033 A | 2 FORM A | 4.2 V | 4.2 V | - | - | - | - | - | - | 0.0035 inch | - | - | - | - | - | - | - | - | - | - | 12 mm | - | ||
![]() DE1A1B-9V Panasonic | In Stock | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT MOUNT | 9 g | 6 | Silver Tin Oxide | - | Panasonic Industrial Devices | - | 9 V | 405 Ω | - | - | 100000 Cycle(s) | 20 | PANASONIC CORP | - | - | - | - | DE1A1B-9V | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | 5.69 | Details | Yes | - | - | - | - | - | - | - | - | Tube | - | - | - | - | EAR99 | - | RELEASE TIME WITHOUT DIODE | 8536.41.00.20 | Relays | BOX; TUBE | compliant | - | CSA; UL; VDE | - | 25 mm | 12.5 mm | 25mm x 12.5mm x 12mm | 30 mΩ | 1000000000 Ω | 8 A | - | 30 V | SOLDER | - | - | - | POWER/SIGNAL RELAY | General Purpose Relays | 8 A | - | 10 ms | - | - | - | - | 5 ms | - | - | - | - | 200 mW | - | 250 V | AC/DC | MOMENTARY | - | DC | 6 | - | - | - | 1000 Vrms | Random | - | 5000 Vrms | - | - | DPST | - | 9 V | 0.022 A | 1 FORM A,B | 6.3 V | 0.9 V | Power Relays | - | - | - | - | - | 0.0035 inch | - | General Purpose Relays | - | - | - | - | - | - | - | - | 12 mm | - | ||
![]() C93423 TE Connectivity | 10 |
| - | - | Through Hole | - | NO | THROUGH HOLE-STRAIGHT MOUNT | - | - | - | C934 | - | - | - | 203 Ω | Silver Nickel (AgNi), Gold (Au) | - | 200000 Cycle(s) | - | TYCO ELECTRONICS ELCON | -0.97 dB | -14.2 dB | - | - | C93423 | C934 | - | - | TE Connectivity Potter & Brumfield Relays | - | - | Through Hole | 900 MHz | - | 85 °C | -55 °C | Tube | ROHS COMPLIANT | - | Transferred | - | - | Active | - | - | 5.48 | - | Yes | - | - | - | 0.9 VDC | 5.9 VDC | - | - | -55°C ~ 85°C | Tube | MT2, AXICOM | - | Active | - | EAR99 | - | RELEASE TIME WITH DIODE IN PARALLEL | 8536.49.00.50 | - | BOX; TUBE | unknown | - | CECC; CSA; UL | PC Pin | 20.2 mm | 10 mm | 20.2mm X 10mm X 11mm | - | - | 1.25 A | IP67 | 150 V | SOLDER | 2 A | Solder Pin | DPDT (2 Form C) | RF RELAY | - | 1.25 A | - | 10 ms | 9VDC | Non Latching | 250VAC, 220VDC - Max | 44.4mA | 11 ms | - | 5.9 VDC | 2A | - | 400 mW | 0.9 VDC | 150 V | AC/DC | MOMENTARY | - | DC | - | 100 MHz | 1.31 | - | - | - | - | - | - | - | DPDT | - | 9 V | 0.044 A | - | 5.9 V | 0.9 V | Power Relays | 21 ms | - | - | -- | - | - | - | - | - | - | - | - | - | 11 mm | 20.2 mm | 10 mm | 11 mm | - | ||
![]() KHAU-17D18H-110 TE Connectivity | In Stock | - | - | - | - | - | - | - | 45 g | 8 | - | - | - | - | 110 V | 11000 Ω | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | KHAU-17D18H-110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | CSA; UL | - | 28.17 mm | 21.8 mm | 28.17mm x 21.8mm x 32.54mm | 200 mΩ | 100000000 Ω | - | - | - | SOLDER | - | - | - | - | - | - | - | 13 ms | - | - | - | - | 6 ms | - | - | - | - | - | - | - | - | LATCHED | - | DC | - | - | - | - | 1000 Vrms | Random | - | 1500 Vrms | - | - | 4PDT | - | - | - | 4 FORM C | 82.5 V | - | - | - | - | - | - | - | 0.008 inch | - | - | - | - | - | - | - | - | - | - | 32.54 mm | - | ||
![]() KHAU-17A12H-120 TE Connectivity | In Stock | - | - | 14 Weeks | Socketable | Dust Cover | NO | SOCKET MOUNT | 45 g | 8 | Silver Cadmium Oxide | KHAU | TE Connectivity | 120V | 120 V | 3900 Ω | Silver Cadmium Oxide | - | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | -- | Yes | KHAU-17A12H-120 | KHA | - | 5 A | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | -45C to 70C | 70 °C | -45 °C | Bulk | ROHS COMPLIANT | 3-1393122-2 | Active | 102VAC | 28.17(mm) | Active | No | Non-Latching | 2.17 | Details | Yes | - | Unsealed | - | -- | 102 VAC | 1.093493 oz | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | - | Active | -- | EAR99 | Standard | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.20 | Relays | - | compliant | 14 | CSA; UL | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | 100 mΩ | 100000000 Ω | 5 A | DUST PROOF | 28 V | SNAP-ON | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 5 A | - | 13 ms | 120VAC | Non Latching | 240VAC - Max | 11(mA) | 6 ms | - | 102 VAC | 5A | 1.2 VA | 1200 mW | - | 120 V | - | MOMENTARY | - | AC | - | - | - | - | 1000 Vrms | - | - | 1500 Vrms | - | - | 4PDT | 4PDT | - | - | 4 FORM C | - | - | Power Relays | - | 0.01 A | 120 V | Neon Indicator, Test Button | - | 0.008 inch | No | General Purpose Relays | - | 102 V | - | 120(V) | 21.82(mm) | 32.54 mm | 28.17 mm | 21.82 mm | 34.9 mm | - | ||
![]() KUMP-14A18-120 TE Connectivity | In Stock |
| - | 14 Weeks | Socketable | Dust Cover | NO | PANEL MOUNT | 85 g | 11 | Silver Cadmium Oxide | KUMP-14A18 | TE Connectivity | 120 | 120 V | 1700 Ω | Silver Cadmium Oxide | - | 100000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | - | No | KUMP-14A18-120 | - | - | 15 A | TE Connectivity Potter & Brumfield Relays | - | Plain Case | Plain Case | - | -45C to 45C | 45 °C | -45 °C | Bulk | ROHS COMPLIANT | 8-1393116-4 | Active | 102VAC | 35.71(mm) | Active | No | Non-Latching | 2.22 | Details | Yes | - | Unsealed | - | -- | 102 VAC | 2.720010 oz | - | -45 to 45 °C | Box or Tray | KUMP | - | Active | - | EAR99 | Industrial Relay | COIL OPERATE VOLTAGE(AC): 102 V | 8536.41.00.50 | Relays | - | compliant | 11 | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 38.9 mm | 35.7 mm | 38.9mm x 35.7mm x 48.4mm | - | 100000000 Ω | 15 A | DUST PROOF | 28 V | QUICK CONNECT | 15(A) | Quick Connect | 3 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 15 A | - | 15 ms | 120VAC | Non Latching | 277VAC - Max | 24(mA) | 10 ms | - | 102 VAC | 15A | 2.7 VA | 2700 mW | - | 277 V | AC/DC | MOMENTARY | - | AC | - | - | - | - | 1200 Vrms | - | Class B | 2200 Vrms | - | - | 3PDT | 3PDT | - | - | 3 FORM C | - | - | Power Relays | - | 0.023 A | 120 V | Insulation - Class B | - | 0.005 inch | No | General Purpose Relays | - | 102 V | 38.89 mm | 277(V) | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | 48.4 mm | 55.55(mm) | ||
![]() KHU-17A11N-120 TE Connectivity | 105 |
| - | 14 Weeks | Socketable | Dust Cover | NO | PANEL MOUNT | - | - | - | KHU | TE Connectivity / P&B | 120 | - | 3900 Ω | Silver | - | - | 25 | TE CONNECTIVITY LTD | - | - | - | Yes | KHU-17A11N-120 | - | 0.1HP | - | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | -45C to 70C | - | - | Tray | - | 2-1393123-8 | Active | 102VAC | 28.17(mm) | Active | No | Non-Latching | 2.23 | - | Yes | - | Unsealed | - | - | - | 1.096033 oz | 28(V) | -45°C ~ 70°C | Box or Tray | KHU | - | - | - | EAR99 | - | - | - | Relays | - | compliant | 14 | CSA; UL | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | - | - | 3 A | DUST PROOF | - | SOLDER | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | Industrial Relays | 3 A | - | 13(ms) | 120VAC | Non Latching | 240VAC - Max | 11(mA) | 6 ms | - | 102 VAC | 3 A | 1.2 VA | 1200 mW | - | - | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | - | - | - | - | 4PDT | 4PDT | - | - | - | - | - | Cube Relays | - | 0.01 A | 120 V | Lighted Indicator | - | - | No | Industrial Relays | Solder Lug | - | - | 120(V) | 21.82(mm) | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | ||
![]() KHAU-17A18-120 TE Connectivity | In Stock | - | - | 14 Weeks | Socketable | Dust Cover | NO | SOCKET MOUNT | 45 g | 8 | - | KHAU | TE Connectivity | 120 | 120 V | 3900 Ω | GOLD DIFFUSED SILVER | - | - | 25 | TE CONNECTIVITY LTD | - | - | - | No | KHAU-17A18-120 | KHA | 0.1HP | 2.5 A | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | -45C to 70C | - | - | Tray | ROHS COMPLIANT | 3-1393122-9 | Active | 102VAC | 28.17(mm) | Active | No | Non-Latching | 2.17 | Details | Yes | - | Unsealed | - | -- | 102 VAC | 1.120019 oz | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | - | Active | - | EAR99 | Standard | - | - | Relays | - | compliant | 14 | CSA; UL | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | 200 mΩ | 100000000 Ω | 3 A | DUST PROOF | - | SNAP-ON | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 13 ms | 120VAC | Non Latching | 240VAC - Max | 11(mA) | 6 ms | - | 102 VAC | 3A | 1.35 VA | 1200 mW | - | - | - | MOMENTARY | - | AC | - | - | - | - | 1000 Vrms | - | Class B | 1500 Vrms | - | - | 4PDT | 4PDT | - | - | 4 FORM C | - | - | Power Relays | - | 0.01 A | 120 V | Insulation - Class B | - | 0.008 inch | No | General Purpose Relays | - | 102 V | - | 120(V) | 21.82(mm) | 32.54 mm | 28.17 mm | 21.82 mm | 34.9 mm | - | ||
![]() KHAU-17A18-240 TE Connectivity | In Stock | - | - | - | Socketable | Dust Cover | NO | SOCKET MOUNT | 45 g | 8 | - | KHAU | TE Connectivity / AMP | 240 | 240 V | 12000 Ω | GOLD DIFFUSED SILVER | - | - | 50 | TE CONNECTIVITY LTD | - | - | - | No | KHAU-17A18-240 | KHA | 0.1HP | 2.5 A | TE Connectivity Potter & Brumfield Relays | - | - | Socket | - | -45C to 70C | - | - | Bulk | ROHS COMPLIANT | 4-1393122-0 | Active | 204VAC | 28.17(mm) | Active | No | Non-Latching | 2.17 | Details | Yes | - | Unsealed | - | - | - | 1.232014 oz | 28(V) | -45°C ~ 70°C | Box or Tray | KHA | - | - | - | EAR99 | Standard | - | - | Relays | - | compliant | 14 | CSA; UL | Solder Lug | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | 200 mΩ | 100000000 Ω | 3 A | DUST PROOF | - | SNAP-ON | 5(A) | Solder Lug | 4 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 3 A | - | 13 ms | 240VAC | Non Latching | 240VAC - Max | 6(mA) | 6 ms | - | 204 VAC | 3 A | 1.5 VA | 1200 mW | - | - | - | MOMENTARY | - | AC | - | - | - | - | 1000 Vrms | - | Class B | 1500 Vrms | - | - | 4PDT | 4PDT | - | - | 4 FORM C | - | - | Power Relays | - | 0.005 A | 240 V | - | UR, CSA | 0.008 inch | No | General Purpose Relays | Solder Lug | 204 V | - | 120(V) | 21.82(mm) | 32.5 mm | 28.2 mm | 21.8 mm | 34.9 mm | - | ||
![]() KHU-11A12-120 TE Connectivity | In Stock | - | - | - | Socketable | - | NO | SOCKET MOUNT | - | - | - | KHU | - | - | - | 3900 Ω | Silver Cadmium Oxide (AgCdO) | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | KHU-11A12-120 | KHU | - | - | TE Connectivity Potter & Brumfield Relays | - | - | - | - | - | - | - | Bulk | ROHS COMPLIANT | - | Obsolete | - | - | Obsolete | - | - | 5.83 | - | - | - | - | - | -- | 102 VAC | - | - | -45°C ~ 70°C | Bulk | KHU | - | Obsolete | - | EAR99 | - | - | - | - | - | unknown | - | CSA; UL | Plug In | 28.2 mm | 21.8 mm | 28.2mm X 21.8mm X 34.9mm | - | - | 5 A | DUST PROOF | - | SNAP-ON | - | - | DPDT (2 Form C) | POWER/SIGNAL RELAY | - | 5 A | - | 13ms | 120VAC | Non Latching | 240VAC - Max | 11.0mA | 6ms | - | 102 VAC | 5A | - | 1200 mW | - | - | AC/DC | MOMENTARY | - | DC | - | - | - | - | - | - | Class B | - | - | - | DPDT | - | 120 V | 0.01 A | - | - | - | - | - | - | - | Insulation - Class B | - | - | - | - | - | - | - | - | - | - | - | - | 34.9 mm | - | ||
![]() K10P-11D55-12 TE Connectivity | In Stock |
| - | 11 Weeks | Through Hole | Dust Cover | NO | THROUGH HOLE-STRAIGHT MOUNT | 51 g | - | Silver Cadmium Oxide | K10P | TE Connectivity | - | 12 V | 160 Ω | Silver Cadmium Oxide | 1.2VDC | 10000000 Cycle(s) | 25 | TE CONNECTIVITY LTD | - | - | -- | No | K10P-11D55-12 | - | - | 15 A | TE Connectivity Potter & Brumfield Relays | 1.2 Vdc | Through Hole | Through Hole | - | -45C to 70C | 70 °C | -45 °C | Tray | ROHS COMPLIANT | 6-1393144-6 | Active | 9VDC | 21.84(mm) | Active | No | Non-Latching | 0.97 | Details | Yes | - | Unsealed | Dust Cover | 1.2 VDC | 9 VDC | 1.254413 oz | 30(V) | -45 to 70 °C | Bulk | K10 | - | Active | - | EAR99 | Miniature | - | 8536.41.00.50 | Relays | - | compliant | 8 | CSA; UL | PC Pin | 28.2 mm | 21.8 mm | 28.2mm x 21.8mm x 34.9mm | 100 mΩ | - | 15 A | DUST PROOF | 30 V | SOLDER | 15(A) | Solder Pin | 2 Form C | POWER/SIGNAL RELAY | General Purpose Relays | 15 A | - | 13 ms | 12VDC | Non Latching | 120VAC - Max | 75(mA) | 6 ms | 30VDC | 9 VDC | 15A | 900 mW | 900 mW | 1.2 VDC | 120 V | AC | MOMENTARY | 12V | DC | - | - | - | - | 1000 Vrms | Random | Class B | 1500 Vrms | - | - | DPDT | DPDT | 12 V | 0.075 A | 2 FORM C | 9 V | 1.2 V | Power Relays | - | - | - | Insulation - Class B | - | - | No | General Purpose Relays | Quick Connect | - | 28.17 mm | 120(V) | 28.17(mm) | 34.9 mm | 28.2 mm | 21.8 mm | 34.9 mm | 35.56(mm) | ||
![]() KUEP-3D15-125 TE Connectivity | In Stock | - | - | 12 Weeks | Socketable | Dust Cover | - | - | - | - | - | KUEP-3 | TE Connectivity | - | - | 13.02 kOhms | Silver Cadmium Oxide | - | - | 25 | TE CONNECTIVITY LTD | - | - | -- | No | KUEP-3D15-125 | KUEP | - | 10 A | TE Connectivity Potter & Brumfield Relays | - | Plain Case | Plain Case | - | -45C to 70C | - | - | Bulk | - | 9-1393113-9 | Active | 93.75VDC | 35.71(mm) | Active | No | Non-Latching | 2.25 | Details | Yes | - | Unsealed | - | -- | 93.75 VDC | 2.645547 oz | 28(V) | -45 to 70 °C | Box or Tray | KUEP | - | Active | -- | EAR99 | Industrial Relay | - | - | Relays | - | compliant | 4 | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | 10(A) | Quick Connect | 1 Form X | POWER/SIGNAL RELAY | General Purpose Relays | - | - | 15(ms) | 125VDC | Non Latching | 150VDC - Max | 9.6mA | 10ms | - | 93.75 VDC | 10A | 1.2 W | 1.2 W | - | - | - | - | 125 | - | - | - | - | - | - | - | Class B | - | - | - | - | SPST-NO-DM | - | - | - | - | - | Power Relays | - | - | - | Insulation - Class B | - | - | No | General Purpose Relays | - | - | 38.89 mm | 240(V) | 38.89(mm) | 48.4 mm | 38.9 mm | 35.7 mm | - | 55.55(mm) |