- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Current | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | Rad Hardened | Operating Temperature | Series | Subcategory | Termination Style | Voltage | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Configuration | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A3F1ASQ | - | 80 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3F | - | Quick Connect - Multiple Sizes | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | Resistor, Sealed - Fully | - | ||
![]() A41AS24VDC CIT | In Stock | - | - | Through Hole | A41AS | - | 576 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | A4 | - | PC Pin | - | SPST-NO (1 Form A) | - | 15 ms | 24VDC | Non Latching | 380VAC, 75VDC - Max | 41.7 mA | 5 ms | 16.8 VDC | 20 A | 1W | 2.4 VDC | - | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A11ASQ | - | 384 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | A1 | - | Plug In, Quick Connect - 0.187 (4.7mm) | 1A - 25A, 30A @ 14VDC; 1C - 20A @ 14VDC | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 62.5 mA | 7 ms | 18 VDC | 30 A | 1.5W | 2.4 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A2H1CSP | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2H | - | PC Pin | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 10 ms | 15.6 VDC | 50 A | - | 2.4 VDC | - | Diode | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A2H1CSQ | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 10 ms | 7.8 VDC | 50 A | 1.6W | 1.2 VDC | - | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A3F1ASQ | - | 80 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | Quick Connect - Multiple Sizes | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | Sealed - Fully | - | ||
![]() 15306-1-0-4 Cooper Bussmann | In Stock | - | - | - | - | Bussmann / Eaton | - | - | - | 20 | Eaton | - | - | - | - | - | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | ||
![]() V23540F6000Y65 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23540X7000Y20 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP2-B3G1S-1-D NEXEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V23234A0004X051-EV-100 TE Connectivity | In Stock | - | - | - | - | - | 255ohm | 50A | Silver | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 24VDC | - | 24 VDC | - | - | - | - | - | - | SPDT | - | - | ||
![]() 42RO6-1000S-SIL TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5436-0001-HS TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EP1B3G1S KEMET TOKIN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A31ASQ | - | 80 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | Plug In, Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | PCB Pin | A31CSP | - | 80 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | PC Pin | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | SPDT (1 Form C) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A31ASP | - | 320 Ohms | - | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A3 | - | PC Pin | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | - | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A2S1ASQ | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A21ASP | - | 90 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | PC Pin | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | - | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A21ASP | - | 360 Ohms | - | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | A2 | - | PC Pin | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | - | Diode, Sealed - Fully | - |