- Manufacturer
- Series
- Contact Form
- Coil Voltage
- Coil Current
- Switching Voltage
- CoilResistance
- Contact Materials
- Coil Type
- Termination Style
- Operate Time
- Operating Temperature
- Mounting Type
Attribute column
Categories
Automotive Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Subcategory | Termination Style | Voltage | Contact Form | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | - | - | 22.5 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | - | Quick Connect - 0.250 (6.3mm) | - | SPST-NO (1 Form A) | - | 7 ms | 6VDC | Non Latching | 75VDC - Max | 266.7 mA | 5 ms | 4.2 VDC | 40 A | 1.6W | 0.6 VDC | Diode, Sealed - Fully | - | ||
![]() EP2-3N1ST World Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1393306-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1480127-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1480019-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4-1393306-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | TE Connectivity Potter & Brumfield Relays | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ971-1C-24D Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A11ASP | - | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | A1 | - | - | PC Pin | - | SPST-NO (1 Form A) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | Sealed - Fully | - | ||
![]() A31ASP24VDC2 CIT | In Stock | - | - | PCB Pin | A31ASP | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A3 | - | - | PC Pin | 1A : 80A @ 14VDC; 1C : 80A @ 14VDC N.O. and; 70A @ 14VDC N.C. | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Socketable | A11CSQ | - | 480 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | A1 | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | SPDT (1 Form C) | - | 10 ms | 24VDC | Non Latching | 75VDC - Max | 50 mA | 7 ms | 18 VDC | 30 A | 1.2W | 2.4 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | A3F1ASQ | - | 80 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A3F | - | - | Quick Connect - Multiple Sizes | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 150 mA | 5 ms | 8.4 VDC | 80 A | 1.8W | 1.2 VDC | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A11CSP | - | 120 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | A1 | - | - | PC Pin | - | SPDT (1 Form C) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 100 mA | 7 ms | 8.4 VDC | 30 A | 1.2W | 1.2 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Pin | A61AS | - | 436 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | -40°C ~ 85°C | 21g | A6 | 22.5 x 15.0 x 25.2mm | - | PC Pin | 24VDC | SPST-NO (1 Form A) | - | 5 ms | 24VDC | Non Latching | 75VDC - Max | 55 mA | 2 ms | 16.8 VDC | 30 A | 1.3W | 2.4 VDC | Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A11ASP | - | 120 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tube | Active | - | -40°C ~ 85°C | - | A1 | - | - | PC Pin | - | SPST-NO (1 Form A) | - | 10 ms | 12VDC | Non Latching | 75VDC - Max | 100 mA | 7 ms | 8.4 VDC | 30 A | 1.2W | 1.2 VDC | Sealed - Fully | - | ||
![]() 409-1AH-V1-001-24VDC Song Chuan | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 896H-1AH-S-T-001-12VDC Song Chuan | In Stock | - | - | - | - | Song Chuan | - | - | 400 | Song Chuan | - | - | - | - | - | - | - | - | Relays | - | - | - | Automotive Relays | - | - | - | - | - | - | - | - | - | - | - | Automotive Relays | ||
Tiny WHSL | In Stock | - | - | Quick Connect Terminals | A2S1ASQ | - | 360 Ohms | Silver Tin Oxide (AgSnO) | - | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | - | Quick Connect - 0.250 (6.3mm) | 1A - 40A @ 14VDC; 1C - 40A @ 14VDC N.O. and; 30A @ 14VDC N.C. | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 66.7 mA | 5 ms | 16.8 VDC | 40 A | 1.6W | 2.4 VDC | Resistor, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A21ASP | - | 90 Ohms | Silver Tin Oxide (AgSnO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A2 | - | - | PC Pin | - | SPST-NO (1 Form A) | - | 7 ms | 12VDC | Non Latching | 75VDC - Max | 133.3 mA | 5 ms | 8.4 VDC | 40 A | 1.6W | 1.2 VDC | Diode, Sealed - Fully | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | A31ASP | - | 320 Ohms | Silver Tin Oxide Indium Oxide (AgSnOInO) | - | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 125°C | - | A3 | - | - | PC Pin | - | SPST-NO (1 Form A) | - | 7 ms | 24VDC | Non Latching | 75VDC - Max | 75 mA | 5 ms | 16.8 VDC | 80 A | 1.8W | 2.4 VDC | Diode, Sealed - Fully | - | ||
![]() EP1-B3G1S NEXEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |