- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Mfr | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20261AM201AA0 Siemens | 2207 |
| - | Chassis Mount, DIN Rail | - | 3RT2026 | - | - | - | - | - | - | - | Siemens | Yes | - | - | 1 | 1 | - | 3 | Box | Active | 208 - 208 | 208 - 208 | - | 40 | 25 | 15.5 | 11 | - | 11.032 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 25 A | 79VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23388XB301AP6 Siemens | 752 |
| - | Chassis Mount, DIN Rail | - | 3RA23388XB | - | - | - | - | IP20 | Other | - | Siemens | - | - | - | - | - | - | - | Box | Active | 220 - 220 | 240 - 240 | - | - | 80 | - | 37 | - | 36.775 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 240VAC | 690VAC - Max | - | 204 VAC | 65 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C006120B Siemens | 636 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | Screw Terminal | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 174VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP12FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20182XF420LA2 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 breaker | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H) 45 mm x 70 mm | Siemens | - | 3-pin | 690V AC | 1 | - | 0 | 3 | Box | Active | - | - | - | 22A | 16A | 11.5A | 7.5kW | 5.5kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S00 | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 70 ms | 72 ~ 125VDC | 690VAC - Max | 45 ms | - | 16 A | 4.5W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() US2:40CP32FD Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40CP22FJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP12FC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 480VAC | 240VAC - Max | 24 ms | - | 35 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40DP22FC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40DP32FC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40FP12FD Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 208VAC | 240VAC - Max | 24 ms | 176.8 VAC | 45 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23158XB302FB4 Siemens | 2917 |
| - | Chassis Mount, DIN Rail | - | 3RA23158XB | - | - | - | - | IP20 | Other | - | Siemens | - | - | - | - | - | - | - | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 7 | - | 3 | - | 2.206 | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 7 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() US2:40CP32FF Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP22FC Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40CP22FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40EP22FA Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20182BG42 Siemens | 2756 |
| - | - | - | 3RT2018 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:40EP32FJ Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10662XB460LA2 Siemens | 843 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1066 | - | Screws | - | 1pc(s) | - | - | (W x H) 145 mm x 210 mm | Siemens | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | 24 - 24 | 330A | 300A | 280A | 160kW | 160kW | 183.875 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S10 | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VDC | 1000VAC - Max | 100 ms | 16.8 VDC | 300 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT25181BG40 Siemens | 2516 |
| - | - | - | 3RT2518 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |