- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LEN00B003240B Siemens | 2226 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT1476-6AT36 Siemens | 616 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | - | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 575 - 600 | 575 - 600 | 575 - 600 | 690A | 170A | 0 | 90 | 0 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 575 ~ 600VAC/DC | 1000VAC - Max | 100 ms | - | 690 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT1476-6AV36 Siemens | 982 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | 380 - 420 | 380 - 420 | 380 - 420 | 690A | 170A | 0 | 90 | 0 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | 1000 0000 | 3PST-NO (3 Form A) | 100 ms | 380 ~ 420VAC/DC | 1000VAC - Max | 100 ms | - | 690 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20171XB420LA2 Siemens | 2808 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H) 45 mm x 70 mm | - | Siemens | - | Yes | 3-pin | 690V AC | 1 | - | 0 | 3 | Box | Active | - | - | 24 - 34 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | Screw Terminal | - | 3000 0000 | 3PST-NO (3 Form A) | 70 ms | 24 ~ 34VDC | 690VAC - Max | 45 ms | - | 12 A | 4W | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() US2:40EP32FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 40 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40CP32FH Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 29 ms | 440 ~ 480VAC | 600VAC - Max | 24 ms | - | 18 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() US2:40GP12FG Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | DPST-NO (2 Form A) | 29 ms | 220 ~ 240VAC | 240VAC - Max | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C003120A Siemens | 2188 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23458XB301NB3 Siemens | 595 |
| - | Chassis Mount, DIN Rail | - | 3RA23458XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | 20 - 33 | 20 - 33 | 20 - 33 | - | 80 | - | 37 | - | 44.13 | - | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 400VAC - Max | - | - | 80 A | 76W | - | Auxiliary Contacts | - | - | ||
![]() 3RT20271AP200UA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2027 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 204 VAC | 32 A | 79VA | - | Auxiliary Contacts | - | - | ||
![]() LEN00C003277B Siemens | 2531 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 87VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT23261AM20 Siemens | 2320 |
| - | Chassis Mount, DIN Rail | - | 3RT2326 | - | - | - | - | - | - | - | - | Siemens | - | Yes | - | - | 1 | 1 | - | 4 | - | Active | 208 - 208 | 208 - 208 | - | 40 | 15.5 | 15.5 | 7.5 | 7.5 | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 35 A | 79VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23358XB301KB4 Siemens | 600 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | 24 - 24 | - | 41 | - | 18.5 | - | 22.065 | - | Screw connection | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | 16.8 VDC | 40 A | 21.5W | - | Auxiliary Contacts | - | - | ||
![]() LEN00B003277B Siemens | 2431 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | - | - | ||
![]() LCE00C010120A Siemens | 951 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | - | - | Screw Terminal | - | - | 10PST-NO (10 Form A) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20184KJ820LA0 Siemens | 2810 |
| - | - | - | 3RT2018 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RT23371AC20 Siemens | 2058 |
| - | Chassis Mount, DIN Rail | - | 3RT2337 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 105 A | 188VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23168XB302FB4 Siemens | 2920 |
| - | Chassis Mount, DIN Rail | - | 3RA23168XB | - | - | - | - | IP20 | Other | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | 0 - 0 | 0 - 0 | 24 - 24 | - | 9 | - | 4 | - | 3.677 | - | Spring clamp connection | DC | -25°C ~ 60°C | - | - | - | Screw Terminal | Reversing contactor | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 9 A | 4W | - | Auxiliary Contacts | - | - | ||
![]() US2:40DP22FD Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | Copper | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | Screw Terminal | - | - | 4PST-NO (4 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 27 A | 218VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20284BN40 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | - | - | 3PST-NO (3 Form A) | 170 ms | 250VDC | 690VAC - Max | 17.5 ms | 200 VDC | 38 A | 5.9W | - | - | - | - |