- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C504347A Siemens | 778 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-4NO/5NC (4 Form A, 5 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40GP32BD Siemens | 824 |
| - | Chassis Mount | 40GP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 60 A | 218VA | - | Auxiliary Contacts | ||
![]() LEDB2C003277B Siemens | 509 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE00C210120A Siemens | 734 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C209120A Siemens | 802 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C300240A Siemens | 2158 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NC (3 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C210347A Siemens | 592 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 13PST-11NO/2NC (11 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:40LP320L Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 95 ms | 240 ~ 277VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | ||
![]() LCE00C504277A Siemens | 862 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-4NO/5NC (4 Form A, 5 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEFB1B003347B Siemens | 839 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 347VAC | 600VAC - Max | - | 295 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE01C203024A Siemens | 787 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN02C009347B Siemens | 994 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE04C606120A Siemens | 878 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-6NO/6NC (6 Form A, 6 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C208208A Siemens | 933 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-8NO/2NC (8 Form A, 2 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEBV1C003277B Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE01C110347A Siemens | 506 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-10NO/1NC (10 Form A, 1 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C200277A Siemens | 2555 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NC (2 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C407480A Siemens | 891 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-7NO/4NC (7 Form A, 4 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C601480A Siemens | 960 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-1NO/6NC (1 Form A, 6 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C405347A Siemens | 708 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-5NO/4NC (5 Form A, 4 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts |