- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C209347A Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-9NO/2NC (9 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() US2:40LP320J Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 95 ms | 23 ~ 26VAC/DC | 600VAC - Max | 80 ms | - | 270 A | 590VA | - | Auxiliary Contacts | ||
![]() LEN02B004208B Siemens | 523 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE01C500120A Siemens | 691 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-NC (5 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C602277A Siemens | 811 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-2NO/6NC (2 Form A, 6 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C605600A Siemens | In Stock | - | - | Chassis Mount | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-5NO/6NC (5 Form A, 6 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C605024A Siemens | 807 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-5NO/6NC (5 Form A, 6 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEFB2C003120B Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE01C406120A Siemens | 551 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-6NO/4NC (6 Form A, 4 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C601240A Siemens | 944 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-1NO/6NC (1 Form A, 6 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN01C009240B Siemens | 589 |
| - | Chassis Mount | - | Copper | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C106024A Siemens | 943 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C09480 Siemens | 726 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 9PST-NO (9 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() LCE02C106120A Siemens | 953 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-6NO/1NC (6 Form A, 1 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C203347A Siemens | 924 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 5PST-3NO/2NC (3 Form A, 2 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0C12120 Siemens | 950 |
| - | Chassis Mount | - | - | Siemens | Box | Active | - | - | Screw Terminal | 12PST-NO (12 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 1230VA | - | Auxiliary Contacts | ||
![]() LEN01C006277B Siemens | In Stock | - | - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 6PST-NO (6 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 174VA | - | Auxiliary Contacts | ||
![]() LEN01C004277B Siemens | 2823 |
| - | Chassis Mount | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 87VA | - | Auxiliary Contacts | ||
![]() LCE00C407480A Siemens | 628 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-7NO/4NC (7 Form A, 4 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C305600A Siemens | 568 |
| - | Chassis Mount | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-5NO/3NC (5 Form A, 3 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts |