- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:43MP32BG Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 100 ms | 220 ~ 240VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | ||
![]() LCE00C007208A Siemens | 550 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NO (7 Form A) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C204277A Siemens | 906 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C803120A Siemens | 886 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00B003347B Siemens | 2715 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | 0°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 347VAC | 600VAC - Max | - | 295 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C800600A Siemens | 626 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 18PST-10NO/8NC (10 Form A, 8 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C801480A Siemens | 963 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-1NO/8NC (1 Form A, 8 Form B) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C801024A Siemens | 970 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-1NO/8NC (1 Form A, 8 Form B) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C003240A Siemens | 771 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C700120A Siemens | 1000 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 7PST-NC (7 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C702240A Siemens | 769 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-2NO/7NC (2 Form A, 7 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C701600A Siemens | 938 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-1NO/7NC (1 Form A, 7 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM102031 Siemens | 2716 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | - | - | Screw Terminal | 10PST-NO (10 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() LCE00C009277A Siemens | 945 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-NO (9 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C801120A Siemens | 698 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 9PST-1NO/8NC (1 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C803347A Siemens | 875 |
| - | Chassis Mount | - | - | Copper | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-3NO/8NC (3 Form A, 8 Form B) | - | 347VAC | 600VAC - Max | - | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C606208A Siemens | 992 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-6NO/6NC (6 Form A, 6 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C003480A Siemens | 643 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40EP32BD Siemens | 852 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | - | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 40 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE00C303208A Siemens | 608 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-3NO/3NC (3 Form A, 3 Form B) | - | 200 ~ 208VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts |