- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Mfr | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-3, 400 V | Rated operation power at AC-3, 400 V | Rated operation power NEMA | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination Style | Function | Contact Form | Coil Voltage | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE00C110208A Siemens | 531 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 11PST-10NO/1NC (10 Form A, 1 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C108208A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 9PST-8NO/1NC (8 Form A, 1 Form B) | 200 ~ 208VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 3RA23178XB301FB4 Siemens | 2876 |
| - | Chassis Mount, DIN Rail | 3RA23178XB | - | - | IP20 | Other | Siemens | Box | Active | 0 - 0 | 0 - 0 | 24 - 24 | 12 | 5.5 | 5.516 | Screw connection | DC | -25°C ~ 60°C | SIRIUS | Screw Terminal | Reversing contactor | 3PST-NO (3 Form A) | 24VDC | 690VAC - Max | - | 12 A | 4W | - | Auxiliary Contacts | ||
![]() LEN00C012240B Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 12PST-NO (12 Form A) | 240VAC | 600VAC - Max | 204 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LCE01C803024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 11PST-3NO/8NC (3 Form A, 8 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C011120A Siemens | 962 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 11PST-NO (11 Form A) | 115 ~ 120VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C007347A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 7PST-NO (7 Form A) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C108347A Siemens | 875 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 9PST-8NO/1NC (8 Form A, 1 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C101024A Siemens | 2574 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | DPST-1NO/1NC (1 Form A, 1 Form B) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C103600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 575 ~ 600VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C305347A Siemens | 785 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 8PST-5NO/3NC (5 Form A, 3 Form B) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C006277B Siemens | 521 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 6PST-NO (6 Form A) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 174VA | - | Auxiliary Contacts | ||
![]() LCE00C106480A Siemens | 776 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 7PST-6NO/1NC (6 Form A, 1 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C008024A Siemens | 974 |
| - | Chassis Mount | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 8PST-NO (8 Form A) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C802480A Siemens | 883 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 10PST-2NO/8NC (2 Form A, 8 Form B) | 460 ~ 480VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LEN00C012024B Siemens | 674 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 12PST-NO (12 Form A) | 24VAC | 600VAC - Max | 20.4 VAC | 30 A | 261VA | - | Auxiliary Contacts | ||
![]() LEN01B004208B Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | Screw Terminal | - | 4PST-NO (4 Form A) | 208VAC | 600VAC - Max | 176.8 VAC | 20 A | 31.7VA | - | Auxiliary Contacts | ||
![]() LCE00C400277A Siemens | 892 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 4PST-NC (4 Form B) | 277VAC | 600VAC - Max | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C005347A Siemens | 680 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | 5PST-NO (5 Form A) | 347VAC | 600VAC - Max | 295 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE01C002240A Siemens | 2931 |
| - | Chassis Mount | - | - | - | - | - | Siemens | - | Active | - | - | - | - | - | - | - | - | -25°C ~ 40°C | - | Screw Terminal | - | DPST-NO (2 Form A) | 230 ~ 240VAC | 600VAC - Max | - | 30 A | 248VA | - | Auxiliary Contacts |