- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT25351NF30 Siemens | 2768 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | +70°C | - | Siemens | -40°C | - | Yes | 4-pin | - | 1 | 1 | 2 | 2 | Box | Active | - | 83 - 155 | 83 - 155 | 83 - 155 | 60A | 35A | - | 18.5kW | - | 14.71 | Yes | Screw connection | AC/DC | -40°C ~ 70°C | SIRIUS | S2 | - | 130mm | Screw Terminal | 1000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 40 A | 110VA | - | Auxiliary Contacts | 114mm | - | 75mm | ||
![]() 3RT20282XJ400LA2 Siemens | 2296 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2028 | - | - | - | 1pc(s) | (W x H) 45 mm x 102 mm | - | - | Siemens | - | - | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 72 - 72 | 50A | 38A | 22A | 18.5kW | 11.0kW | 18.387 | - | Spring clamp connection | DC | -40°C ~ 70°C | - | S0 | - | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 75 ms | 72VDC | 690VAC - Max | 50 ms | 50.4 VDC | 38 A | 13.2W | - | Auxiliary Contacts | 102mm | - | 45mm | ||
![]() 3RT20171AF01 Siemens | 31 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Bulk | Active | SIRIUS Innovation | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | S00 | 5.5 kW | 73mm | Screw Terminal | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Screw | 33 ms | 110VAC | 690VAC - Max | 15 ms | 93.5 VAC | 12 A | 37VA | - | Auxiliary Contacts | 58mm | 57.5mm | 45mm | ||
![]() 40FP32BA Siemens | 1000 |
| - | Chassis Mount | - | 40FP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 45 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 40CP22BL Siemens | 750 |
| - | Chassis Mount | - | 40CP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0D08208 Siemens | 960 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 8PST-NO (8 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0D06208 Siemens | 905 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 6PST-NO (6 Form A) | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 820VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM22031 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM2C04277 Siemens | 547 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM2D03120 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 410VA | - | Auxiliary Contacts | - | - | - | ||
![]() 40CP82BF Siemens | 890 |
| - | Chassis Mount | - | 40CP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 120VAC | 600VAC - Max | 24 ms | 102 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 40GP320L Siemens | 584 |
| - | Chassis Mount | - | 40GP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 277VAC | 600VAC - Max | 24 ms | 235.5 VAC | 60 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() 40GP32BC Siemens | 651 |
| - | Chassis Mount | - | 40GP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 220 ~ 480VAC | 600VAC - Max | 24 ms | - | 60 A | 218VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0D10120 Siemens | 748 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 10PST-NO (10 Form A) | - | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0D04240 Siemens | 658 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | - | 240VAC | 600VAC - Max | - | 204 VAC | 60 A | 600VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0E02024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0E02277 Siemens | 927 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DPST-NO (2 Form A) | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0E03600 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 600VAC | 600VAC - Max | - | 510 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() CLM0E03024 Siemens | 518 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 900VA | - | Auxiliary Contacts | - | - | - | ||
![]() 43CP32BD Siemens | 645 |
| - | Chassis Mount | - | 43CP | - | - | Copper | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 29 ms | 208VAC | 600VAC - Max | 24 ms | 176.8 VAC | 18 A | 218VA | - | Auxiliary Contacts | - | - | - |