- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCE04C800120A Siemens | 692 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 18PST-10NO/8NC (10 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM0D04480 Siemens | 564 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() CLM22061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | ||
![]() 40CP12BD Siemens | 2843 |
| - | Chassis Mount | 40CP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 208VAC | 240VAC - Max | 24 ms | 176.8 VAC | 18 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D02024 Siemens | 970 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE02C010024A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-NO (10 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40FP32FA Siemens | 855 |
| - | Chassis Mount | 40FP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 110 ~ 240VAC | 600VAC - Max | 24 ms | - | 45 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D08024 Siemens | 942 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 1200VA | - | Auxiliary Contacts | ||
![]() US2:40NH32BH Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 115 ms | 150 ~ 500VAC/DC | 600VAC - Max | 80 ms | - | 810 A | 850VA | - | Auxiliary Contacts | ||
![]() CLM0D03208 Siemens | 930 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE02C800277A Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 18PST-10NO/8NC (10 Form A, 8 Form B) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40DP32BG Siemens | 624 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 220 ~ 240VAC | 600VAC - Max | 24 ms | - | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() 40EP12BF Siemens | 771 |
| - | Chassis Mount | 40EP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | 29 ms | 120VAC | 240VAC - Max | 24 ms | 102 VAC | 35 A | 218VA | - | Auxiliary Contacts | ||
![]() LCE04C804120A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 12PST-4NO/8NC (4 Form A, 8 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() 40DP32BJ Siemens | 2005 |
| - | Chassis Mount | 40DP | - | Copper | Siemens | Box | Active | -20°C ~ 40°C | - | Screw Terminal | 3PST-NO (3 Form A) | 29 ms | 24VAC | 600VAC - Max | 24 ms | 20.4 VAC | 27 A | 218VA | - | Auxiliary Contacts | ||
![]() CLM0D03024 Siemens | 753 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 3PST-NO (3 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1C08120 Siemens | 782 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 8PST-NO (8 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 820VA | - | Auxiliary Contacts | ||
![]() CLMSC02120 Siemens | 734 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C02480 Siemens | 851 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | DPST-NO (2 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM0C04480 Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | - | - | Screw Terminal | 4PST-NO (4 Form A) | - | 480VAC | 600VAC - Max | - | 408 VAC | 30 A | 410VA | - | Auxiliary Contacts |