- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 40MV32AF Siemens | 610 |
| - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 110 ~ 127VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 40IP32BA Siemens | 936 |
| - | Chassis Mount | 40IP | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 41 ms | 110 ~ 240VAC | 600VAC - Max | 19 ms | - | 115 A | 310VA | - | Auxiliary Contacts | - | - | ||
![]() 40JG32BD Siemens | 810 |
| - | Chassis Mount | 40JG | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 34 ms | 208VAC | 600VAC - Max | 12 ms | 176.8 VAC | 135 A | 510VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23278XB302AL2 Siemens | 647 |
| - | Chassis Mount, DIN Rail | 3RA23278XB | - | Spring-loaded connector | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | - | 32A | - | 15kW | - | 14.71 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 32 A | 77VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 3RT10762AB36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 3RT1076 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 160 x 214 x 225 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 23 - 26 | 23 - 26 | 23 - 26 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 23 ~ 26VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() LEN00G003240A Siemens | 942 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AD Siemens | 950 |
| - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 200 ~ 220VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1C10208 Siemens | 749 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10642AV36 Siemens | 643 |
| - | Chassis Mount, DIN Rail | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 380 - 420 | 380 - 420 | 380 - 420 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 95 ms | 380 ~ 420VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RA23258XB302AC2 Siemens | 2481 |
| - | Chassis Mount, DIN Rail | 3RA23258XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | IP20 | Other | (W x H x D) 90 x 114 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | - | 17A | - | 7.5kW | - | 7.355 | Yes | Spring clamp connection | AC | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 19.2 VAC | 16 A | 65VA | - | Auxiliary Contacts | 114mm | 90mm | ||
![]() 3RA23268XB301AG2 Siemens | 2206 |
| - | Chassis Mount, DIN Rail | 3RA23268XB | - | Screws | - | 1pc(s) | 110V AC | - | - | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | - | - | - | - | - | 25A | - | 11kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 110VAC | 690VAC - Max | - | 88 VAC | 25 A | 77VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() CLM82061 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 8PST-NO (8 Form A) | - | 208 ~ 240VAC | 600VAC - Max | - | - | 20 A | 600VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23178XB115BB4 Siemens | 2464 |
| - | Chassis Mount, DIN Rail | 3RA23178XB | - | - | - | - | - | Other | Other | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 12 | - | 5.5 | - | 5.516 | - | Other | DC | -25°C ~ 60°C | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | 3PST-NO (3 Form A) | - | 24VDC | 690VAC - Max | - | - | 12 A | - | - | Auxiliary Contacts | - | - | ||
![]() CLM1D06024 Siemens | 523 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 6PST-NO (6 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 820VA | - | Auxiliary Contacts | - | - | ||
![]() 40MV32AG Siemens | In Stock | - | - | Chassis Mount | 40MV | - | - | Copper | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 220 ~ 240VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10556PF35 Siemens | 877 |
| - | Chassis Mount, DIN Rail | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 140 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 1 | 1 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | - | 170mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 90 ms | - | 150 A | 320W | - | Auxiliary Contacts | 172mm | 140mm | ||
![]() CLM1E05024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 1300VA | - | Auxiliary Contacts | - | - | ||
![]() CLM1D10024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 1200VA | - | Auxiliary Contacts | - | - | ||
![]() 3RA23248XB301AL2 Siemens | 2604 |
| - | Chassis Mount, DIN Rail | 3RA23248XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | 5.5 kW | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 230VAC | 690VAC - Max | - | 184 VAC | 12 A | 65VA | - | Auxiliary Contacts | 101mm | 90mm | ||
![]() 3RA23168XB302AB0 Siemens | 2168 |
| - | Chassis Mount, DIN Rail | 3RA23168XB | - | Spring-loaded connector | - | 1pc(s) | 24V AC | - | - | (W x H x D) 90 x 84 x 83 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | - | 9A | - | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 83mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 24VAC | 690VAC - Max | - | 20.4 VAC | 9 A | 27VA | - | Auxiliary Contacts | 84mm | 90mm |