- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Switching voltage (max.) | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operating Temperature Range | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Load Current | Power | Control Voltage | Contact Configuration | Features | Operating Voltage | Pole Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RA23248XB302BB4 Siemens | 2944 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23248XB | - | Spring-loaded connector | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 114 x 107 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 12A | - | 5.5kW | - | 5.516 | Yes | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 107mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | - | 24VDC | 690VAC - Max | - | - | 12 A | 5.9W | - | - | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 90mm | ||
![]() 40IP32BF Siemens | 943 |
| - | Chassis Mount | - | - | 40IP | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 41 ms | 120VAC | 600VAC - Max | 19 ms | 102 VAC | 115 A | 310VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RA23188XE301BB4 Siemens | 2268 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23188XE | - | Screws | - | 1pc(s) | - | IP20 | Other | (W x H x D) 90 x 68 x 73 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | 16A | - | 7.5kW | - | 7.355 | Yes | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | Reversing contactor | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | - | 24VDC | 690VAC - Max | - | - | 16 A | 4W | - | - | - | - | - | Auxiliary Contacts | - | - | 68mm | - | 90mm | ||
![]() LEN00G003240A Siemens | 942 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 220 ~ 240VAC/DC | 600VAC - Max | - | - | 300 A | 590VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 40MV32AD Siemens | 950 |
| - | Chassis Mount | - | - | 40MV | - | - | Copper | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 40°C | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | 100 ms | 200 ~ 220VAC/DC | 600VAC - Max | 100 ms | - | 540 A | 830VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() CLM1C10208 Siemens | 749 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | - | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 820VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() CLM0E05240 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | - | 240VAC | 600VAC - Max | - | 204 VAC | 100 A | 1300VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT10642NB36 Siemens | 865 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 21 - 27.3 | 21 - 27.3 | 21 - 27.3 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 80 ms | 21 ~ 27.3VAC/DC | 1000VAC - Max | 100 ms | - | 225 A | 580W | - | - | - | - | - | Auxiliary Contacts | - | - | 210mm | - | 145mm | ||
![]() CLM0G03277 Siemens | 986 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 3PST-NO (3 Form A) | - | - | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 300 A | 1600VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT10646AF363PA0 Siemens | 772 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1064 | - | - | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 110 - 127 | 110 - 127 | 110 - 127 | 275A | 225A | 195A | 110.0kW | 110.0kW | 110.325 | - | - | Rail connection | AC/DC | -25°C ~ 60°C | - | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 80 ms | - | 225 A | 650W | - | - | - | - | - | Auxiliary Contacts | - | - | 210mm | - | 145mm | ||
![]() 3RT10642NF36 Siemens | 709 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | - | - | - | (W x H x D) 145 x 210 x 202 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S10 | - | 202mm | Screw Terminal | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | - | 80 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 225 A | 580W | - | - | - | - | - | Auxiliary Contacts | - | - | 210mm | - | 145mm | ||
![]() CLM1E05024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 5PST-NO (5 Form A) | - | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 100 A | 1300VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() CLM1D10024 Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | 10PST-NO (10 Form A) | - | - | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 60 A | 1200VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RA23248XB301AL2 Siemens | 2604 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23248XB | - | Screws | - | 1pc(s) | 230V AC | IP20 | Other | (W x H x D) 90 x 101 x 97 mm | +60°C | - | Siemens | -25°C | - | - | - | 3-pin | 690V AC | - | - | - | - | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | 12A | - | 5.5kW | - | 5.516 | Yes | - | Screw connection | AC | -25°C ~ 60°C | - | S0 | 5.5 kW | 97mm | Screw Terminal | Reversing contactor | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | - | - | 230VAC | 690VAC - Max | - | 184 VAC | 12 A | 65VA | - | - | - | - | - | Auxiliary Contacts | - | - | 101mm | - | 90mm | ||
![]() 3RT20281BB400CC0 Siemens | 2146 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | - | 3PST-NO (3 Form A) | - | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 38 A | 5.9W | - | - | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RT20271AP00 Siemens | 2174 |
| - | Chassis Mount, DIN Rail | 0.42 | 1 maker,1 breaker | 3RT2027 | - | Screw terminals | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | - | Side by Side | 3-pin | 230V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS Innovation | - | - | - | 50A | 32A | 22A | 15kW | - | - | Yes | 400V AC | - | - | -25°C ~ 60°C | SIRIUS | S0 | 15 kW | 97mm | Screw Terminal | 3-Phase Motor Monitoring | 1.0E7 | 3 | 32 A | 3PST-NO (3 Form A) | Screw | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 32 A | 77VA | - | 27A | 15kW | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 85mm | 85mm | 45mm | ||
![]() 3RT20241AP00 Siemens | 83 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2024 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 230 - 230 | 0 - 0 | 0 - 0 | 40A | 12A | 12.5A | 5.5kW | 5.5 | 5.516 | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 5.5 kW | 97mm | Screw Terminal | - | 1000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | Screw | - | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 12 A | 65VA | - | - | - | - | 3PST-NO | Auxiliary Contacts | 690V | - | 85mm | 85mm | 45mm | ||
![]() 3RT20231AP60 Siemens | 42 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2023 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 97 mm | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | DIN Rail Mount | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS Innovation | 220 - 220 | 240 - 240 | 0 - 0 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | 40 A | 3PST-NO (3 Form A) | Screw | -25 → +60 °C | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 9 A | 67VA | - | - | - | 240 Vac | - | Auxiliary Contacts | - | 3P | 85mm | 45mm | 45mm | ||
![]() 3RT20381AP04 Siemens | 2601 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 55 x 114 x 174 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 230 - 230 | 0 - 0 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 174mm | Screw Terminal | Reversing | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | - | - | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 80 A | 190VA | - | - | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RT20281FB40 Siemens | 2331 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2028 | - | Screws | - | 1pc(s) | - | - | - | (W x H x D) 45 x 85 x 107 mm | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | Yes | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | 18.5 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | 38 A | 3PST-NO (3 Form A) | - | - | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 19.2 VDC | 38 A | 5.9W | - | - | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm |