- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package Quantity | Base Product Number | Coil Voltage AC | CoilResistance | Connections | Contact Materials | Content | Dim | Dropout Volt | LED Indicator | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Depth (mm) | Product Status | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Relay Construction | RoHS-compliant | Seal | Terminals | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Pin Count | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Load Current | Contact Arrangement | Control Voltage | Contact Configuration | Features | Operating Voltage | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT25351AK60 Siemens | 2742 |
| - | Chassis Mount, DIN Rail | - | 3RT2535 | - | - | Screws | - | 1pc(s) | (W x H x D) 75 x 114 x 130 mm | - | - | - | - | +70°C | - | Siemens | -40°C | - | Yes | - | 4-pin | - | 1 | 1 | 2 | 2 | - | Box | - | - | Active | - | - | 0 - 0 | 0 - 0 | 0 - 0 | 60A | 35A | - | 18.5kW | - | 14.71 | - | Yes | - | - | Screw connection | AC | -40°C ~ 70°C | SIRIUS | S2 | - | 130mm | - | Screw Terminal | - | - | 1000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 80 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 55 A | 188VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 114mm | - | 75mm | - | ||
![]() 3RT20383KB40 Siemens | 2919 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | - | - | Active | - | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 90A | 80A | 55A | 37kW | 30 | 36.775 | - | Yes | - | - | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S2 | 37 kW | 130mm | - | Screw Terminal | Reversing | - | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | - | 80 ms | 24VDC | 690VAC - Max | - | 55 ms | 19.2 VDC | 80 A | 21.5W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 114mm | - | 55mm | - | ||
![]() RLY550-3-24 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | 1 | - | - | - | - | - | - | - | - | - | NTE Electronics | RLY550-3-24 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .250 Inch Quick Connects | - | - | - | RLY550 | - | - | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | - | - | - | - | 50 A | 13VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLY540-3-24 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | - | - | 24 | 7(ohm) | - | Silver Cadmium Oxide | - | - | 6VAC | No | NTE Electronics | - | - | - | NTE Electronics, Inc | - | - | - | Flange | - | - | - | - | - | - | -40C to 65C | Bulk | 18VAC | 92(mm) | Active | No | - | - | - | - | - | - | - | - | - | - | Contactor | - | Sealed | - | - | - | - | RLY540 | Contactor Relay | - | - | 6 | Quick Connect | - | - | - | - | 40(A) | 3PST-NO (3 Form A) | - | - | 120VAC | - | - | - | - | 40 A | 6VA | - | - | 3PST-NO | - | - | - | - | No | 600(V) | 60.3(mm) | - | - | - | 75.7(mm) | ||
![]() 3RT20361AK643MA0 Siemens | 2263 |
| - | Chassis Mount, DIN Rail | - | 3RT2036 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | - | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Box | - | - | Active | - | SIRIUS Innovation | 110 - 110 | 120 - 120 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 22 kW | 174mm | - | Screw Terminal | - | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | Screw | 80 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 51 A | 188VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 114mm | 55mm | 55mm | - | ||
![]() 3RH21221AV60 Siemens | 2771 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 2 | - | - | - | Box | - | - | Active | - | - | - | 480 - 480 | - | - | - | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 33 ms | 480VAC | 690VAC - Max | - | 15 ms | 408 VAC | 10 A | 37VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 3RT1076-6AF36 Siemens | 523 |
| - | Chassis Mount, DIN Rail | - | 3RT1076 | - | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Box | - | - | Active | - | SIRIUS | 110 - 127 | 110 - 127 | 110 - 127 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | - | Yes | - | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 250 kW | 225mm | - | Screw Terminal | - | - | 1000 0000 | 3 | 500 A | 3PST-NO (3 Form A) | - | 100 ms | 110 ~ 127VAC/DC | 1000VAC - Max | - | 100 ms | - | 500 A | 920W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 214mm | - | 160mm | - | ||
![]() 3RT1055-6AT36 Siemens | 717 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | - | Active | - | - | 575 - 600 | 575 - 600 | 575 - 600 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | - | Yes | - | - | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | - | 170mm | - | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 95 ms | 575 ~ 600VAC/DC | 1000VAC - Max | - | 60 ms | - | 150 A | 360W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 172mm | - | 120mm | - | ||
![]() 3RH21224AR60 Siemens | 2188 |
| - | Chassis Mount, DIN Rail | - | 3RH21224 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | Active | - | - | 400 - 400 | 400 - 440 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | AC | -25°C ~ 60°C | - | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 33 ms | 400 ~ 440VAC | 690VAC - Max | - | 15 ms | - | 10 A | 37VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 3RT1075-6AR36 Siemens | 781 |
| - | Chassis Mount, DIN Rail | - | 3RT1075 | - | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | - | Active | - | - | 440 - 480 | 440 - 480 | 440 - 480 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | - | - | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | - | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 100 ms | 440 ~ 480VAC/DC | 1000VAC - Max | - | 100 ms | - | 400 A | 920W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 214mm | - | 160mm | - | ||
![]() 3RH21404AR60 Siemens | 2963 |
| - | Chassis Mount, DIN Rail | - | 3RH21404 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | 33 ms | 400 ~ 440VAC | 690VAC - Max | - | 15 ms | - | 10 A | 37VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() CLM1B02120 Siemens | 775 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 20 A | 600VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() 3RH21221BB401AA0 Siemens | 2609 |
| - | Chassis Mount, DIN Rail | - | 3RH21221 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | 2 | 2 | - | - | - | - | - | - | Active | - | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | - | - | - | DC | -25°C ~ 60°C | - | - | - | - | - | Screw Terminal | - | No | - | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 24VDC | 690VAC - Max | - | 13 ms | 19.2 VDC | 10 A | 4W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | - | - | ||
![]() RLY530-1-120 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | 1 | - | - | - | - | - | - | - | - | - | NTE Electronics | RLY530-1-120 | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .250 Inch Quick Connects | - | - | - | RLY530 | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 120VAC | - | - | - | - | 30 A | 5VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RLY530-1-240 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RLY530 | - | - | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | - | 240VAC | - | - | - | - | 30 A | 5VA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-1616058-4 TE Connectivity Aerospace, Defense and Marine | 685 |
| - | Chassis Mount | - | 1616058 | - | 14Ohms | - | - | - | - | - | - | - | - | - | - | TE Connectivity Aerospace, Defense and Marine | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 71°C | A, Hartman | - | - | - | - | Stud | - | - | - | - | - | SPST-NO (1 Form A) | - | 35 ms | 30VDC | 28VDC - Nom | 2.1 A | 35 ms | 12 VDC | 400 A | 64.3W | 0.5 VDC | - | - | - | - | Auxiliary Contacts, Sealed - Hermetically | - | - | - | - | - | - | - | - | ||
![]() 3RT20152BB41 Siemens | 44 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | 144Ohms | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 70 x 73 mm | - | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | Screw, Snap On | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Bulk | - | - | Active | - | SIRIUS Innovation | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | - | Yes | - | - | Spring clamp connection | DC | -25°C ~ 60°C | 3RT2 | S00 | 3 kW | 73mm | - | Spring Terminal | - | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | Cage Clamp | - | 24VDC | 690VAC - Max | 166.7 mA | - | 19.2 VDC | 7 A | 4W | - | 4.8 A, 6.1 A | - | 24 V | 3PST-NO | Auxiliary Contacts | 690VAC | - | - | - | 70mm | 70mm | 45mm | - | ||
![]() 3RT20161FB443MA0 Siemens | 2816 | - | - | Chassis Mount, DIN Rail | - | 3RT2016 | - | 144Ohms | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 117 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Bulk | - | - | Active | - | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | - | Yes | - | - | Screw connection | DC | -25°C ~ 60°C | 3RT2 | S00 | 4 kW | 117mm | - | Screw Terminal | Reversing | - | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | 166.7 mA | - | 19.2 VDC | 9 A | 4W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 58mm | - | 45mm | - | ||
![]() 3RT20281AV00 Siemens | 2586 |
| - | Chassis Mount, DIN Rail | - | 3RT2028 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | - | - | Active | - | - | 400 - 400 | 0 - 0 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | - | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 400VAC | 690VAC - Max | - | 16 ms | 320 VAC | 38 A | 77VA | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 85mm | - | 45mm | - | ||
![]() 3RT20171BB421AA0 Siemens | 2217 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | - | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | - | - | - | Active | - | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | - | - | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | - | Screw Terminal | Reversing | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 100 ms | 24VDC | 690VAC - Max | - | 13 ms | 19.2 VDC | 12 A | 4W | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | 58mm | - | 45mm | - |