- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package Quantity | Auxiliary contact type | Base Product Number | Coil Voltage AC | CoilResistance | Connections | Contact Materials | Content | Dim | Dropout Volt | LED Indicator | Manufacturer | Manufacturer Part Number | Max. temperature | Mfr | Min. temperature | Modular version | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temp Range | Package | Pick-up Voltage (Max) | Product Status | Rad Hardened | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Relay Construction | RoHS-compliant | Seal | Terminals | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Pin Count | Termination Style | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact Arrangement | Features | Coil Suppression Diode | Voltage Rating (VAC) | Product Length (mm) | Height | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLY540-3-120 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | 1 | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .250 Inch Quick Connects | - | - | - | RLY540 | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | 24VAC | - | - | - | 40 A | 6VA | - | - | - | - | - | - | - | - | - | ||
![]() RLY550-3-120 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RLY550 | - | - | - | - | - | - | - | - | 3PST-NO (3 Form A) | - | 24VAC | - | - | - | 50 A | 13VA | - | - | - | - | - | - | - | - | - | ||
![]() RLY540-2-240 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | 1 | - | - | 240 | 1000(ohm) | - | Silver Cadmium Oxide | - | - | 40VAC | No | NTE Electronics | RLY540-2-240 | - | NTE Electronics, Inc | - | - | Flange | - | - | - | - | - | - | -40C to 65C | Bulk | 180VAC | Active | No | - | - | - | - | - | - | - | - | - | - | Contactor | - | Sealed | .250 Inch Quick Connects | - | - | - | RLY540 | Contactor Relay | - | - | 4 | Quick Connect | - | - | 40(A) | DPST-NO (2 Form A) | - | 240VAC | - | - | - | 40 A | 6.5VA | - | DPST-NO | - | No | 600(V) | 52.7(mm) | - | - | 66.3(mm) | ||
![]() RLY540-1-120 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | - | NTE Electronics, Inc | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RLY540 | - | - | - | - | - | - | - | - | SPST-NO (1 Form A) | - | 24VAC | - | - | - | 40 A | 5VA | - | - | - | - | - | - | - | - | - | ||
![]() 3RT20281AR60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2028 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | - | Active | - | - | 400 - 400 | 440 - 440 | 0 - 0 | 50A | 38A | 22A | 18.5kW | 11 | 18.387 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 440VAC | 690VAC - Max | 16 ms | 374 VAC | 38 A | 79VA | - | - | Auxiliary Contacts | - | - | - | 85mm | 45mm | - | ||
![]() 3RT20251AL24 Siemens | 2471 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2025 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 141 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Box | - | Active | - | - | 230 - 230 | 230 - 230 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 141mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 195.5 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | - | - | - | 85mm | 45mm | - | ||
![]() 3RT20371AG24 Siemens | 2569 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2037 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | - | - | Active | - | - | 110 - 110 | 110 - 110 | 0 - 0 | 80A | 65A | 55A | 30kW | 30 | 36.775 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | - | S2 | - | 174mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | - | - | - | 114mm | 55mm | - | ||
![]() 3RT20361AT60 Siemens | 2952 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | - | - | - | - | +60°C | Siemens | -25°C | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | - | Box | - | Active | - | - | - | - | - | 70A | 51A | 41A | 22kW | - | - | - | Yes | - | - | - | - | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 600VAC | 690VAC - Max | 18 ms | 510 VAC | 51 A | 212VA | - | - | Auxiliary Contacts | - | - | - | 114mm | 55mm | - | ||
![]() 3RT1076-6AD36 Siemens | 759 |
| - | Chassis Mount, DIN Rail | - | - | 3RT1076 | - | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | - | - | Active | - | - | 42 - 48 | 42 - 48 | 42 - 48 | 610A | 500A | 430A | 250kW | 250kW | 294.2 | - | Yes | - | - | Rail connection | AC/DC | -25°C ~ 60°C | - | S12 | - | 225mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 100 ms | 42 ~ 48VAC/DC | 1000VAC - Max | 100 ms | - | 500 A | 920W | - | - | Auxiliary Contacts | - | - | - | 214mm | 160mm | - | ||
![]() 3RT20182XB420LA2 Siemens | 2458 |
| - | Chassis Mount, DIN Rail | - | 1 breaker | 3RT2018 | - | - | Spring-loaded connector | - | 1pc(s) | (W x H) 45 mm x 70 mm | - | - | - | - | - | Siemens | - | Yes | - | 3-pin | 690V AC | 1 | - | 0 | 3 | - | Box | - | Active | - | SIRIUS | - | - | 24 - 34 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 7.355 | - | Yes | - | - | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | 7.5 W | - | - | Screw Terminal | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | 70 ms | 24 ~ 34VDC | 690VAC - Max | 45 ms | - | 16 A | 4W | - | - | Auxiliary Contacts | - | - | - | 70mm | 45mm | - | ||
![]() 42CF35AF Siemens | 2700 |
| - | Chassis Mount | - | - | 42CF | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 110 ~ 120VAC | 600VAC - Max | - | - | 40 A | - | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() 3RT20251AG60 Siemens | 2884 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2025 | - | - | Screws | - | 1pc(s) | (W x H x D) 45 x 85 x 97 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | - | Active | - | - | 100 - 100 | 110 - 110 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 93.5 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | - | - | - | 85mm | 45mm | - | ||
![]() LEN01C006120B Siemens | 678 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 6PST-NO (6 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 30 A | 174VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() 3RT20361AC24 Siemens | 2276 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | - | - | - | - | +60°C | Siemens | -25°C | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | - | - | Active | - | - | - | - | - | 70A | 51A | 41A | 22kW | - | - | - | Yes | - | - | - | - | -25°C ~ 60°C | - | S2 | - | 174mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 20.4 VAC | 51 A | 188VA | - | - | Auxiliary Contacts | - | - | - | 114mm | 55mm | - | ||
![]() 3RT1075-6NF36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT1075 | - | - | Terminal strip | - | 1pc(s) | (W x H x D) 160 x 214 x 225 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Box | - | Active | - | - | 96 - 127 | 96 - 127 | 96 - 127 | 430A | 400A | 350A | 200kW | 200kW | 220.65 | - | Yes | - | - | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | - | 225mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 90 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 100 ms | - | 400 A | 800W | - | - | Auxiliary Contacts | - | - | - | 214mm | 160mm | - | ||
![]() LEN01B004120B Siemens | 2333 |
| - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 20 A | 31.7VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() 3RT20272AP60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2027 | - | - | Spring-loaded connector | - | 1pc(s) | (W x H x D) 45 x 102 x 97 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | - | Active | - | - | 220 - 220 | 240 - 240 | 0 - 0 | 50A | 32A | 22A | 15kW | 11 | 14.71 | - | Yes | - | - | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 32 A | 79VA | - | - | Auxiliary Contacts | - | - | - | 102mm | 45mm | - | ||
![]() LEN01B003120B Siemens | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 40°C | - | - | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 20 A | 31.7VA | - | - | Auxiliary Contacts | - | - | - | - | - | - | ||
![]() 3RT20361AN60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 130 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Box | - | Active | - | - | 200 - 200 | 200 - 220 | 0 - 0 | 70A | 51A | 41A | 22kW | 22 | 29.42 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 200 ~ 220VAC | 690VAC - Max | 18 ms | - | 51 A | 188VA | - | - | Auxiliary Contacts | - | - | - | 114mm | 55mm | - | ||
![]() 3RT20381AG24 Siemens | 2153 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2038 | - | - | Screws | - | 1pc(s) | (W x H x D) 55 x 114 x 174 mm | - | - | - | - | +60°C | Siemens | -25°C | Yes | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Box | - | Active | - | - | 110 - 110 | 110 - 110 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | - | Yes | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 174mm | - | Screw Terminal | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | - | - | - | 114mm | 55mm | - |