- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package Quantity | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Enclosure | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Modular version | Mounting | Mounting Styles | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Termination | Type | Power Rating | Depth | Termination Style | Function | Voltage | Durability | Number of Poles | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Voltage | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Control Voltage | Contact Configuration | Features | Operating Voltage | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20251AG60 Siemens | 2884 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2025 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 85 x 97 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 100 - 100 | 110 - 110 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5 | 7.355 | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | S0 | - | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 40 ms | 110VAC | 690VAC - Max | - | 16 ms | 93.5 VAC | 17 A | 67VA | - | - | - | Auxiliary Contacts | - | - | 85mm | - | 45mm | ||
![]() 3RT20381AK60 Siemens | 2677 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | - | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Bulk | Active | SIRIUS | - | - | - | 90A | 80A | 55A | 37kW | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RT2 | - | S2 | 37 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | 80 A | 3PST-NO (3 Form A) | - | 80 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 65 A | 212VA | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RT20181AP610UA0 Siemens | 2042 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2018 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | 35 ms | 240VAC | 690VAC - Max | - | 13 ms | 192 VAC | 16 A | 36VA | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT20171AG61 Siemens | 2059 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS | 100 - 100 | 110 - 110 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | - | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | - | 35 ms | 110VAC | 690VAC - Max | - | 13 ms | 93.5 VAC | 12 A | 43VA | - | - | - | Auxiliary Contacts | - | - | 58mm | - | 45mm | ||
![]() 3RT20363KB40 Siemens | 2994 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 70A | 51A | 41A | 22kW | 22 | 29.42 | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | S2 | 22 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | 80 ms | 24VDC | 690VAC - Max | - | 55 ms | 19.2 VDC | 51 A | 21.5W | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RT20361KB44 Siemens | 2797 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 174 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 3-pin | 690V AC | 2 | 2 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 70A | 51A | 41A | 22kW | 22 | 29.42 | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | - | S2 | 22 kW | 174mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | 80 ms | 24VDC | 690VAC - Max | - | 55 ms | 19.2 VDC | 51 A | 21.5W | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RT20182AP02 Siemens | 2207 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2018 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | Yes | - | - | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS Innovation | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | - | Yes | Spring clamp connection | AC | -25°C ~ 60°C | SIRIUS | - | S00 | 7.5 kW | 73mm | Screw Terminal | - | - | 3000 0000 | 3 | 16 A | 3PST-NO (3 Form A) | Cage Clamp | 35 ms | 230VAC | 690VAC - Max | - | 13 ms | 195.5 VAC | 16 A | 33VA | - | - | 3PST-NO | Auxiliary Contacts | 690VAC | - | 70mm | 70mm | 45mm | ||
![]() 3RT20361KB40 Siemens | 2284 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2036 | 26.8Ohms | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Bulk | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 70A | 51A | 41A | 22kW | 22 | 29.42 | - | Yes | Screw connection | DC | -25°C ~ 60°C | 3RT2 | - | S2 | 22 kW | 130mm | Screw Terminal | - | - | 1000 0000 | 3 | 50 A | 3PST-NO (3 Form A) | - | - | 24VDC | 690VAC - Max | 895.8 mA | - | 19.2 VDC | 50 A | 21.5W | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RT2035-1KB44 Siemens | 2335 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2035 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 174 mm | - | - | - | +60°C | - | Siemens | -25°C | - | - | - | - | 3-pin | 690V AC | 2 | 2 | - | 3 | - | Active | - | - | - | - | 60A | 41A | 35A | 18.5kW | - | - | - | Yes | - | - | -25°C ~ 60°C | - | - | S2 | - | 174mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | - | 80 ms | 24VDC | 690VAC - Max | - | 55 ms | 19.2 VDC | 40 A | 21.5W | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 3RA23238XB301AK6 Siemens | 2218 |
| - | Chassis Mount, DIN Rail | - | - | 3RA23238XB | - | - | - | - | IP20 | Other | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | - | 9 | - | 4 | - | 3.677 | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | - | - | Screw Terminal | Reversing contactor | - | - | - | - | 3PST-NO (3 Form A) | - | - | 120VAC | 690VAC - Max | - | - | 96 VAC | 9 A | 65VA | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RH21311KB40 Siemens | 2566 |
| - | Chassis Mount, DIN Rail | - | 1 breaker,3 makers | 3RH21311 | 205.7Ohms | - | - | 1pc(s) | - | - | (W x H x D) 45 x 57.5 x 73 mm | - | - | - | +60°C | +60°C | Siemens | -25°C | -25°C | - | - | DIN Rail Mount | - | - | 1 | 3 | - | - | Bulk | Active | SIRIUS Innovation | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | 3RH2 | - | S00 | 2.8 W | 73mm | Screw Terminal | - | - | 3000 0000 | - | 10 A | 3PST-NO (3 Form A) | Screw | - | 24VDC | - | 116.7 mA | - | 16.8 VDC | - | 2.8W | - | 24 Vdc | - | Auxiliary Contacts | - | - | 57.5mm | 45mm | 45mm | ||
![]() 3RT23361NB304AA0 Siemens | 2206 |
| - | Chassis Mount, DIN Rail | - | 1 maker,1 breaker | 3RT2336 | - | - | - | 1pc(s) | - | - | (W x H x D) 55 x 114 x 130 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | SIRIUS | 20 - 33 | 20 - 33 | 20 - 33 | 60A | 50A | 41A | 22kW | 22kW | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | - | S2 | 22 kW | 130mm | Screw Terminal | Reversing | - | 1000 0000 | 4 | - | 4PST-NO (4 Form A) | - | 110 ms | 20 ~ 33VAC/DC | 690VAC - Max | - | 55 ms | - | 50 A | 23W | - | - | - | Auxiliary Contacts | - | - | 114mm | - | 55mm | ||
![]() 45EG20AF Siemens | 63 |
| - | Chassis Mount | - | - | 45EG | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 45EG20AJ Siemens | 48 |
| - | Chassis Mount | - | - | 45EG | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | DPST-NO (2 Form A) | - | - | 24VAC | 600VAC - Max | - | - | - | 30 A | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 11-BG00-31-A12060 Banner Engineering Corporation | 8 |
| - | Chassis Mount, DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Banner Engineering Corporation | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | -40°C ~ 60°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | - | 26 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 10 A | - | 24 VAC | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 42EF35AF Siemens | 2791 |
| - | Chassis Mount | - | - | 42EF | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 60 A | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 42BF35AF Siemens | 93 |
| - | Chassis Mount | - | - | 42BF | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | - | - | 110 ~ 120VAC | 600VAC - Max | - | - | - | 30 A | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | ||
![]() 3RT25172FW40 Siemens | 2901 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2517 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | - | - | +60°C | - | Siemens | -25°C | - | Yes | - | - | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 48 - 48 | 22A | 12A | - | 5.5kW | - | 3.677 | - | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | - | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | - | 3000 0000 | 4 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | - | 100 ms | 48VDC | 690VAC - Max | - | 13 ms | 38.4 VDC | 12 A | 4W | - | - | - | Auxiliary Contacts | - | - | 70mm | - | 45mm | ||
![]() RLY7423 NTE Electronics, Inc | In Stock | - | - | Chassis Mount | 1 | - | - | - | - | Silver Cadmium Oxide | - | - | - | - | Open Frame | NTE Electronics | RLY7423 | - | - | NTE Electronics, Inc | - | - | - | Surface | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RLY74 | .250 in. Flat Blade | - | - | - | - | - | 24 vac | - | - | - | SPDT (1 Form C) | - | - | 24VAC | - | - | - | - | 20 A | 4VA | - | - | - | - | - | SPDT | - | - | - | ||
![]() 3RT23371AK60 Siemens | 2046 |
| - | Chassis Mount, DIN Rail | - | - | 3RT2337 | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | - | - | - | - | - | Screw Terminal | - | - | - | - | - | 4PST-NO (4 Form A) | - | 80 ms | 120VAC | 690VAC - Max | - | 18 ms | 96 VAC | 105 A | 188VA | - | - | - | Auxiliary Contacts | - | - | - | - | - |