- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20172KF421LA0 Siemens | 2408 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H) 45 mm x 70 mm | - | - | Siemens | - | Yes | 3-pin | 690V AC | 0 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | - | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 12 A | 13W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20272KF40 Siemens | 2551 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 102 x 107 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | 50A | 32A | 22A | 15kW | 11 | 14.71 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | - | 107mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 270 ms | 110VDC | 690VAC - Max | 21 ms | 77 VDC | 32 A | 4.5W | - | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RH24221BB40 Siemens | 2478 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RH24221 | - | - | - | 1pc(s) | - | (W x H x D) 90 x 57.5 x 73 mm | - | +60°C | Siemens | -25°C | - | - | - | 2 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | - | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | No | 5000000 | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 10 A | 4W | - | - | Auxiliary Contacts | 57.5mm | 90mm | ||
![]() 3RT20232KB40 Siemens | 2421 |
| - | Chassis Mount, DIN Rail | - | 3RT2023 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 102 x 107 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 40A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S0 | - | 107mm | Screw Terminal | - | - | 1000 0000 | - | 3PST-NO (3 Form A) | 170 ms | 24VDC | 690VAC - Max | 17.5 ms | 16.8 VDC | 9 A | 4.5W | - | - | Auxiliary Contacts | 102mm | 45mm | ||
![]() 3RT26171BF43 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2617 | - | Screws | - | 1pc(s) | 110V DC | (W x H x D) 45 x 125 x 120 mm | 300000 | +80°C | Siemens | -25°C | - | 3-pin | - | 1 | 1 | 0 | 3 | - | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | - | - | - | - | - | - | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | - | 120mm | Screw Terminal | - | - | 3000000 | - | 3PST-NO (3 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 93.5 VDC | 18 A | 4W | - | - | Auxiliary Contacts | 125mm | 45mm | ||
![]() 3RT20152QB42 Siemens | 37 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 7 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT10656SP36 Siemens | 803 |
| - | Chassis Mount | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | - | (W x H x D) 145 x 210 x 202 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | 200 - 277 | 200 - 277 | 200 - 277 | 330A | 265A | 230A | 132kW | 132 | 147.1 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S10 | 132 kW | 202mm | Screw Terminal | Reversing | - | 1000 0000 | 3 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 690VAC - Max | 130 ms | - | 265 A | 530VA | - | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20172LF420LA0 Siemens | 2187 |
| - | Chassis Mount, DIN Rail | 1 breaker | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H) 45 mm x 70 mm | - | - | Siemens | - | Yes | 3-pin | 690V AC | 0 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4kW | 5.516 | Yes | Spring clamp connection | DC | -40°C ~ 70°C | SIRIUS | S00 | - | - | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 12 A | 13W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20181AK610UA0 Siemens | 2465 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 110 - 110 | 120 - 120 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5kW | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 16 A | 36VA | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20151AG62 Siemens | 28 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 100 - 100 | 110 - 110 | 0 - 0 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 7 A | 31.7VA | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162KA42 Siemens | 2569 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 12 - 12 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 12VDC | 690VAC - Max | 20 ms | 8.4 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20171AP011AA0 Siemens | 2304 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 230 - 230 | 230 - 230 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 12 A | 33VA | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20172WB41 Siemens | 2968 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26251AB05 Siemens | 2200 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2625 | - | Screws | - | 1pc(s) | 24V AC | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 155mm | Screw Terminal | - | - | 3000000 | - | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 24 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RH21312AP60 Siemens | 104336250 |
| - | Chassis Mount, DIN Rail | 1 breaker,3 makers | 3RH21312 | - | - | - | 1pc(s) | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | - | - | 1 | 3 | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Spring Terminal | - | - | 3000 0000 | - | 4PST-3NO/1NC (3 Form A, 1 Form B) | 33 ms | 240VAC | 690VAC - Max | 15 ms | 204 VAC | 10 A | 37VA | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20171QB41 Siemens | 2106 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 117mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20151QB42 Siemens | 2038 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3kW | 2.206 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 117mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 7 A | 2.8W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20172QB42 Siemens | 2282 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26261AP05 Siemens | 2338 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2626 | - | Screws | - | 1pc(s) | 230V AC | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | - | Active | - | 230 - 230 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S0 | - | 155mm | Screw Terminal | - | - | 3000000 | - | 3PST-NO (3 Form A) | 40 ms | 230VAC | 690VAC - Max | 16 ms | 184 VAC | 29 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RA23268XB302AP6 Siemens | 2373 |
| - | - | - | 3RA23268XB | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |