- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT26361NB35 Siemens | 855 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2636 | - | Screws | - | 1pc(s) | 33V AC | 20V AC | (W x H x D) 65 x 114 x 130 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | SIRIUS | 20 - 33 | 20 - 33 | 20 - 33 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 72.2 A | 3PST-NO (3 Form A) | 100 ms | 20 ~ 33VAC/DC | 690VAC - Max | 55 ms | - | 72.2 A | 110VA | - | 110VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT26171AF03 Siemens | 2488 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2617 | - | Screws | - | 1pc(s) | 110V AC | - | (W x H x D) 45 x 125 x 120 mm | 300000 | +80°C | Siemens | -25°C | - | 3-pin | - | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 110 - 110 | 110 - 110 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 120mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 18 A | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 18 A | 49VA | - | 49VA | Auxiliary Contacts | 125mm | 45mm | ||
![]() 3RT20172LB41 Siemens | 2615 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26171AP05 Siemens | 2476 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2617 | - | Screws | - | 1pc(s) | 230V AC | - | (W x H x D) 45 x 125 x 120 mm | 300000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | - | Active | SIRIUS | 230 - 230 | 230 - 230 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | - | 120mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 18 A | 3PST-NO (3 Form A) | 35 ms | 230VAC | 690VAC - Max | 13 ms | 195.5 VAC | 18 A | 49VA | - | 49VA | Auxiliary Contacts | 125mm | 45mm | ||
![]() 3RT20171SB41 Siemens | 2078 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20171SB42 Siemens | 2576 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20161SB42 Siemens | 2436 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20152QB41 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 121mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 7 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20152UB41 Siemens | 20 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 18A | 7A | 6.5A | 3.0kW | 3.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 7 A | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 7 A | 4W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26271AF05 Siemens | 2830 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2627 | - | Screws | - | 1pc(s) | 110V AC | - | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | SIRIUS | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | - | 155mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 36 A | 3PST-NO (3 Form A) | 40 ms | 110VAC | 690VAC - Max | 16 ms | 88 VAC | 36 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26171AB03 Siemens | 2274 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2617 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 45 x 125 x 120 mm | 300000 | +80°C | Siemens | -25°C | - | 3-pin | - | 1 | 1 | 0 | 3 | Box | Active | SIRIUS | 24 - 24 | 24 - 24 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 120mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 18 A | 3PST-NO (3 Form A) | 35 ms | 24VAC | 690VAC - Max | 13 ms | 20.4 VAC | 18 A | 49VA | - | 49VA | Auxiliary Contacts | 125mm | 45mm | ||
![]() 3RT20161SB41 Siemens | 2328 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20162BB443MA0 Siemens | 2362 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 2 | 2 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 4 kW | 121mm | Screw Terminal | Reversing | 1000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 9 A | 4W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20152WB42 Siemens | 37 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 3 kW | 121mm | Screw Terminal | Reversing | 3000 0000 | 3 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162VB42 Siemens | 120420271 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 4 kW | 73mm | Screw Terminal | - | 3000 0000 | 3 | 9 A | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20172WB42 Siemens | 2596 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | SIRIUS | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 121mm | Screw Terminal | - | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20172KF41 Siemens | 2984 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20172LF42 Siemens | 112336258 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | SIRIUS | 0 - 0 | 0 - 0 | 110 - 110 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | - | S00 | 5.5 kW | 73mm | Screw Terminal | Reversing | 3000 0000 | 3 | 12 A | 3PST-NO (3 Form A) | 130 ms | 110VDC | 690VAC - Max | 20 ms | 77 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26271AB05 Siemens | 2192 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2627 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 45 x 135 x 155 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | - | Active | SIRIUS | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | - | S0 | - | 155mm | Screw Terminal | Capacitor Switching | 3000000 | 3 | 36 A | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 36 A | 77VA | - | 77VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT20272KB40 Siemens | 2762 |
| - | Chassis Mount, DIN Rail | - | 3RT2027 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 102 x 107 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | SIRIUS | - | - | - | 50A | 32A | 22A | 15kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S0 | 15 kW | 107mm | Screw Terminal | Reversing | 1000 0000 | 3 | 32 A | 3PST-NO (3 Form A) | 270 ms | 24VDC | 690VAC - Max | 21 ms | 16.8 VDC | 32 A | 4.5W | - | - | Auxiliary Contacts | 102mm | 45mm |