- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Power Rating | Depth | Termination Style | Function | Durability | Number of Poles | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20171WB41 Siemens | 2233 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 117 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 117mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 12 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20172LB42 Siemens | 132504324 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 12A | 8.5A | 5.5kW | 4 | 5.516 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26371AB05 Siemens | 850 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2637 | - | Screws | - | 1pc(s) | 24V AC | - | (W x H x D) 65 x 114 x 130 mm | 150000. | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | - | 24 - 24 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 3000000 | - | 3PST-NO (3 Form A) | 80 ms | 24VAC | 690VAC - Max | 18 ms | 19.2 VAC | 108 A | 190VA | - | 190VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT20151VB41 Siemens | 48504340 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | - | 18A | 7A | 6.5A | 3kW | 3kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 80 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT26251NB35 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2625 | - | Screws | - | 1pc(s) | 28V AC | 21V AC | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | 21 - 28 | 21 - 28 | 21 - 28 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | - | 165mm | Screw Terminal | - | 3000000 | - | 3PST-NO (3 Form A) | 70 ms | 21 ~ 28VAC/DC | 690VAC - Max | 50 ms | - | 24 A | 6.7VA | - | 6.7VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26271BB45 Siemens | 2374 |
| - | Chassis Mount | 1 maker,2 breakers | 3RT2627 | - | Screws | - | 1pc(s) | 24V DC | - | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | Yes | Screw connection | DC | -25°C ~ 60°C | SIRIUS | S0 | - | 165mm | Screw Terminal | - | 3000000 | - | 3PST-NO (3 Form A) | 170 ms | 24VDC | 400VAC - Nom | - | 19.2 VDC | 36 A | 5.9W | - | - | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT23261AC20 Siemens | 2383 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2326 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 60 x 85 x 97 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | 40A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | - | 97mm | Screw Terminal | - | 1000 0000 | - | 4PST-NO (4 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 35 A | 79VA | - | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT20152WB41 Siemens | 2667 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 18A | 7A | 6.5A | 3kW | 3 | 2.206 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 7 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162WB42 Siemens | 2355 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162QB41 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162HB41 Siemens | 15 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20162QB42 Siemens | 29 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 9 A | 2.8W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT10652AP36 Siemens | 783 | - | - | Chassis Mount, DIN Rail | - | 3RT1065 | - | Terminal strip | - | 1pc(s) | - | - | (W x H x D) 145 x 210 x 202 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | SIRIUS | - | - | - | 330A | 265A | 230A | 132kW | 132kW | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 110 kW | 202mm | Screw Terminal | Reversing | 1000 0000 | 3 | 3PST-NO (3 Form A) | 95 ms | 220 ~ 240VAC/DC | 1000VAC - Max | 80 ms | - | 265 A | 650W | - | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20162WB41 Siemens | 2935 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 121 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Spring clamp connection | DC | -25°C ~ 60°C | SIRIUS | S00 | - | 121mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT20161AG61 Siemens | 32 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Screws | - | 1pc(s) | - | - | (W x H x D) 45 x 58 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | - | 100 - 100 | 110 - 110 | 0 - 0 | 22A | 9A | 8.5A | 4kW | 4 | 3.677 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 9 A | 31.7VA | - | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RA23358XB301NB3 Siemens | 618 |
| - | Chassis Mount, DIN Rail | - | 3RA23358XB | - | Screws | - | 1pc(s) | - | - | (W x H x D) 120 x 141 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | - | - | - | Box | Active | - | - | - | - | - | 41A | - | 18.5kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | - | 130mm | Screw Terminal | - | 1000 0000 | - | 3PST-NO (3 Form A) | - | 20 ~ 33VAC/DC | 690VAC - Max | - | - | 40 A | 23W | - | - | Auxiliary Contacts | 141mm | 120mm | ||
![]() 3RT20162MB420KT0 Siemens | 28 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | Spring-loaded connector | - | 1pc(s) | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | - | 22A | 9A | 8.5A | 4kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 73mm | Screw Terminal | - | 3000 0000 | - | 3PST-NO (3 Form A) | 120 ms | 24VDC | 690VAC - Max | 20 ms | 20.4 VDC | 9 A | 1.6W | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26261BF45 Siemens | 2488 |
| - | Chassis Mount, DIN Rail | - | 3RT2626 | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | - | Screw Terminal | - | - | - | 3PST-NO (3 Form A) | 170 ms | 110VDC | 690VAC - Max | 18 ms | 88 VDC | 29 A | 5.9W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT26271NF35 Siemens | 2265 |
| - | Chassis Mount, DIN Rail | 1 maker,2 breakers | 3RT2627 | - | Screws | - | 1pc(s) | 130V AC | 95V AC | (W x H x D) 45 x 135 x 165 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 1 | 0 | 3 | Box | Active | - | 95 - 130 | 95 - 130 | 95 - 130 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S0 | - | 165mm | Screw Terminal | - | 3000000 | - | 3PST-NO (3 Form A) | 70 ms | 95 ~ 130VAC/DC | 690VAC - Max | 50 ms | - | 36 A | 12VA | - | 12VA | Auxiliary Contacts | 135mm | 45mm | ||
![]() 3RT26171BF45 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 breakers | 3RT2617 | - | Screws | - | 1pc(s) | 110V DC | - | (W x H x D) 45 x 125 x 120 mm | 300000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S00 | - | 120mm | Screw Terminal | - | 3000000 | - | 3PST-NO (3 Form A) | 100 ms | 110VDC | 690VAC - Max | 13 ms | 93.5 VDC | 18 A | 4W | - | - | Auxiliary Contacts | 125mm | 45mm |