- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Dim | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Durability | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20171AT61 Siemens | 2560 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 600 - 600 | 0 - 0 | 22A | 12A | 8.5A | 5.5kW | 4.0kW | 5.516 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 600VAC | 690VAC - Max | 13 ms | 510 VAC | 12 A | 43VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT10566SP36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 215A | 185A | 160A | 90kW | 90 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10546SP36 Siemens | 937 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 200 - 277 | 200 - 277 | 200 - 277 | 160A | 115A | 97A | 55kW | 55 | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10556XB460LA2 Siemens | 604 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1055 | - | Screws | - | 1pc(s) | (W x H) 120 mm x 172 mm | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | - | 24 - 24 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Screw connection | DC | -40°C ~ 70°C | - | S6 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 150 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT26281AC25 Siemens | 2501 |
| - | Chassis Mount, DIN Rail | - | 3RT2628 | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 1 | 0 | 3 | Box | Active | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 47.6 A | 77VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20174KB42 Siemens | 2218 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 12 A | 2.8W | - | Auxiliary Contacts | - | - | ||
![]() 3RT10646XB460LA2 Siemens | 582 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1064 | - | Screws | - | 1pc(s) | (W x H) 145 mm x 210 mm | - | Siemens | - | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | - | 275A | 225A | 195A | 110kW | 110kW | - | Yes | - | - | -40°C ~ 70°C | SIRIUS | S10 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VDC | 1000VAC - Max | 100 ms | 16.8 VDC | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT10566SP363PA0 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT1056 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | 200 - 277 | 200 - 277 | 200 - 277 | 215A | 185A | 160A | 90kW | 90 | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT10646SP363PA0 Siemens | 817 |
| - | Chassis Mount, DIN Rail | - | 3RT1064 | - | Terminal strip | - | 1pc(s) | (W x H x D) 145 x 210 x 202 mm | +60°C | Siemens | -25°C | - | 3-pin | 1000V AC | 2 | 2 | - | 3 | Box | Active | - | - | - | 275A | 225A | 195A | 110kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S10 | 202mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 130 ms | - | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20161AT61 Siemens | 36 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 0 | 1 | 0 | 3 | Box | Active | 0 - 0 | 600 - 600 | 0 - 0 | 22A | 9A | 8.5A | 4.0kW | 4.0kW | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 600VAC | 690VAC - Max | 13 ms | 510 VAC | 9 A | 31.7VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT10642XB460LA2 Siemens | 520 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1064 | - | Screws | - | 1pc(s) | (W x H) 145 mm x 210 mm | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | - | 24 - 24 | 275A | 225A | 195A | 110kW | 110kW | 110.325 | Yes | Screw connection | DC | -40°C ~ 70°C | - | S10 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 80 ms | 24VDC | 1000VAC - Max | 100 ms | 16.8 VDC | 225 A | 580W | - | Auxiliary Contacts | 210mm | 145mm | ||
![]() 3RT20181AH02 Siemens | 2192 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | Screws | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 0 | 0 | 3 | - | Active | 48 - 48 | 48 - 48 | 0 - 0 | 22A | 16A | 11.5A | 7.5kW | 5.5 | 7.355 | Yes | Screw connection | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 48VAC | 690VAC - Max | 13 ms | 40.8 VAC | 16 A | 33VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20151AQ01 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | - | 1 | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3.0kW | 3.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 35 ms | 380VAC | 690VAC - Max | 13 ms | 323 VAC | 7 A | 24.3VA | - | Auxiliary Contacts | 58mm | 45mm | ||
![]() 3RT20161AF011AA0 Siemens | 31 |
| - | Chassis Mount, DIN Rail | - | 3RT2016 | - | - | - | - | - | - | Siemens | - | Yes | - | - | - | 1 | - | 3 | - | Active | 110 - 110 | 110 - 110 | - | 22 | 9 | 8.5 | 4 | - | 3.677 | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 35 ms | 110VAC | 690VAC - Max | 13 ms | 93.5 VAC | 9 A | 24.3VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT20171AT62 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2017 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 35 ms | 600VAC | 690VAC - Max | 13 ms | 510 VAC | 12 A | 43VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10562XB460LA2 Siemens | 766 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1056 | - | Screws | - | 1pc(s) | (W x H) 120 mm x 172 mm | - | Siemens | - | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | Box | Active | - | - | 24 - 24 | 215A | 185A | 160A | 90kW | 90kW | 110.325 | Yes | Screw connection | DC | -40°C ~ 70°C | SIRIUS | S6 | - | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 185 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT26261AC25 Siemens | 2696 |
| - | Chassis Mount, DIN Rail | - | 3RT2626 | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Screw Terminal | - | 3PST-NO (3 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 19.2 VAC | 29 A | 77VA | - | Auxiliary Contacts | - | - | ||
![]() 3RT10546SF363PA0 Siemens | 810 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | - | 3 | - | Active | 96 - 127 | 96 - 127 | 96 - 127 | 160A | 115A | 97A | 55kW | 55 | 73.55 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 115 A | 320W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT1456-6AF36 Siemens | 999 | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1456 | - | Terminal strip | - | 1pc(s) | (W x H x D) 120 x 172 x 170 mm | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | - | Active | 110 - 127 | 110 - 127 | 110 - 127 | 275A | 97A | 0 | 55 | 0 | 55.162 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | 1000 0000 | 3PST-NO (3 Form A) | 95 ms | 110 ~ 127VAC/DC | 1000VAC - Max | 60 ms | - | 275 A | 360W | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20151BB421AA0 Siemens | 30 |
| - | Chassis Mount, DIN Rail | - | 3RT2015 | - | - | - | 1pc(s) | (W x H x D) 45 x 58 x 73 mm | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | Box | Active | - | - | - | 18A | 7A | 6.5A | 3.0kW | 3.0kW | - | - | - | - | -25°C ~ 60°C | SIRIUS | S00 | 73mm | Screw Terminal | 3000 0000 | 3PST-NO (3 Form A) | 100 ms | 24VDC | 690VAC - Max | 13 ms | 19.2 VDC | 7 A | 4W | - | Auxiliary Contacts | 58mm | 45mm |