- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Auxiliary contact type | Base Product Number | CoilResistance | Connections | Contact Materials | Content | Control voltage (max.) | Control voltage (min.) | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Electrical lifespan | Max. temperature | Mfr | Min. temperature | Modular version | No. of pins | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | RoHS-compliant | Type of electrical connection of main circuit | Voltage type for actuating | Operating Temperature | Series | Type | Depth | Termination Style | Function | Interface | Durability | Number of Poles | Contact Current Rating | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Power | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3RT20383AG20 Siemens | 2766 |
| - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | 1 | - | 3 | Box | Active | - | - | - | - | 90A | 80A | 55A | 37kW | - | - | Yes | - | - | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 110VAC | 690VAC - Max | 18 ms | 93.5 VAC | 65 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT23271AC20 Siemens | 2453 |
| - | Chassis Mount, DIN Rail | 1 maker,1 breaker | 3RT2327 | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 60 x 85 x 97 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 1 | 1 | 0 | 4 | Box | Active | - | 24 - 24 | 24 - 24 | 0 - 0 | 50A | 15.5A | 15.5A | 7.5kW | 7.5kW | - | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 4PST-NO (4 Form A) | 40 ms | 24VAC | 690VAC - Max | 16 ms | 20.4 VAC | 42 A | 79VA | - | - | Auxiliary Contacts | 85mm | 60mm | ||
![]() 3RT26361NF35 Siemens | 887 |
| - | Chassis Mount, DIN Rail | 2 breakers | 3RT2636 | - | Screws | - | 1pc(s) | 155V AC | 83V AC | - | - | (W x H x D) 65 x 114 x 130 mm | 200000 | +80°C | Siemens | -25°C | - | 3-pin | - | 2 | 0 | 0 | 3 | Box | Active | - | 83 - 155 | 83 - 155 | 83 - 155 | - | - | - | - | - | - | Yes | Screw connection | AC/DC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | - | 3000000 | - | - | 3PST-NO (3 Form A) | 100 ms | 83 ~ 155VAC/DC | 690VAC - Max | 55 ms | - | 72.2 A | 110VA | - | 110VA | Auxiliary Contacts | 114mm | 65mm | ||
![]() 3RT25171BG40 Siemens | 2001 |
| - | Chassis Mount, DIN Rail | - | 3RT2517 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 57.5 x 73 mm | - | +60°C | Siemens | -25°C | Yes | 4-pin | - | 0 | 0 | 2 | 2 | - | Active | - | 0 - 0 | 0 - 0 | 125 - 125 | 22A | 12A | - | 5.5kW | - | 3.677 | - | Screw connection | DC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 4PST-2NO/2NC (2 Form A, 2 Form B) | 100 ms | 125VDC | 690VAC - Max | 13 ms | 100 VDC | 12 A | 4W | - | - | Auxiliary Contacts | 57.5mm | 45mm | ||
![]() 3RT10552NP36 Siemens | 640 |
| - | Chassis Mount, DIN Rail | - | 3RT1055 | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 120 x 172 x 170 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | 200 - 277 | 200 - 277 | 200 - 277 | 185A | 150A | 132A | 75kW | 75kW | 91.937 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | - | S6 | 170mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 200 ~ 277VAC/DC | 1000VAC - Max | 90 ms | - | 150 A | 320W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT20172AK62 Siemens | 2674 |
| - | Chassis Mount, DIN Rail | - | 3RT2017 | - | Spring-loaded connector | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 70 x 73 mm | - | +60°C | Siemens | -25°C | - | 3-pin | 690V AC | 1 | - | - | 3 | - | Active | - | - | - | - | 22A | 12A | 8.5A | 5.5kW | - | - | Yes | - | - | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | - | 3000 0000 | - | - | 3PST-NO (3 Form A) | 35 ms | 120VAC | 690VAC - Max | 13 ms | 96 VAC | 12 A | 36VA | - | - | Auxiliary Contacts | 70mm | 45mm | ||
![]() 3RT26271AP65 Siemens | 2011 |
| - | Chassis Mount, DIN Rail | - | 3RT2627 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 2 | 1 | 0 | 3 | - | Active | SIRIUS | 220 - 220 | 240 - 240 | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | Capacitor Switching | - | - | 3 | 36 A | 3PST-NO (3 Form A) | 40 ms | 240VAC | 690VAC - Max | 16 ms | 192 VAC | 36 A | 77VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RH24401AF00 Siemens | 2388 |
| - | Chassis Mount, DIN Rail | 4 makers | 3RH24401 | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 90 x 57.5 x 73 mm | - | +60°C | Siemens | -25°C | - | - | - | 0 | 4 | - | - | - | Active | - | 110 - 110 | 110 - 110 | 0 - 0 | - | - | - | - | - | - | Yes | - | AC | -25°C ~ 60°C | - | S00 | 73mm | Screw Terminal | - | No | 5000000 | - | - | 4PST-NO (4 Form A) | 33 ms | 110VAC | 690VAC - Max | 15 ms | 93.5 VAC | 10 A | 37VA | - | - | Auxiliary Contacts | 57.5mm | 90mm | ||
![]() 3RT20251AM20 Siemens | 2029 |
| - | Chassis Mount, DIN Rail | - | 3RT2025 | - | - | - | 1pc(s) | - | - | - | - | (W x H x D) 45 x 85 x 97 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 208 - 208 | 208 - 208 | 0 - 0 | 40A | 17A | 15.5A | 7.5kW | 7.5kW | 7.355 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S0 | 97mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 40 ms | 208VAC | 690VAC - Max | 16 ms | 176.8 VAC | 17 A | 67VA | - | - | Auxiliary Contacts | 85mm | 45mm | ||
![]() 3RT20381AP60 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | - | 3RT2038 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H x D) 55 x 114 x 130 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | 690V AC | 1 | 1 | 0 | 3 | Box | Active | - | 220 - 220 | 240 - 240 | 0 - 0 | 90A | 80A | 55A | 37kW | 30 | 36.775 | Yes | Screw connection | AC | -25°C ~ 60°C | SIRIUS | S2 | 130mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 80 ms | 240VAC | 690VAC - Max | 18 ms | 192 VAC | 80 A | 188VA | - | - | Auxiliary Contacts | 114mm | 55mm | ||
![]() 3RT20274VF40 Siemens | 2210 |
| - | - | - | 3RT2027 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3RH22622BD80 Siemens | 2510 |
| - | Chassis Mount, DIN Rail | - | 3RH22622 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Spring Terminal | - | - | - | - | - | 8PST-6NO/2NC (6 Form A, 2 Form B) | 100 ms | 115VDC | 690VAC - Max | 13 ms | 92 VDC | 10 A | 4W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RH24221HB400LA0 Siemens | 2943 |
| - | Chassis Mount, DIN Rail | - | 3RH24221 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 2 | - | - | Box | Active | - | 0 - 0 | 0 - 0 | 24 - 24 | - | - | - | - | - | - | - | - | DC | -40°C ~ 70°C | SIRIUS | - | - | Screw Terminal | - | No | - | - | - | 3PST-2NO/1NC (2 Form A, 1 Form B) | 130 ms | 24VDC | 690VAC - Max | 20 ms | 16.8 VDC | 10 A | - | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT14766SF36 Siemens | In Stock | - | - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1476 | - | Terminal strip | - | 1pc(s) | - | - | - | - | (W x H x D) 160 x 214 x 225 mm | - | +60°C | Siemens | -25°C | Yes | 3-pin | - | 2 | 2 | 0 | 3 | Box | Active | - | 96 - 127 | 96 - 127 | 96 - 127 | 690A | 170A | - | - | - | 110.325 | Yes | Rail connection | AC/DC | -25°C ~ 60°C | SIRIUS | S12 | 225mm | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 96 ~ 127VAC/DC | 1000VAC - Max | 130 ms | - | 690 A | 800W | - | - | Auxiliary Contacts | 214mm | 160mm | ||
![]() 3RT20181BE82 Siemens | 2004 |
| - | Chassis Mount, DIN Rail | - | 3RT2018 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 100 ms | 80VDC | 690VAC - Max | 13 ms | 64 VDC | 16 A | 4W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RH22442BD80 Siemens | 2769 |
| - | Chassis Mount, DIN Rail | - | 3RH22442 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | - | - | - | Spring Terminal | - | - | - | - | - | 8PST-4NO/4NC (4 Form A, 4 Form B) | 100 ms | 115VDC | 690VAC - Max | 13 ms | 92 VDC | 10 A | 4W | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT10541XB460LA2 Siemens | 936 |
| - | Chassis Mount, DIN Rail | 2 makers,2 breakers | 3RT1054 | - | Screws | - | 1pc(s) | - | - | - | - | (W x H) 120 mm x 172 mm | - | - | Siemens | - | - | 3-pin | 1000V AC | 2 | 2 | 0 | 3 | - | Active | - | - | - | - | 160A | 115A | 97A | 55kW | 55kW | - | Yes | - | - | -40°C ~ 70°C | - | S6 | - | Screw Terminal | - | - | 1000 0000 | - | - | 3PST-NO (3 Form A) | 75 ms | 24VDC | 1000VAC - Max | 90 ms | 16.8 VDC | 115 A | 320W | - | - | Auxiliary Contacts | 172mm | 120mm | ||
![]() 3RT26371AL23 Siemens | 577 |
| - | Chassis Mount, DIN Rail | - | 3RT2637 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | 1 | 1 | 0 | 3 | - | Active | - | - | - | - | - | - | - | - | - | - | - | Screw connection | AC | -25°C ~ 60°C | - | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 80 ms | 230VAC | 690VAC - Max | 18 ms | 184 VAC | 108 A | 190VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RA23368XB301AP6 Siemens | 764 |
| - | Chassis Mount, DIN Rail | - | 3RA23368XB | - | - | - | - | - | - | IP20 | Other | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | 220 - 220 | 240 - 240 | - | - | 51 | - | 22 | - | 29.42 | - | Screw connection | AC | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | Reversing contactor | - | - | - | - | 3PST-NO (3 Form A) | - | 240VAC | 690VAC - Max | - | 204 VAC | 50 A | 188VA | - | - | Auxiliary Contacts | - | - | ||
![]() 3RT10548AR380PR0 Siemens | 800 |
| - | Chassis Mount, DIN Rail | - | 3RT1054 | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 60°C | SIRIUS | - | - | Screw Terminal | - | - | - | - | - | 3PST-NO (3 Form A) | 95 ms | 440 ~ 480VAC/DC | 1000VAC - Max | 60 ms | - | 115 A | 360W | - | - | Auxiliary Contacts | - | - |