- Manufacturer
- Coil Voltage
- CoilResistance
- Contact Form
- Features
- Mfr
- Mounting Type
- Must Operate Voltage
- Must Release Voltage
- Operating Temperature
- Product Status
- Switching Voltage
- Termination Style
Attribute column
Categories
Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | CoilResistance | Contact Materials | Mfr | Package | Product Status | Operating Temperature | Series | Termination Style | Contact Form | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLM1C02600 Siemens | 972 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 600VAC | 600VAC - Max | - | 510 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE00C308120A Siemens | 685 |
| - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1C03208 Siemens | 892 |
| - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | Screw Terminal | 3PST-NO (3 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() 3RT20383CK643MA0 Siemens | In Stock | - | - | - | 3RT2038 | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LCE00C204600A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 6PST-4NO/2NC (4 Form A, 2 Form B) | - | 575 ~ 600VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE00C206120A Siemens | 854 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 8PST-6NO/2NC (6 Form A, 2 Form B) | - | 115 ~ 120VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C004240A Siemens | 535 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1C04277 Siemens | 637 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1C04024 Siemens | 638 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 24VAC | 600VAC - Max | - | 20.4 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1D04120 Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 4PST-NO (4 Form A) | - | 120VAC | 600VAC - Max | - | 102 VAC | 60 A | 600VA | - | Auxiliary Contacts | ||
![]() 3RT20281AT60 Siemens | 2775 |
| - | Chassis Mount, DIN Rail | 3RT2028 | - | - | Siemens | Box | Active | -25°C ~ 60°C | SIRIUS | Screw Terminal | 3PST-NO (3 Form A) | 40 ms | 600VAC | 690VAC - Max | 16 ms | 510 VAC | 38 A | 87VA | - | Auxiliary Contacts | ||
![]() CLM1C02277 Siemens | 889 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 277VAC | 600VAC - Max | - | 235.5 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE00C307240A Siemens | 733 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 10PST-7NO/3NC (7 Form A, 3 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1C02208 Siemens | 622 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() CLM1C02240 Siemens | 646 |
| - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE00C308240A Siemens | 686 |
| - | Chassis Mount | - | - | - | Siemens | Box | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 230 ~ 240VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() LCE02C002480A Siemens | In Stock | - | - | Chassis Mount | - | - | - | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 460 ~ 480VAC | 600VAC - Max | - | - | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1C05240 Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | Box | Active | 75°C | - | Screw Terminal | 5PST-NO (5 Form A) | - | 240VAC | 600VAC - Max | - | 204 VAC | 30 A | 410VA | - | Auxiliary Contacts | ||
![]() LCE00C308347A Siemens | In Stock | - | - | Chassis Mount | - | - | Copper | Siemens | - | Active | -25°C ~ 40°C | - | Screw Terminal | 11PST-8NO/3NC (8 Form A, 3 Form B) | - | 347VAC | 600VAC - Max | - | 294.95 VAC | 30 A | 248VA | - | Auxiliary Contacts | ||
![]() CLM1D02208 Siemens | 968 |
| - | Chassis Mount | - | - | Copper | Siemens | - | Active | 75°C | - | Screw Terminal | DPST-NO (2 Form A) | - | 208VAC | 600VAC - Max | - | 176.8 VAC | 60 A | 410VA | - | Auxiliary Contacts |